Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IHS ESDU
Description: type, and shell and tube materials. It provides factors derived from an analysis of manufacturer's data to be applied to the cost results for the datum design of ESDU 92013 to account for variations in those parameters and features. Additional guidance on
-
Supplier: Alfa Laval Inc.
Description: Aalborg MX is a compact shell and tube heat exchanger with U-tubes, ideal for heating of oil or water. The heat exchanger uses either steam or thermal oil as heating medium. Type Shell and tube heat exchanger
- Maximum Working Pressure: 435.1131 psi
- Temperature Range: 413.6 F
- Connection Options: Flange
- Application / Industry: Marine / Shipboard, Oil Heating / Cooling
-
Supplier: Dry Coolers, Inc.
Description: Shell & tube heat exchangers work by passing hot water through a set of tubes, called a tube bundle, that is contained inside a larger tube that is filled with cooler water. There are many tube bundle configurations including multiple pass
-
-
Supplier: IHS ESDU
Description: manufacturers are tabulated as a function of heat load, operating pressure and the types of single-phase and boiling/condensing cold- and hot-side fluids for the following types of exchangers: shell-and-tube, double-pipe, printed circuit,
-
Supplier: IHS ESDU
Description: materials and plate construction. A comparison is made with the results from ESDU 92013 and 94042 for shell-and-tube exchangers for the same duty. The advantages of plate-and-frame exchangers are discussed, and exchanger
-
Supplier: DME Company
Description: Rugged steel offers durable performance at low cost. Constructed of carbon steel & tube-sheets with copper tubing and cast iron bonnets. Unit offers a wide range of cooling at a low cost. Models are rated 300psi shell, 150psi tubes at 300°F shipped complete
- Features: Other
- Technology: Shell and Tube
-
Description: Make heating ultimately efficient...with a Heart of HeatCor™ Our new patented heat exchange insert is made from silcon carbide for high temperature operation and delivers strong thermal shockresistance. It offers 3x the rate of heat transfer vs shell & tube
- Temperature Range: 2,450 F
- Features: Other
- Technology: Shell and Tube
-
Supplier: DME Company
Description: Rugged steel offers durable performance at low cost. Constructed of carbon steel & tube-sheets with copper tubing and cast iron bonnets. Unit offers a wide range of cooling at a low cost. Models are rated 300psi shell, 150psi tubes at 300°F shipped complete
- Features: Other
- Technology: Shell and Tube
-
Supplier: DME Company
Description: Rugged steel offers durable performance at low cost. Constructed of carbon steel & tube-sheets with copper tubing and cast iron bonnets. Unit offers a wide range of cooling at a low cost. Models are rated 300psi shell, 150psi tubes at 300°F shipped complete
- Maximum Working Pressure: 150 to 300 psi
- Temperature Range: 300 F
- Primary Material: Copper, Steel
- Connection Options: NPT
-
Description: associated with a lot of liquid, vapor and so on. Advantages ・Strong on customized solutions ・Low maintenance cost due to easy access ・High heat transfer efficiency, higher than in shell & tubes
-
Supplier: Alfa Laval Inc.
Description: – a circular heat exchanger with two concentric spiral channels, one for each fluid. The curved channels provide optimum heat transfer and flow conditions for a wide variety of fluids, while keeping the overall size of the unit to a minimum. Features and benefits
- Maximum Working Pressure: 1,450.377 psi
- Temperature Range: -148 to 752 F
- Application / Industry: Chemical Processing
- Connection Options: Flange
-
Supplier: Alfa Laval Inc.
Description: evaporators and condensers. This means much less heat transfer area is needed to achieve any specific effect. AlfaVap units are therefore extremely cost-effective, especially when exotic materials such as SMO, titanium, nickel and Hastelloy(™) are required. The
- Maximum Working Pressure: 7.251885 to 116.03016 psi
- Temperature Range: 356 F
- Application / Industry: Food and Beverage Processing
- Technology: Plate
-
Supplier: DME Company
Description: Rugged steel offers durable performance at low cost. Constructed of carbon steel & tube-sheets with copper tubing and cast iron bonnets. Unit offers a wide range of cooling at a low cost. Models are rated 300psi shell, 150psi tubes at 300°F shipped complete
- Technology: Air-Cooled
- Features: Other
-
Supplier: IHS ESDU
Description: ESDU 97007 introduces a computer program, ENTRANS (see ESDU 00041 for guidance on the use of this program), which generates approximate designs and cost estimates for shell-and-tube exchangers with plain tubes and a range of tube insert
-
Supplier: jbj Techniques Limited
Description: energy efficient and cost effective. economical » optimal material usage. versatile » cover a wide range of cooling and heating capacities. turbulent » resist scaling and fouling; effective self cleaning. innovative » true dual, double-wall and asymmetric brazed
- Maximum Working Pressure: 449.61687 psi
- Technology: Plate
-
Supplier: Cleaver-Brooks
Description: flash tank and a blowdown heat exchanger Compact, low-cost alternative to the shell and tube design
- Liquid Flow Rate: 22 to 180 GPM
- Features: Other
- Application / Industry: Steam
-
Supplier: Cleaver-Brooks
Description: flash tank and a blowdown heat exchanger Compact, low-cost alternative to the shell and tube design
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Cleaver-Brooks
Description: separate liquid streams without cross-contamination Tube core assemblies are individually removable and made from 316 stainless steel tube with aluminum fins (Al-Fuse) 316 stainless steel exhaust gas bypass, interior shell, condensate drain, and transition
- Features: Other
-
Supplier: Schutte & Koerting
Description: is sacrificed for surface area in shell and tube heat exchangers. Applications Designed to prevent flooding, and to heat water close to the steam saturation temperature. Heating large quantities of process water in oil refineries and chemical
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Schutte & Koerting
Description: Maintenance is low when compared with costly shutdowns needed to clean tube bundles, that act like strainers, when tube pitch is sacrificed for surface area in shell and tube heat exchangers. Applications Designed to prevent flooding, and to
- Fuel / Energy Source: Hot Water / Steam
Find Suppliers by Category Top
Featured Products Top
-
HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
(evaporation and condensation) • Reduced footprint compared to shell-and-tube heat exchangers Typical Applications: • Ammonia (NH3) refrigeration systems • CO2 (R744) refrigeration and heat recovery • Industrial refrigeration and cold storage (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
-temperature fluids. The compact block design provides excellent thermal performance while minimizing installation space. Compared to traditional shell-and-tube heat exchangers, the welded plate design offers significantly higher heat transfer efficiency and reduced footprint. Key (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
enabling a self-cleaning effect due to high turbulence. This makes it particularly suitable for media such as sludge, wastewater, and fluids with suspended solids. Compared to conventional shell-and-tube or plate heat exchangers, spiral heat exchangers offer superior resistance to fouling and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
, inspection, and capacity expansion. This makes GPHE an ideal solution for processes requiring frequent maintenance or future scalability. Compared to traditional shell-and-tube heat exchangers, GPHE offers significantly higher heat transfer coefficients, reduced footprint, and lower energy (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior customer service. Our fan accessories line (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
standards of cost-effectiveness and top-tier quality. Follow us on: Facebook YouTube (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
line includes heat shrinkable tubing, adhesive lined or single-wall, water blocking systems, and protection sleeves. Qualtek excels in offering distinctive solutions that not only ensure unparalleled performance but also uphold the standards of cost-effectiveness and top-tier quality (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
them ideal for process plants. Fire and Heat Resistance – High-chromium and nickel-alloyed stainless steels resist scaling and stay strong at high temperatures. They’re used in heat exchangers, boilers, valves, and even aerospace applications (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
The Advantages of Tantalum and Nickel-Based Alloy Shell and Tube Heat Exchangers vs. Carbon Block Heat Exchangers in Active Pharmaceutical Intermediate Applications. Author: Lawrence J. Haubner - ©2014
Abstract: The pharmaceutical industry has traditionally used resin-impregnated graphite block heat exchangers for handling corrosive fluids in their active pharmaceutical ingredient (API) manufacturing facilities. Tantalum and high nickel alloy shell and tube condensers have emerged as a versatile
More Information Top
-
Industrial Chemical Process Design, Second Edition > Process Equipment Cost Determination
Shell / Tube Heat Exchanger Cost Factors .
-
Industrial Chemical Process Design > Process Equipment Cost Determination
Shell / Tube Heat Exchanger Cost Factors .
-
Susanville Geothermal Energy Project. Workshop proceedings final technical report
SHELL AND TUBE HEAT EXCHANGER COSTS .
-
http://waset.org/publications/13841/optimum-design-of-an-absorption-heat-pump-integrated-with-a-kraft-industry-using-genetic-algorithm
Wildi-Tremblay, L. Gosselin, “Minimizing shell and tube heat exchanger cost with genetic algorithm and considering maintenance”, International Journal of Energy Research 31, 867–885 (2007).
-
http://dspace.mit.edu/bitstream/handle/1721.1/69493/775666186-MIT.pdf?sequence=2
Since there are four times fewer tubes in the shell and tube heat exchanger than the tube-lined wall heat exchanger, the shell and tube heat exchanger and cost of the liquid metal is almost four times less expensive.
-
Nickel Alloys Meet Corrosion Challenges: Part 2
All these contribute to a much lower cost of shell and tube heat exchangers in phosphoric acid with concentrations from 42 to 54% and higher.
-
Water recovery using waste heat from coal fired power plants.
Figure 32: Purchase Cost for Shell and Tube Heat Exchangers in 1998 dollars..........................71 .
-
Evaluation of diurnal thermal energy storage combined with cogeneration systems. Phase 2
Costs of Shell and Tube Heat Exchangers ." .
-
GEEF: a geothermal engineering and economic feasibility model. Description and user's manual
estimating the capital costs of shell and tube heat exchanger .
-
Optimal geometry and flow arrangement for minimizing the cost of shell‐and‐tube condensers
Wildi-Tremblay P, Gosselin L. Minimizing shell -and- tube heat exchanger cost with genetic algorithms and consider- ing maintenance.
Indicates content that may require registration and/or purchase.