Products/Services for Shock Tube Initiators
-
Explosives and Energetic Materials - (41 companies)Explosives and energetic materials store and rapidly release large amounts of energy for demolition, munitions, missile propulsion, and explosive-forming applications. -
Catalysts and Initiators - (354 companies)Catalysts and initiators start or promote chemical reactions used to produce organic chemicals, polymers and adhesives. Image credit: Aron Alpha | FuelCellsEtc | Ellsworth Adhesives. Catalysts and initiators are chemicals used to start, promote... -
Shock Absorbers, Linear Dampers, and Dashpots - (293 companies)Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements. Shock absorbers, linear dampers, and dashpots provide... -
Test Tubes - (141 companies)...plastic tubes, but often more expensive. Fused silica is suitable for applications that require good, long-term thermal stability. Borosilicate glass can withstand thermal shock and chemical attack, making it a common test tube material for chemistry...
-
Shock and Impact Sensors - (68 companies)Shock and impact sensors are devices that detect sudden or severe impacts at a predetermined level and indicate whether the level has been exceeded. Shock and impact sensors are used to detect and record shock or impact to a product or package... -
Tube Fittings - (1139 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
-
Shock and Vibration Testing Shakers - (86 companies)Shock and vibration testing shakers are force generators or transducers that provide a vibration, shock, or modal excitation source for testing and analysis. Shock and vibration testing shakers are force generators, or transducers, that provide...
-
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
Shock and Vibration (Dynamics) Testing Services - (223 companies)Shock and vibration (dynamics) testing services or dynamics testing of a finished product or component using shock, sine and random vibration or other dynamic test conditions. Shock and vibration (dynamics) testing services test finished products...
-
Pipe and Tube Cutters - (168 companies)Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts. Pipe and tube cutters can be manually, electrically...
Product News
-
GGB
Shock Absorber Bearings for Suspension for extended service life. Protection against particle abrasion in harsh environments. Full compatibility with damper oil and strict cleanliness compliance. Controlled clearance flow. Applications in Modern Suspension Systems. Mono-Tube Damper - The strut bushing guides the piston rod with precision and stability. Twin-Tube Damper - The strut bearing ensures consistent rod alignment in dual-chamber designs. Shock Absorber Rod Guide - The shock absorber bushing supports reciprocating motion under both HFLA... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Pyromation
Pre-Heating Ceramic Protection Tubes The following information applies to both the Mullite and Alumina versions of the ceramic protection tubes. Installation into a running process. Insert the ceramic protection tube into a running process at the rate of 1 " per hour per 100 C to prevent thermal shock and possible breakage. For example, if your furnace is operating at 600 C, then you should take six hours to insert the ceramic tube into the furnace. Installation into a cold process (startup). If your ceramic tube is already... (read more)Browse Ceramic Tube and Ceramic Rod Products Datasheets for Pyromation -
Golden Collar Technology Co., Ltd .
pfa tube Our PFA tube is manufactured from premium perfluoroalkoxy (PFA) resin, offering exceptional chemical resistance, superior thermal stability, and outstanding flexibility compared with traditional fluoropolymer tubing. Designed for demanding industrial environments, PFA tubing maintains excellent mechanical properties across a wide temperature range from -200 C to +260 C, while providing a smooth inner surface for high-purity fluid transfer. PFA tubing is widely used in semiconductor... (read more)Browse Tube Fittings Datasheets for Golden Collar Technology Co., Ltd . -
Exsenco, LLC
Shock Data Logger IMPAK-02 Shock Data Logger Using acceleration sensor (electrostatic capacitive type), IMPAK-02 observes shocks given during transportation. Setting a threashold for shock value (G) and selecting a recording interval (Seven sampling periods are available, from 1 second to 60 minutes) beforehand, IMPAK-02 observes the given shock continuously and records the maximum shock, which exceeds the threashold with the date and time by a built-in nonvolatile memory. The recorded data for shock... (read more)Browse Shock and Impact Sensors Datasheets for Exsenco, LLC -
Enidine Inc.
Custom Shock Absorbers ITT Enidine Inc. manufactures custom shock absorbers to match your specifications. In addition to its standard product line, Enidine develops custom elastomerics using the most advanced tools and techniques for material development, testing and rapid prototyping. These products complement Enidine's existing shock and vibration isolation offerings, enabling Enidine to become your single source for shock and vibration attenuation. Applications include business machines, industrial equipment... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Cincinnati Sub-Zero Products
Liquid Thermal Shock Baths CSZ liquid thermal shock baths are used for thermal shock testing of electrical components per a variety of Military Standards. Product transfers between the hot liquid and cold liquid baths for immediate thermal shock of your products under test. Design uses a special Galden DO2-TS perfluorinated fluid that does not coat electronics or conduct electricity. Unique design prevents the denser-than-air test liquid vapors from falling out when opened for loading or unloading product. These liquid... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
E-Labs, Inc.
Dynamic Shock Testing Services At E-Labs, our expert shock testing engineers specialize in the precise conditioning, plotting, and analysis of up to 128 channels of real-time data. Using advanced techniques such as Shock Response Spectrum (SRS), Fast Fourier Transform (FFT), and modal analysis, we deliver comprehensive insights into the effects of shock pulses on your equipment. >> CONTACT E-LABS <<. Real-Time Data Analysis: We analyze and interpret complex data streams in real-time, ensuring immediate feedback on shock... (read more) -
Bansbach Easylift®
Bansbach® Shock Absorbers Bansbach (R) shock absorbers are maintenance-free, and self-contained to provide safe motion control. Our shock absorbers are designed to absorb impacts and smoothly decelerate loads, and prevent damage to equipment. This allows faster cycle rates, increased equipment life, and higher production rates while reducing maintenance expenses. We offer shock absorbers in all sizes, from large industrial shock absorbers to mini shock absorbers in both adjustable and non-adjustable varieties. Bansbach... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
Master Bond, Inc.
Flowable Silicone Resists Shock . It is capable of withstanding rigorous thermal cycling and shock without cracking or exerting stress on components. Additionally, MasterSil 323 has a low dielectric constant of 2.8 at 75 F, 1 MHz. (read more)Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
E-Labs, Inc.
SRS Shock Testing and Data Analysis At E-Labs, our expert shock testing engineers provide precise, real-time data analysis for up to 128 channels. We specialize in advanced techniques such as Shock Response Spectrum (SRS), Fast Fourier Transform (FFT), and modal analysis, delivering a comprehensive understanding of shock impact on your equipment. >> CONTACT E-LABS <<. We collaborate closely with you to assess the cause and effect of shock pulses, offering detailed insights to estimate potential damage. Should any tests fall short... (read more)
-
An investigation into polyethylene blends for the design of high performance shock tubes
Abstract Shock tube initiators are small-diameter hollow plastic tubing used in blasting systems to remotely convey an initiating signal in the form of shock wave to a detonating cap.
-
SAPLIC small projected line charge
The first shock tube initiator launches the rocket, which tows the line charge out of the case and lays it across the minefield.
-
Skin Pack Detonator Assembly
The Ensign-Bickford Skin Pack Detonator Assembly is a robust shock tube-based HE initiation system which integrates an M81 shock tube initiator , variable length shock tube and a full strength detonator.
-
Modeling Blast Induced Neurotrauma in Isolated Spinal Cord White Matter
… NONEL Lead Line with an explosive lining of 0.1 grains/foot composed of tetranitramine (HMX) and aluminum) housed in a hollow aluminum blast nozzle approximately 6 inches in length was detonated with a remote initiator (Wizard Shock Tube Initiator plasma discharge device).
-
Modeling Primary Blast Injury in Isolated Spinal Cord White Matter
… NONEL Lead Line with an explosive lining of 0.1 grains/foot composed of tetranitramine (HMX) and aluminium) housed in a hollow aluminum blast nozzle approximately 6 inches in length was detonated with a remote initiator (Wizard Shock Tube Initiator plasma discharge device).
-
Remote Mobile Investigator RMI-9XD
Additional options for the robot include a five shot semi-automatic shotgun with laser aiming, dual disruptors with laser aiming, two-way communication, x-ray attachment, trailer hitch kit, claw tools kit, dual shock tube initiator , demolition reel, and power drill kit.
-
Rothenbuhler Remote Firing Devices
The aforementioned two sets also come with an optional remote shock tube initiator (RSTI) that may be substituted for any electric remote within an 8 remote system.
-
SeaFox I and C/SeaWolf
The HMX is unaffected by RF signals and can only be initiated by a bespoke shock tube initiator or the supplied shot shell primer gun.
-
Andros HD-2
Manipulator arm attachments include quick-release, interchangeable gripper fingers, and gripper tool assembly; APD2000 chemical sensors; shotgun; and shock tube initiator .
-
Desorption and Transformation of Nitroaromatic (TNT) and Nitramine (RDX and HMX) Explosive Residues on Detonated Pure Mineral Phases
Sample detonation was initiated with a M21 shock tube initiator (lead, barium, antimony, and aluminum compounds with .
Indicates content that may require registration and/or purchase.