Products/Services for Sight Glass Compression Fittings

  • Pipe Fittings-Image
    Pipe Fittings - (1974 companies)
    ...on the connection types and functions they perform. Connection Type Fittings are attached to pipes via a number of different connection methods, each with its own conveniences and advantages. Compression Fittings...
  • Tube Fittings-Image
    Tube Fittings - (1139 companies)
    ...and advantages. Compression fittings are fittings which connect tubes using compression on a gasket, ring, or ferrule. The compression is typically made by tightening a nut onto the fitting over the tubing and ferrule, compressing and securing...
  • Plugs, Stoppers, and Inserts-Image
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
  • Tubing-Image
    Tubing - (2416 companies)
    ...can come in either soft or rigid forms. Soft or ductile copper is easily bent and maneuvered. Rigid copper is not bendable and requires directional fittings to go around corners and obstacles. Steel is durable and strong metal with a high resistance...
  • Gaskets and Gasketing-Image
    Gaskets and Gasketing - (1426 companies)
    Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces. The gasket must be able to maintain a seal under pressure and temperature changes. A number of different gaskets are available: pre-cut compression...
  •  
    Sight Windows - (192 companies)
    ...systems interiors, and/or vacuum environments. They are also referred to as sight glass and are often replaceable or removable. Fluid clarity, color, level, and flow can be monitored through the window. Sight windows often include only the window...
  •  
    Hose Fittings - (1197 companies)
    ...fittings involve placing hose over a tubular end and crimping against it with a sleeve or crimp socket. These fittings typically require crimping tools to make the connections. Image Credit: Parker Hannifin. Compression fittings are designed to mate...
  •  
    Gas Fittings - (98 companies)
    Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas...
  •  
    Pneumatic Fittings - (223 companies)
    ...of the fitting. Some ball and sleeve fittings function as push-to-connect fittings which are convenient for applications requiring frequent disconnection and reconnection of the hose section. Compression Fittings. Compression fittings include all types...
  •  
    Sanitary Fittings - (113 companies)
    ...fold down into the receiver to lock the fitting in place after insertion. They are used in many heavy-duty applications such as fire hose and sludge/sewage pumping. Compression fittings - Connect vessels using compression on a gasket, ring...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 8, 0.08 Mechanical, Book 2
    This guide applies to ali compressed gas storage tanks and related components ( fittings , valves, sight glasses , hangers, insulation, etc.).
  • Communications of chemical societies
    … used Mineralisation ZubehSr, fiir other (Verbindungsschl ~ uche, plug, glass variety, quartz, plastics, metals … … experimental parameters (temperature, GasdurehfluI3, pressure etc.), parameters of the … … of the laboratory, position of the device in the laboratory etc … … would grip the readings, observations ), rules and Ausfiihrung .
  • Hydraulic system
    … plumbing system is to fill with filtered pressure liquid; plethoras of (shop) the pressure liquid storages with nitrogen to the predetermined filling forth pressure under use of filling devices (s. section 9.5 … … installation of Drucklosigkeit (the pressure limiting valves are after … For observation of the operation by larger installations, the floating body-flow meters with glass cones are suited well.
  • Building technique For building drawers
    … sequence 721 side edge shuttering 405 side rung 1039 caisson 130 setting measure-class 168 position 118, 125 setting time 168 S-hooks 657 Sheddachhalle 728 safety concept 297 safety shoes 95 facing concrete 662 sighting masonry 255 seeping device 722, 723 … seeping slot 722 screening line 704 screening line region 704 Silikatbesichtung 741 emblem 795 singing Ebenezer Howard 37 SL compound 761 soling attachment smoothly 717 rawly 717 soling compressive stress 121 sole 1046 … … particular method of construction glass 39 clay 39 particular …
  • Frick / Knöll Baukonstructionslehre 1
    … lying end carpet tiles 500 Selbsttatige Feuerloschanlagen 565 perpendicular seals 659 position 1,41,43 position joints 42 safety staircases 761,762 facing concrete 92 sighting masonry … … Sockelubergange 647 sun protection devices 300 Spachtelung 415,480 … … 661 Spiegelgewolbe 334 peak pressure 47 … strip foundations 44 structural glazing 281 Structural and colored top configuration 492 step glass 284 from concrete …


Product Announcements
McWane Plant and Industrial
MAIN Manufacturing Products, Inc.
Parker Sporlan Division
Georg Fischer Piping Systems Ltd