-
Supplier: Transcat, Inc.
Description: ports, flames, and products of combustion. High temperature range: 900° to 3200°F (482° to 1760°C). Narrow spectral range for general purpose, high temperature measurement through glass. Small target resolution and long telescopic range. Aim through ports in furnace walls at
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Agilent Technologies - Vacuum Products
Description: The VHS-400 Diffusion Pump has a pumping speed of up to 4500 L/s. All VHS series pumps have sight glass/fill and drain assemblies for continuous monitoring and easy maintenance of pump fluid. The patented Bulge Contour increases gas capture and maintains lower pressure. Finned boilers
- Ultimate Operating Vacuum: 0.0014255392664988405 to 0.000000004876844859074981 torr
- Pumping Speed: 9,534.96001480194 to 11,918.700018502424 CFM
- Operating Temperature: 113 F
- Type: AC Three Phase
-
Supplier: Agilent Technologies - Vacuum Products
Description: The VHS-250 Diffusion Pump has a pumping speed of up to 2125 L/s. All VHS series pumps have sight glass/fill and drain assemblies for continuous monitoring and easy maintenance of pump fluid. The patented Bulge Contour increases gas capture and maintains lower pressure. Finned boilers
- Ultimate Operating Vacuum: 0.0012004541191569184 to 0.000000004876844859074981 torr
- Pumping Speed: 4,502.620006989805 to 5,636.220808749591 CFM
- Operating Temperature: 113 F
- Type: AC Single Phase
-
-
Description: the measurement of glass if a small penetration into the glass is necessary (e.g. glass drop). Measurement errors caused by partially cooled down surfaces can be avoided. For optimal match of the instrument to the application 3 different focusable optics with extremely small
- Celsius Scale: 20 to 1,800 C
- Spectral Range: 3.9 microns
- Emissivity: 0.1 to 1
- Display / Scale Characteristics: Celsius
-
Supplier: Agilent Technologies - Vacuum Products
Description: The VHS-10 Diffusion Pump has a pumping speed of up to 3650 L/s and can be ordered with ASA or ISO flanges, standard or extended cold caps, and a variety of voltages. The patented Bulge Contour increases gas capture and maintains lower pressure. All VHS series pumps have sight
- Ultimate Operating Vacuum: 0.001500567648946148 to 0.000000004876844859074981 torr
- Pumping Speed: 7,733.912012006018 to 9,662.0928149993 CFM
- Operating Temperature: 113 F
- Type: AC Three Phase
-
Supplier: Agilent Technologies - Vacuum Products
Description: The VHS-4 Diffusion Pump has a pumping speed of up to 750 L/s and can be ordered with ASA or ISO flanges, standard or extended cold caps, with a variety of voltages. All VHS pumps have a stainless steel pump body and a sight glass/fill and drain assembly for continuous monitoring and
- Ultimate Operating Vacuum: 0.0020257663260772997 to 0.000000004876844859074981 torr
- Pumping Speed: 1,589.16000246699 to 1,991.7472030919607 CFM
- Operating Temperature: 113 F
- Type: AC Single Phase
Find Suppliers by Category Top
Featured Products Top
-
• Sample taking • Immersion thermocouple • Mold turntable/trolley for pouring multiple molds in a single cycle • Centrifugal casting • Sight glass viewing port(s) • High vacuum pumping system • Optical pyrometer • Bridge breaker (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group
More Information Top
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > NONMETALLIC MATERIALS
Vycor is a 96 percent silica glass having extreme heat-shock resistance to temperatures up to 900°C (1,652°F), and is used as furnace sight glasses , drying trays, and space-vehicle outer windows.
-
Thermal‐Expansion Data for Rutile‐Type GeO 2
Melting points were measured with an optical pyrometer corrected for tungsten emis- sivity and the absorption in the furnace sight glass and lncite glove-box panel.
-
The System PuO 2 –ZrO 2
Melting points were measured with an optical pyrometer corrected for tungsten emis- sivity and the absorption in the furnace sight glass and lncite glove-box panel.
-
Melting Behavior in the System UO 2 –PuO 2
The gas inlet tube is directed down and is bent in front of the furnace sight glass and serves to keep vapors from condensing on the glass.
-
Materials Selection for Corrosion Control
They are used for thermocouple sheaths; furnace sight glasses ; aucibles; beat shields; chemical reactors; high-temperature laboratory glass- ware; windows for spacecraft; nose cones for missiles; and tubing for furnaces, high-intensity lamps, high- temperature sodium lamps, other specialized lamps, and corrosive…
-
Glass as an engineering material. I. The nature of glass
Resistance to extreme heat shock and to tempera- tures up to 900 "C makes this glass the choice for industrial items such as furnace sight glasses and drying trays.
-
UNIVERSITY OF CALGARY
The properties of quartz glass are: excellent resistance to high temperatures, good thermal resistance, and ultra-low expansion, and can be used for space shuttle windows, furnace sight glass , mirror blanks for astronomical telescopes, and high energy lasers (Lefteri 2002).
-
Hanford Laboratories Operation monthly activities report, August 1959
of oxide vapors on the furnace sight glass .
-
Hanford Laboratories Operation monthly activities report, September 1962
Temperature measurements were made with a brightness pyrometer corrected for emissivity and absorption in the furnace sight glass and lucite hood panel° Under one atmosphere of helium or argon the "apparent" melting point of plutonium nitride was 2600 _ 75 C.
-
OUT-OF-PILE PROPERTIES OF MIXED URANIUM-PLUTONIUM CARBIDES. Final Report
The measurements were made through a plastic glove box window, prism, and furnace sight glass and were corrected for the resulting absorption errors.
Indicates content that may require registration and/or purchase.