-
Supplier: LJ Star
Description: Borosilicate Glass to DIN 7080 with temperature ratings to 536°F (280°C)Quartz Glass with temperature ratings to 1000°F (537°C) Glass discs with wiper hole and Obround and gauge glass also available.
- Circular Diameter, Oblong Length: 2.4803163 to 9.842525 inch
- Temperature Rating: 32 to 536 F
- Window Shape: Circular
- Optical / Window: Glass
-
Supplier: LJ Star
Description: The same commitment to quality the LJ Star name is known for is now available to you for all your replacement gauge glass and accessories! LJ Star replacement borosilicate gauge glass is manufactured exclusively to MIL G 16356-D standards. Gauge glass sizes
- Optical / Window: Glass
- Features: Other
-
Supplier: LJ Star
Description: Welded into a vessel or a pipeline, these rugged sight glass fittings provide either flow or level indication. They are available in carbon steel, stainless steel and special alloys. Rectangular sight glass fittings are available with a 5/8? wide view and up to 70? in
- Circular Diameter, Oblong Length: 8.07 to 37.6 inch
- Oblong Width: 2.75 inch
- Pressure Rating: 230 psi
- Optical / Window: Glass
-
-
Supplier: Oil-Rite Corp.
Description: installation in very tight places. This brass elbow gage features a 5/8” diameter glass sight protected by a shield. The shield can be revolved to the most convenient position for viewing or taken off completely for cleaning. A protected vent hole in the cap reduces the possibility of
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: installation in very tight places. This brass elbow gage features a 5/8” diameter glass sight protected by a shield. The shield can be revolved to the most convenient position for viewing or taken off completely for cleaning. A protected vent hole in the cap reduces the possibility of
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: installation in very tight places. This brass elbow gage features a 5/8” diameter glass sight protected by a shield. The shield can be revolved to the most convenient position for viewing or taken off completely for cleaning. A protected vent hole in the cap reduces the possibility of
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: installation in very tight places. This brass elbow gage features a 5/8” diameter glass sight protected by a shield. The shield can be revolved to the most convenient position for viewing or taken off completely for cleaning. A protected vent hole in the cap reduces the possibility of
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Radwell International
Description: SIGHT GLASS, D2 SERIES, SIZE 1/2 IN., SEAL EPDM, CONNECTION NPT THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY
- Gaging Technology: Air / Pneumatic
-
Supplier: Seetru Limited
Description: gauge (G34) Gauge isolating valves Purpose designed hand wheel operated isolation valves with A.S.V. (auto shut-off valve) to prevent liquid loss if the glass was to be broken. Materials The CPI tubular gauge is constructed from stainless steel and has P.T.F.E. seals,
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 482 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Seetru Limited
Description: The G34 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure/temperature combinations. The modular design is made up of compact and robust standard stainless steel precision cast elements. Column arrangements: The Reflex gauge is
- Maximum Operating Pressure: 507.63195 psi
- Material Temperature Range: 482 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Seetru Limited
Description: elastomer seals in materials to suit the required service. Tubular sight glass design Sight tubes are available in glass or polycarbonate. Metal protecting tubes are available in a variety of materials with optional supplementary transparent polycarbonate protecting tube.
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 302 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Seetru Limited
Description: The Seetru Quickflex liquid level gauge is a direct reading reflex glass design for general industrial use. The unique isolating valve and collar design, allows for maintenance of the gauge column without tools and the need to drain the tank. Available with automatic safety shut
- Maximum Operating Pressure: 38.7250659 psi
- Material Temperature Range: 212 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Radwell International
Description: GAUGE LIQUID LEVEL SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Gilson Company, Inc.
Description: pump has fast recovery time and good durability. This quiet, reliable pump has standard 3/8in intake fittings for quick connection or adaptation to other equipment. It also features a drain cock and sight glass for easy maintenance and monitoring of oil levels, an approved belt guard
-
Supplier: Gilson Company, Inc.
Description: pump has fast recovery time and good durability. This quiet, reliable pump has standard 3/8in intake fittings for quick connection or adaptation to other equipment. It also features a drain cock and sight glass for easy maintenance and monitoring of oil levels, an approved belt guard
-
Supplier: Radwell International
Description: FILTER/REGULATOR, 3/4" PTF PORTS, RELIEVING, 5 M, MANUAL DRAIN, METAL BOWL WITH SIGHT GLASS, WITHOUT GAUGE. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: DME Company
Description: Features: ■ Compact, Rugged Design ■ 140º Rating ■ 100 PSI ■ Up to 100 GPM ■ Aluminum Body ■ Polysulfone Sight Glass ■ Can be mounted in any position ■ Optional Thermometer & Pressure Gauge
- Pipe Diameter: 1 to 2 inch
- Media Temperature Range: 0 to 140 F
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Operating Pressure: 100 psi
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Single Stage, Two Cast-Iron Cylinders, Aluminum Heads for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, High-Efficiency Reed Valves, Oil Sight Gauge and Trouble-Free Performance. MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Single Stage Pump, Flywheel,
- Flow Capacity: 8.3 to 12.5 SCFM
- Horse Power: 1.5 to 3 HP
- Features: Integral Filter, Other
- Lubrication Style: Lubricated
-
Supplier: DME Company
Description: Features: ■ Compact, Rugged Design ■ 240º Rating ■ 100 PSI ■ 10 to 40 GPM or 20 to 100 GPM ■ Aluminum Body ■ Polysulfone Sight Glass ■ Can be mounted in any position ■ Optional Thermometer & Pressure Gauge
- Pipe Diameter: 0.75 to 1 inch
- Media Temperature Range: 0 to 240 F
- Liquid Volumetric Flow Rate: 2 to 20 GPM
- Operating Pressure: 100 psi
-
Supplier: Burger & Brown Engineering, Inc.
Description: C) temperature rating 100 psi pressure rating All sizes in stock for immediate delivery Corrosion-resistant anodized aluminum body or brass end caps Polysulfone sight glass Can be mounted in any position Optional thermometer and pressure gauge Liquid-filled pressure gauge
- Pipe Diameter: 0.25 to 0.75 inch
- Media Temperature Range: 210 F
- Liquid Volumetric Flow Rate: 1.5 to 7.92 GPM
- Operating Pressure: 100 psi
-
Supplier: Burger & Brown Engineering, Inc.
Description: C) temperature rating 100 psi pressure rating All sizes in stock for immediate delivery Corrosion-resistant anodized aluminum body or brass end caps Polysulfone sight glass Can be mounted in any position Optional thermometer and pressure gauge Liquid-filled pressure gauge
- Pipe Diameter: 0.25 to 0.5 inch
- Media Temperature Range: 210 F
- Liquid Volumetric Flow Rate: 1.5 to 7.92 GPM
- Operating Pressure: 100 psi
-
Supplier: Radwell International
Description: PARTICULATE FILTER/REGULATOR, 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 3.8 OZ BOWL, 5 MICRON ELEMENT, G TAP (BSPP) THREADS, 1/2 PORT SIZE, W/ GAUGE, METAL BOWL W/ SIGHT GLASS, MANUAL LEVER DRAIN. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 2
- Media: Air
- Valve Type: Drain Valves
- Actuation: Manual / Hand
-
Supplier: JOGLER, Inc.
Description: Jogler’s LGT-6000 series level transmitter is the first magnetostrictive level sensor that is specifically designed for sight glass automation. The LGT-6000 contains a low profile waveguide that can be mounted internally into (wetted) or externally against (non-wetted) on most
- Measuring Range: 240 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -40 to 350 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Invotec Solutions Ltd.
Description: Gauges Compact Rugged 240 degree F. (115 degree C) temperature rating 100 psi pressure rating Many sizes in stock for immediate delivery Corrosion-resistant anodized aluminium body or brass end caps Polysulfone sight glass Can be mounted in any position Optional thermometer and
- Liquid Volumetric Flow Rate: 39.6 GPM
- Operating Pressure: 100 psi
- Features: Aggressive / Corrosive Process Media, Differential Pressure Meter, Liquid, Vane Meter
- Mounting: In-line
-
Supplier: Barksdale Control Products
Description: Our Alloy Mini LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems, especially in applications where space is at a premium. Welded stainless steel construction provides for long life and eliminates the risk of broken or cloudy glass commonly
- Maximum Operating Pressure: 240 psi
- Material Temperature Range: 302 F
- Features: Analog Meter / Indicator
- Level Measurement Type: Continuous Level
-
Supplier: Chicago Pneumatic and Pneumatech
Description: treatment outside and inside to protect against corrosion. Easy monitoring via sight glass (double check). Unique head design (inlet guide) for reduced pressure drop and increased savings.
- Filter Size Rating: 1 microns
- Maximum Air Volume: 953 SCFM
- Maximum Inlet Pressure: 232 psi
- Material: Aluminum
-
Supplier: Chicago Pneumatic and Pneumatech
Description: treatment outside and inside to protect against corrosion. Easy monitoring via sight glass (double check). Unique head design (inlet guide) for reduced pressure drop and increased savings.
- Maximum Air Volume: 1,271 SCFM
- Maximum Inlet Pressure: 232 psi
- Filter Type: Adsorbent
- Material: Aluminum
-
Supplier: Chromalox
Description: Float Water Feed Control with Low Water Cutoff Pressure Gauge, Water Level Sight Glass and Blow Down Drain Valve(s) ASME Safety Relief Valve Optional Transformer Third-party certifications: UL Listed, CSA, S, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: General Pump
Description: 60 SERIES – 24 MM SOLID SHAFT 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI
- Maximum Discharge Flow: 3.3 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: 60 SERIES – 24 MM SOLID SHAFT 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI
- Maximum Discharge Flow: 3.1 GPM
- Maximum Discharge Pressure: 2,200 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Gilson Company, Inc.
Description: • Includes fitted vacuum gauge. • Stainless steel extract tank has two sight-glass gauges and drain valve. • Aluminum funnel ring. • Quick-action wing fasteners between funnel and base. Gilson HM-8 Vacuum Extractor with 3,000g capacity has superior design features for
- Features: All Centrifugal Separators
-
Supplier: General Pump
Description: 60 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609A) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series –
- Maximum Discharge Flow: 3.3 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Chromalox
Description: Power Control Two ASME Safety Relief Valve(s) High Pressure Limit Switch with Manual Reset Mechanical Float Water Feed Control with Low Water Cutoff Control Auxiliary Low Water Cutoff Control Pressure Gauge, Water Level Sight Glass and Double Blow Down Drain Valves
- Heat Output (Capacity): 3,923,575.571477311 to 37,393,381.098601155 BTU/hr
- Maximum Temperature: 406 to 460 F
- Maximum Pressure: 250 to 450 psi
- Type: Steam
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.3 CFM @ 90 PSI Cast Iron, V-Twin Cylinder Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & machined cast iron valve plate •Automotive style ball bearings & stainless steel reed valves •Oil level sight
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.3 CFM @ 90 PSI Cast Iron, V-Twin Cylinder Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & machined cast iron valve plate •Automotive style ball bearings & stainless steel reed valves •Oil level sight
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
Find Suppliers by Category Top
Conduct Research Top
-
Semiconductor Fabrication Application Bulletin
Sight Glass and Gauge Guard provide visual verification of purity and pressure.
-
Application Bulletin: IA-2 Semiconductor Fabrication
Sight Glass and Gauge Guard provide visual verification of purity and pressure.
More Information Top
-
ISA MEASRMNT CNTRL BASC - Measurement and Control Basics
Tubular sight glass gauges .
-
good quality gauge glass, China Suppliers and Manufacturers
sight glass gauge .
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
There are two types of sight glass gages : tubular and flat glass.
-
CR4 - Thread: Diesel Level Measurement
Heavy duty glass sight gauge shows liquid level at a glance.
Indicates content that may require registration and/or purchase.