Products/Services for Sigma Pressure Washer
-
Pressure Washers - (335 companies)Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface. Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease...Driver / Power SourceProcess / OperationMachine Mounting -
Washers - (1244 companies)Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure. Washers are disks of metal or non-metallic material... -
Industrial Valves - (3059 companies)Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function... -
Wave Washers - (70 companies)Wave washers or wave springs are wavy metal washers designed to provide a compensating spring force and sustain a load or absorb shock. Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring... -
Spray Washers - (218 companies)...on the floor, a skid, a bench, or pedestal. Some spray washers can be programmed with a personal computer (PC) or software interface. Others use a CNC controller to change or adjust parameters such as heat, pressure, speed, applied load, or flow rate... -
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...
-
Spring Washers - (165 companies)...is the amount of load (lb./N) needed to move the spring a predetermined distance (in/mm). Spring force is the measurement of the resisting pressure resultant of a compressed spring washer. Manufacturers will usually specify this in their inventory. Both...
-
Pressure Sensors - (1184 companies)Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure. The device reads the changes in pressure, and then relays this data to recorders, controllers...
-
Pressure Regulators - (1233 companies)Pressure regulators are used to maintain a constant outlet pressure or flow. Pressure regulators are used to reduce the pressure in a system to a lower pressure or to regulate system pressure at the desired value. Among the types of pressure...
-
Labware Washers - (71 companies)Labware washers are used to clean various types of laboratory equipment. Labware washers come in one of three typical configurations, floor or freestanding, undercounter and tabletop. Floor or freestanding washers do not need to be placed...
Product News
-
Kuriyama of America, Inc.
K-Kleen Pressure Washer Hose Assemblies - Kuriyama K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather resistant special synthetic rubber, black or (blue nonmarking color). The ends are rigid male NPT x swivel male NPT ends with bend restrictors on each end. Virtual Catalog Web Link... (read more)Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
Kaeser Compressors, Inc.
Meet SAM, Kaeser’s Sigma Air Manager Have you met SAM? If not, and your plant relies on compressed air for production, you should meet. SAM 's the friend you didn 't know you needed. Just like SAM did for his new friend Bob of Bob 's factory, SAM can help your plant with improved system efficiency, full time data logging, reduced wear and downtime, and remote system monitoring to name a few key benefits. Kaeser 's Sigma Air Manager 4.0 (SAM 4.0) helps automated industrial plants with adaptive control, data storage, analysis... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
APM Hexseal Corp.
Why Sealing Washers? Our Seeloc TM Washers work in combination with traditional bolts, screws or studs, to produce an airtight seal around the fastener. The silicone contact surface features a continuous ridge that creates a 360 sealing barrier around the periphery of the washer, when compressed. This generates a complete, high pressure, seal. Learn More (read more)Browse Washers Datasheets for APM Hexseal Corp. -
National Bolt & Nut Corporation
Custom Washers for a variety of applications to suit various customer needs. TYPES OF WASHERS AVAILABLE. The types of washers we custom manufacture are: USS Flat Washers. Helical Spring Lock Washers. SAE Flat Washers. Structural Washers. Metric Lock Washers. Metric Flat Washers. Beveled Washers. TYPES OF WASHERS AVAILABLE: Beveled: Angled for structural applications. Flange: Raised inside diameter. Flat: Used to increase the bearing surface of a nut or fastener 's head. Hardened: Provide tightness to joints and distribute pressure. Lock... (read more)Browse Washers Datasheets for National Bolt & Nut Corporation -
APM Hexseal Corp.
WHAT ARE SEELOC® WASHERS? Seeloc (R) Washers work in combination with traditional bolts, screws, or studs to create an airtight seal around the fastener. The silicone contact surface features a continuous ridge that creates a 360 sealing barrier around the periphery of the washer face when compressed. The silicone rubber also forms a seal under the head of the associated fastener and makes full vertical contact with the threads/shank, making for a complete, high-pressure seal unlike any other. Sealing hardware fastens... (read more)Browse Washers Datasheets for APM Hexseal Corp. -
National Bolt & Nut Corporation
How Washers Improve Fastener Performance Types of washers. Washers are disk-shaped components that provide enhanced control over locking and friction when used with other fasteners. These fasteners may also feature teeth, indentations and other unique structural mechanisms for use in more specialized applications. In general, they serve a variety of functions, including preventing loosening of the fastener assembly, protecting the surface under a fastener and distributing the pressure more evenly during installation and use. Compared... (read more)Browse Washers Datasheets for National Bolt & Nut Corporation -
Vooner FloGard LLC
VOONER ENGINEERS PULP WASHER SHOWERS VOONER ENGINEERS PULP WASHER SHOWERS. The wires on bleach drum washers can become plugged with oxalate and debris buildup reducing the capacity of a drum washer. An oscillating high pressure shower supported off the doctor blade holder can keep the wire clean but attention must be paid to design and materials for a successful installation. A southern mill now has our successful design. The washers have a 360 inch drum face but the installation space is limited to a 2 1/2 inch shower diameter... (read more) -
Yaskawa America, Inc. - Motion Division
Yaskawa's Sigma-7 Servo Products Our broad range of servos can be matched with single-axis or multi-axis machine controllers for a system solution with the highest quality and reliability in the business. Sigma-7 is engineered to bring responsiveness, reliability, and effectiveness to the automation that powers your productivity. The Sigma-7 family of rotary, direct drive, and linear servo products continue the legacy of the Sigma series, which has set the standard in innovation and reliability for a quarter century... (read more)Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
RS Components, Ltd.
Mini-Fit Sigma Power Connectors Mini-Fit Sigma Power Connectors operate in temperatures up to +125 C and come in a variety of housings, sealed caps, and TPA designs. These slim profile connectors are ideal for a variety of designs including Automotive, HVAC, Industrial and more. With their slim profile designs, the Mini-Fit Sigma connectors offer improved slim PCB and application landscape with 4.20mm pitch and up to 13.0A. The sealed solution provides protection against moisture, foam, and dust; utilize traditional Mini-Fit... (read more)Browse DC Power Connectors Datasheets for RS Components, Ltd. -
Smalley
Custom Washers Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges TM. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys are readily available for production. The flexibility in design and manufacturing allows Smalley to produce for prototyping, low volumes or mass production. Design tools are available that allow you to submit spring... (read more)Browse Washers Datasheets for Smalley
-
Plant Methods | Full text | Protocol: High-throughput and quantitative assays of auxin and auxin precursors from minute tissue samples
… to a length of 105âmm, lightly fire-polished and treated with Sylon CT⢠( Sigma -Aldrich, cat. no … … and the standard septum was replaced by an adapter to accept the Merlin Microseal⢠high pressure seal. … seal from the Thermo Scientific adapter kit was replaced by the custom Teflon washer , which was placed …
-
A potential cerebrospinal fluid and plasmatic marker for the diagnosis of Creutzfeldt‐Jakob disease
… by ELISA in a group of 9 CSF of CJD affected patients vs. 13 CSFs of neurological con- trol patients (probable Alzhei- mer’s disease (2), fronto-tem- poral dementia (2), dementia with Lewy body (1), normal pres- sure hydrocephalus (1), multiple system … Each washing step was performed automatically with PBS (15 mM Na2PO4-120 mM NaCl-2.7 mM KCl pH 7.4; Sigma , St. Louis, MO, USA) on a Bio-Rad NOVAPATH WASHER (Hercules, CA, USA).
-
Springer Handbook of Automation
… protocol 343 – network system 338 – occupancy 1086 – position 335 – pressure and temperature 549 … … 689 signed directed graph 1342 silane self-assembled monolayer (SAM) 1437 simple clothes washer algorithm 1470 simple … … 1303 situation 1230 – assessment 1230 – awareness (SA) 672, 674, 1230 Six Sigma 738 sixth-order …
-
The Effects of Catalyst Layer Deposition Methodology on Electrode Performance
The assembly was held together with 4 bolts with Teflon washers to maintain electric isolation between electrodes. CO2 electrolysis experiments were conducted using a potentiostat at room temperature and ambient pressure . 1.0 M potassium chloride (KCl, Sigma -Aldirch, ≥ 99.0% pure) in Millipore water was used …
-
Sulfide permeability in the marine invertebrate Urechis caupo
After inflation, rigid fiber washers were attached to the serosal (coelomic) surface of the hindgut with tissue adhesive (isobutyl cyanoacrylate, Sigma ). … assemblies were then clamped between the halves of diffusion chambers with just enough pressure to ensure continuous …
-
9.11.06 -- Researchers Discover HIV Dependence On A Human Protein
… for separations using multiple injections of multiple compounds using potentially several columns, solvents, pressure and flow gradients... … now available from Spectrum Chemical is pleased to announce a new partnership with Sigma -Aldrich as an … Brochure: Hotpack Laboratory Glassware Washers And Dryers .
-
ZSS1010
It is particularly applicable for large forgings, as the formation of sigma phase is much less likely … It is specified for pressure vessel applications including ASME. … Pulp and paper industry (digester blow valves, rotary feed valves, ID fans, brownstock washers , precipitators, bleaching components …
-
ZSS1133
Listed in NACE MR 01-75 for sour service and having gained ASME approval for pressure vessel application, this alloy is tested to the highest degree … … high integrity, a correct phase balance, and the absence of sigma and other deleterious phases. … and paper industry digester blow valves, rotary feed valves, ID fans, brownstock washers , precipitators, bleaching components …
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/Brochure/1/supelco-13-resins-media.pdf
For hazardous product information, visit sigma -aldrich.com/safetycenter Fittings and washers included. … Chemically inert • Zero dead volume, small bore • Autoclavable • 500 psi (35 kg/cm3 ) pressure rating .
-
The effect of luminal flow in rabbit carotid artery on transmural fluid transport
… uncertain, but the discrepancy appeared to be reduced by coating the silicone rubber washers of the chamber … … the bubble in capillary A was used to check that the average transmural pressure ofthe artery segment … … perfusate solutions were prepared by the addition of bovine serum albumin (Fraction V, Sigma ) to Krebs solution.
Indicates content that may require registration and/or purchase.