Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASTM International
Description: lean duplex stainless steel in this standard test method are given in Annex A1. 1.9 The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to other units that are provided for information only and are not considered
-
Supplier: ASTM International
Description: performance ( Pp ) is a measurement of variation calculated from the process control chart data using sample standard deviation(s). The calculation of the process performance ( Pp and Ppk ) indexes are used for a historical reference of a process' performance and does not require a
-
Supplier: ASTM International
Description: result in nonconformance with the standard. 1.8 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and
-
-
Supplier: Cirrus Logic, Inc.
Description: The CS5505/06/07/08 family of low power CMOS analog-to-digital (A/D) converters are ideal for measuring low-frequency signals representing physical, chemical, and biological processes. The CS5507/08 family members have single-channel differential analog and reference inputs, and the CS5505/06
- Resolution: 20 bits
- Package Type: SOIC
- ADC Type: Sigma-Delta
-
Supplier: Richardson RFPD
Description: accurate on-chip 2.5 V reference. A reference input/output function is provided to allow either the internal reference or an external system reference to be used as the reference source for the part. The part is offered in a 48-pin TQFP package and is designed to
- Resolution: 15 bits
- Sample Rate: 250 kSamples/Sec
- Package Type: QFP
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1155024-SC10100KT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SC10, Sigma Inductors Package: Tape & Box (TB) Shielding: Unshielded Inductance: 10 µH Standard Package: 2,000 Tolerance: ±10% Q @ Freq: 45 @ 7.9MHz Frequency - Self Resonant: 45MHz
- Inductance Range: 10.000000000000002 microH
- DCR: 0.9 ohms
- Rated DC Current: 510 milliamps
- Operating Temperature: -55 to 100 C
-
Supplier: Isotech North America
Description: accuracies of ±0.005% and a resistance range from 5O to 3.3 MO and long term drift of less than 5ppm, these devices are virtually secondary standards that can be kept in a laboratory as references to calibrate other devices. The Resistor is held in a temperature controlled environment
- Resistance Range: 5 to 3,300,000 ohms
- Resistance Accuracy: 0.005 +/- %
- Temperature Coefficient: 0.02 ±ppm/°C
- Stability: 1 (ppm / year)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1157485-AS3518-ECTP Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tape & Reel (TR) Standard Package: 2,250 Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 18 b, 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N
- Device Type: Codec, Sensor Interface
-
Supplier: Win Source Electronics
Description: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 12 Sampling Rate (Per Second): 3.3k Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2V ~ 5.5V Voltage - Supply, Digital: 2V ~ 5.5V Package / Case: 10-XFQFN Supplier
- Sample Rate: 3.3 kSamples/Sec
- Operating Temperature: -40 to 125 C
- Features: Other
- Interface Type: SPI
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1053325-CS43198-CNZ Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Tray Standard Package: 490 Mounting: SMD (SMT) Output Type: Voltage - Unbuffered Architecture: Sigma-Delta Number of Bits: 32 Data Interface:
- Operating Temperature: -10 to 70 C
- Features: Other
-
Supplier: Isotech North America
Description: Since 1995 Isotech have been producing various designs of special Pt/Au, Pt/Pd, Pd/Au thermocouples for researchers. From our experience we can now offer the most popular of these, the Pt/Au thermocouple in a standard form. All wires are 99.999+% pure and are fully annealed according to the
- Sensed Temperature: -328 to 1,202 F
- Diameter or Width Range: 0.17716545 to 0.2755907 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Description: on control components); l) update and develop methodology in 7.5 for testing in the extended operating range; m) update to 7.6 concerning index testing; n) update to methods for measuring roughness; o) updates to references; p) updates to figures; q) revision of sigma definition; r)
-
Supplier: Palomar Technologies, Inc
Description: 1um, 3 sigma Portability of programs between other Palomar wire bonders VisionPilot® with Radar Referencing® software enables faster automated finding of package references, improved vision finding, and the ability to find components that blend into the package (such as gold on gold).
- Automation: Automatic
- Wire Bonder Type: Wedge Bonder
-
Supplier: Richardson RFPD
Description: references. The AD421 thus eliminates the need for a discrete regulator and voltage reference. The only external components required are a number of passive components and a pass transistor to span large loop voltages. The AD421 can be used with standard HART FSK protocol
- Resolution: 16 bits
-
Supplier: HORIBA Instruments, Inc.
Description: sensitive measurement possible in the UV region, in particular, enables end-point detection in the wavelength range which is less affected by interference. Sigma-P software for advanced process control This software executes a variety of steps required for process control, from the analysis
-
Supplier: Fieldbus International AS
Description: standard. T280 is suited for a two-wire loop powered design. T280 supports HART multidrop configuration. T280 supports HART burst mode communication. General description: T280 contains a four channel 24 bit A/D converter from Texas Instruments. The circuit board comprises a Texas MSP
-
Supplier: Microchip Technology, Inc.
Description: Counter for Stepper Motor 3-channel 16-bit Pulse Width Modulator 32-bit Real-time Timer Works with Microchip''s s MCU Metrology library Compliant with Class 0.2 standards (ANSI C12.20-2002 and IEC 62053-22) Four Sigma-Delta ADC measurement channels, 20-bit resolution, 102 dB dynamic
- Number of Timers: 6
- Pin Count: 57
- Operating Temperature: -40 to 85 C
- Serial Interface: I²C, SPI, UART
Find Suppliers by Category Top
Featured Products Top
-
machine lifecycle. Functional Safety Support Select Sigma-X SERVOPACK models include integrated safety features such as Safe Torque Off (STO) and compliance with recognized functional safety standards, supporting use in safety-conscious machine designs. Broad Motor Compatibility (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division
Conduct Research Top
-
Make a Delta-Sigma Converter Using a Microcontroller's Analog Comparator Module
voltage reference and timers can be used to digitize an analog signal. Some of the standard PICmicros have a comparator module, consisting of two comparators, both of which can be connected to PORTA in a variety of configurations. The internal voltage reference divider can be used with the comparators
-
Make a Delta-Sigma Converter Using a Microcontroller's Analog Comparator Module
voltage reference and timers can be used to digitize an analog signal. Some of the standard PICmicros have a comparator module, consisting of two comparators, both of which can be connected to PORTA in a variety of configurations. The internal voltage reference divider can be used with the comparators
-
Blog: Poor Emil s Almanac
Operational Excellence & Lean Six Sigma Horiba's Lee Discusses Raman with Emil Ciurczak PAT in Perspective: Drugs Are Not Potato Chips USP Offers NIR System Suitability Reference Standard Thermo Fisher Scientific and Siemens Collaborate on FT-NIR Application Malvern Instruments Acquires Spectral
-
In Search of Consistency
are tied up in non-value-adding activities needed to ensure that quality, adds Velumani Pillai, global technology leader for automation and plant solutions, Pharmacia (Kalamazoo, Mich.). "On average, the pharmaceutical industry operates at one-sigma quality levels, " he says, in reference
More Information Top
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Fluka/General_Information/standards_and_derivatization.pdf
Antipyrin® Sigma Reference Standard A2794 .
-
63 741 | Sigma-Aldrich
ESTRADIOL SIGMA REFERENCE STANDARD Product No. E1132 Lot No: 90K8801 Storage Temperature: room temperature Formula: C 18H24O2 Formula Weight: 272.39 CAS No: 50-28-2 Synonyms: Estra-1,3,5(10)-triene-3,17-diol, (17β)-. Estra-1,3,5(10 …
-
100 221 | Sigma-Aldrich
ASPIRIN SIGMA REFERENCE STANDARD Product No. A3160 Lot No: 016K8810 Storage Temperature: room Formula: C9H8O4 Formula Weight: 180.16 CAS No: 50-78-2 Synonyms: Benzoic acid, 2-(acetyloxy)-.
-
100 221 | Sigma-Aldrich
(R)-(-)-Phenylephrine hydrochloride Sigma Reference Standard Catalog Number P8155 Lot Number 106K8803 Store at Room Temperature CAS RN 61-76-7 Synonyms: Benzenemethanol; 3-hydroxy-α-[(methylamino)methyl]-, hydrochloride (R)-; (-) Hydroxy-α-[(methylamino)methyl]benzyl alcohol hydrochloride Product De...
-
http://www.sigmaaldrich.com/etc/medialib/docs/Sigma/Datasheet/a3160-108k8711dat.Par.0001.File.tmp/a3160-108k8711dat.pdf
Acetylsalicylic acid Sigma Reference Standard .
-
http://www.sigmaaldrich.com/etc/medialib/docs/Sigma/Datasheet/3/l1026-068k8731dat.Par.0001.File.tmp/l1026-068k8731dat.pdf
Lidocaine Sigma Reference Standard .
-
http://www.sigmaaldrich.com/etc/medialib/docs/Sigma/Datasheet/3/c6455-16h5955dat.Par.0001.File.tmp/c6455-16h5955dat.pdf
CHLORAMPHENICOL SIGMA REFERENCE STANDARD .
-
http://www.sigmaaldrich.com/etc/medialib/docs/Sigma/Datasheet/3/e1132-91k8804dat.Par.0001.File.tmp/e1132-91k8804dat.pdf
ESTRADIOL SIGMA REFERENCE STANDARD .
-
http://www.sigmaaldrich.com/etc/medialib/docs/Sigma/Datasheet/3/d7774-50k8800dat.Par.0001.File.tmp/d7774-50k8800dat.pdf
DIPHENHYDRAMINE HYDROCHLORIDE SIGMA REFERENCE STANDARD .
-
http://www.sigmaaldrich.com/etc/medialib/docs/Sigma/Datasheet/3/c5172dat.Par.0001.File.tmp/c5172dat.pdf
CHLORPHENIRAMINE MALEATE SIGMA REFERENCE STANDARD .
Indicates content that may require registration and/or purchase.