-
Supplier: OMEGA Engineering, Inc.
Description: SLE grade Wire XC :Nextel 312 standard, rated to 1200°C (2200°F) Continuous, 1425°C (2600°F) Short Term XS: Silica Yarn, rated to 1050°C (1900°F) Continuous XR: Refrasil Vitreous Silica Fiber, suitable to 982°C (1800°F) XC4:Nextel 440 , rated to 1375°C (2500°F)
- Temperature Range: 2,822 F
- Gauge Thickness: 20 to 24 Gauge
- Length: 300 to 12,000 inch
- Insulation Material: Ceramic
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Type SIL Silica Cloths consists of high temperature non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to
- Overall Thickness: 0.054 inch
- Overall Width / OD: 36 inch
- Overall Length: 50 yd
- Use Temperature: 2,300 F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Type SIL Silica Cloths consists of high temperature non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to
- Overall Thickness: 0.04 inch
- Overall Width / OD: 36 inch
- Overall Length: 50 yd
- Use Temperature: 2,300 F
-
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Type SIL Silica Cloths consists of high temperature non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to
- Overall Thickness: 0.028 inch
- Overall Width / OD: 36 inch
- Overall Length: 50 yd
- Use Temperature: 2,300 F
-
Supplier: AVS Industries
Description: AVSil Plain Weave CH Type Silica Fabric is composed of texturized yarns and has improved insulating properties over the more common satin weave fabrics. It also has improved fabrication properties for certain applications because of less edge fraying due to weave construction and the
- Fabric Weight: 610.2 gsm
- Overall Thickness: 0.03 inch
- Overall Width / OD: 60 inch
- Overall Length: 50 yd
-
Supplier: IPC International, Inc.
Description: DESCRIPTION Covers classification and requirements for finished fabrics woven from quartz fiber yarns that are intended as a reinforcing material in laminated plastics for electrical and electronic use. 13 pages. Released February 1992.
-
Supplier: Darco Southern, Inc.
Description: (.090 THICK) is manufactured from texturized silica yarns. Tetraglas® 3000 blankets will withstand temperatures to 2300°F in continuous service.
- Overall Thickness: 0.09 inch
- Overall Width / OD: 72 to 120 inch
- Overall Length: 2 to 5 yd
- Use Temperature: 2,300 F
-
Description: It is high temperature resistant products. Mixed ratio of organic fiber in the high silica chopped fiber and put into glass fiber or stainless steel wire as reinforcement to spun the yarn, and then woven into the tape. ■Characteristics ○High temperature
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high
- Fabric Weight: 524.4 to 1,147.125 gsm
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Use Temperature: 1,800 F
-
Supplier: Newport MKS
Description: yarn layer and a 3 mm diameter polyurethane cable jacket, provides additional strength and environmental protection. Custom Multimode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber
- Cable Diameter: 2.5000000000000004 mm
- Wavelength: 500 to 1,100 nm
- Numerical Aperture: 0.37
- Bending Radius: 16 mm
-
Supplier: Newport MKS
Description: yarn layer and a 3 mm diameter polyurethane cable jacket, provides additional strength and environmental protection. Custom Multimode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber
- Cable Diameter: 2.5000000000000004 mm
- Wavelength: 500 to 1,100 nm
- Numerical Aperture: 0.37
- Bending Radius: 16 mm
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high
- Fabric Weight: 1,147.125 gsm
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Use Temperature: 1,000 F
-
Supplier: Newport MKS
Description: The F-SM-300-SC-C-3FC Fiber Patch cord uses F-SM-300-SC-C fiber for near UV operation. This patch cord is 3 meters long with FC/UPC connectors at both ends. Unlike conventional fibers, F-SM-300-SC has been designed with an un-doped, pure-silica core, surrounded by a
- Cable Diameter: 2.5000000000000004 mm
- Wavelength: 320 to 430 nm
- Numerical Aperture: 0.1 to 0.14
- Connector Type: FC
-
Supplier: Newport MKS
Description: The F-SM-300-SC-C-2FCA Fiber Patch cord uses F-SM-300-SC-C fiber for near UV operation. This patch cord is 2 meters long with FC/APC connectors at both ends. Unlike conventional fibers, F-SM-300-SC has been designed with an un-doped, pure-silica core, surrounded by a
- Cable Diameter: 2.5000000000000004 mm
- Wavelength: 320 to 430 nm
- Numerical Aperture: 0.1 to 0.14
- Features: Other
-
Supplier: Darco Southern, Inc.
Description: Manufactured from texturized, silica yarns for service temperatures to 2300°F in static applications. When used as caulking, the Tetraglas® 3000 Twisted Rope offers the same construction as older, outdated materials.
- Overall Width / OD: 0.25 to 1 inch
- Overall Length: 26.666666666666668 to 323 yd
- Use Temperature: 2,300 F
- Applications: Architectural / Construction, Fire Proofing / Thermal Protection, Industrial OEM, Thermal Insulation / Fireproofing
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Fabric Weight: 622.725 to 786.6 gsm
- Use Temperature: 1,000 F
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Fabric Weight: 917.7 gsm
- Use Temperature: 1,000 F
Find Suppliers by Category Top
Featured Products Top
-
silica fibers are formed, they can be spun into yarns, before they’re weaved into a fabric. The Advantages of Using High Silica Fabric For Heat Protection: 1. Temperature Levels As high silica fabric is able to tolerate temperatures that (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Fibers, Specialty Inorganic
Based on 14 micron filament yarns, Astroquartz III fabrics are woven from high tensile strength, high purity (99.95%) fused silica fiber yarns .
-
Fiberglass and Glass Technology
Ultimately, a porous silica fiber structure remains after acid leaching of a borosilicate E-glass or a sodium silicate A- (CC-)glass fiber, yarn or fabric that can be consolidated into a near-solid silica fiber , yarn , or fabric structure.
-
Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
Astroquartz II and III fabrics are made of 95% fused- silica fiber filament yarns , featuring light weight, high strength, low dielectrics, and thermal and chemical stability.
-
Determination of sizing conditions for E class glass fibre yarn using Taguchi parameter design
The raw material components of E class glass fibre yarn include silica sand, clay, limestone, boric acid and other minerals.
-
Propagation of the radiation in the materials-Propagation of the radiation in the materials-Introduction | Techniques of the Ingénieur
• lightness with a gain of a factor 20 comparing silica optical fibers and brazen wires ; .
-
Manufacture of knit products from silica and carbon fibers
Dependence of the length of a fiber in a loop L on its tension H: 1) copper yarn; 2) wool yarn ; 3) silica fiber ; 4) carbon fiber.
-
Fabrication of High Performance 2.5D SiO 2f /Si 3 N 4 ‐BN Composites for High‐temperature Application
From the figure we can see that the hybrid precursor effi- ciently infiltrated into the inter-yarn and intra- yarn porosity of the silica fiber fabric because of the low viscosity and good wettabiliy.
-
Fracture mechanism of 3D, five-directional braided (SiO2 )f /SiO2 composites prepared by silicasol-infiltration-sintering method
The yarns specification was B type silica fiber (190Tex) and the fiber volume fraction was about 47%.
Indicates content that may require registration and/or purchase.