-
Description: Excellent thermal shock resistance Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality Silicon Carbide ceramic balls at a competitive price. More Materials: Our ceramic balls include: Zirconia (ZrO2) Ceramic Balls Silicon Carbide
- Ball Type: Ceramic Balls
-
Supplier: Accuris
Description: Preparation of silicon carbide and similar materials for analysis by ISO 12677 X-ray fluorescence (XRF) \x97 Fused cast-bead method
-
Supplier: CoorsTek
Description: CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek tubes and rods are
- Bore Diameter (I.D.): 0.04 to 0.133 inch
- Length: 0.125 to 0.313 inch
- Diameter: 0.09 to 0.33 inch
- Density: 3.9000000000000004 g/cc
-
-
Description: is not applicable to non-oxide materials, such as silicon carbides or nitrides, etc. The method is applicable to a wide range of materials containing a wide range of elements.
-
Supplier: CSA Group
Description: is not applicable to non-oxide materials, such as silicon carbides or nitrides, etc. The method is applicable to a wide range of materials containing a wide range of elements.
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® Nordbak Combo Bead Wearing Compound. This epoxy system combines the abrasion resistance qualities of both large and small ceramic beads and silicon carbide. Protects against hard sliding abrasion and extends the life of material handling equipment. Trowelable.
- Operating / Use Temperature: 250 F
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Steel Pick-up Tube •Draw abrasives from buckets or bags Specs •60 - 125 PSI working air pressure range •10 foot
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Removes rust, scale and paint from parts and small equipment •Leaves a satin finish ready for paint or further prep Sprays Advanced Abrasives •Siphon-feed design sprays most abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Convenience
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Heavy-Duty Power Coated Steel Cabinet •Built-in side door for easy access Transparent Glass Viewing Window
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Specs •Lightweight plastic hopper •60 lbs. hopper capacity •Approximately 100 minutes of blast time per 60 lbs.
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld sand blaster (AT122601AV) is an ideal air tool for removing rust, scale and paint from small parts and equipment. The siphon-feed spray gun is designed to deliver most abrasives including glass beads, aluminum oxide, steel grit, silicon carbide, walnut
- Power Source: Air / Pneumatic
- Operation: Cleaning / Surface Preparation
- Abrasive Feed: Dry / Air
- Features: Gun / Lance, Other
-
Supplier: Washington Alloy Co.
Description: (20 spools) per carton *Flag-tagging is available – please inquire. Standard wire diameter (in.): .023, .030, .035, .045, 1/16, 3/32, 1/8, 5/32, 3/16. Description USA 308L-HiSil has a higher silicon content along with a low carbon content. The increased silicon level provides better
Find Suppliers by Category Top
Featured Products Top
-
blasting finishing technique that uses various blasting materials to achieve a specific finish to a metal’s surface. Common sandblasting media included steel shot, silicon carbide and glass beads which are shot at high speeds through a machine nozzle over a surface until it is sanded smooth (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.