-
Supplier: CoorsTek
Description: Applications Include: Fixed-bed reactors Slurry-bed reactors Shell-type catalyst Phthalic Anhydride (PA) catalyst supports Maleic Anhydride (MAN) catalyst supports Oxichlorination fixed bed catalyst supports LSA carriers HSA carriers
- Material: Aluminum Oxide, Ceramic, Silicon Carbide
- Features: Specialty / Other
-
Supplier: Saint-Gobain NorPro
Description: materials include silica, alumina-silica, zirconia, titania, silica, and silicon carbide. Saint-Gobain NorPro also offers a range of attrition-resistant, porous, low-surface area fluidizable aluminas as the basis of active and stable fluid bed catalysts. Particle sizes from 50
- Specific Surface Area: 0.15 to 0.3 m²/g
- Pore Size: 22,000 to 24,000 nm
- Material: Silicon Carbide
- Features: Specialty / Other
-
Supplier: Saint-Gobain Innovative Materials
Description: materials include silica, alumina-silica, zirconia, titania, silica, and silicon carbide. Saint-Gobain NorPro also offers a range of attrition-resistant, porous, low-surface area fluidizable aluminas as the basis of active and stable fluid bed catalysts. Particle sizes from 50
- Specific Surface Area: 0.15 to 0.3 m²/g
- Pore Size: 22 to 24 nm
- Carrier Shape: Balls / Spheres, Extrudate / Pellet, Honeycomb / Structured Material, Rings
- Material: Silicon Carbide
-
-
Supplier: CoorsTek
Description: Advanced ceramic supports from alumina, cordierite, silicon carbide, and mullite materials provides superior chemical, corrosion, and thermal shock resistance. CoorsTek flat and corrugated ceramic supports are optimized for harsh chemical processing environments.
- Material Type: Alumina / Aluminum Oxide, Cordierite, Mullite, Silica / Silicate Materials
- Applications: Chemical / Materials Processing, Corrosion Protection
- Shape / Form: Fabricated / Custom Shape
- Features: Specialty / Other
-
Supplier: CoorsTek
Description: cordierite, silicon carbide, and mullite materials provides superior chemical, corrosion, and thermal shock resistance. CoorsTek flat and corrugated ceramic supports are optimized for harsh chemical processing environments. Alumina Ferrules for Heat Exchanger Tubes CoorsTek
- Material: Ceramic
- Carrier Shape: Honeycomb / Structured Material
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
requirements. Machining Capability & Equipment Great Ceramic supports precision manufacturing of silicon carbide ceramic balls for prototypes and production quantities. Precision ceramic (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Silicon Carbide Tube — High-Performance SiC Ceramic for Harsh Industrial Environments Product Overview (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Product Overview Used in plasma etch chambers, CVD systems, and ion implantation equipment for wafer clamping and lift-pin support during processing. Fountyl silicon carbide wafer pin chucks integrate the clamping surface and lift pins into a single high-purity sintered (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
reduce equipment lifespan. Traditional materials often fail to maintain consistent performance under high thermal or mechanical stress. Our silicon carbide ceramic beams are engineered to overcome these challenges. They (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Great Ceramic supports engineers and OEM buyers with custom silicon carbide (SiC) ceramic components for demanding industrial applications where metals and conventional materials may face wear, corrosion, thermal stress, or dimensional stability limits. Silicon carbide ceramics are (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Product Overview Used as structural support members in precision metrology equipment, wafer inspection stages, coordinate measuring machines, and optical platforms where frame rigidity and dimensional stability directly determine measurement accuracy. Fountyl silicon (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Silicon carbide wafer pins and chucks are used in plasma etch chambers, CVD systems, and ion implantation equipment for wafer support, lifting, and clamping during processing. The material must withstand aggressive plasma chemistry while maintaining dimensional stability and minimizing particle (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Material Advantages: Aluminum silicon carbide (AISiC) combines the best of aluminum alloys and ceramic materials, delivering: High specific stiffness (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Silicon Carbide Ceramic Impeller for Agitation Customizable | Complex Structures | 1400°C Working Temperature | High Hardness & Wear Resistance | Excellent (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Richardson RFPD is over-stocked on this Vincotech Silicon Carbide module and willing to negotiate on pricing to support your requirement. These are all original manufacturers’ modules. Contact us for samples to qualified users and evaluate the quality of these modules and (read more)
Browse Power MOSFET Datasheets for Richardson RFPD