-
Supplier: Accuris
Description: PAPER, ABRASIVE, SILICON CARBIDE, WATERPROOF
-
Supplier: 3X Ceramic Parts Company Limited
Description: ceramics. Alias Emery. Silicon Carbide Ceramics properties: Silicon carbide ceramics have high hardness, high melting point (2400 ° C), high wear resistance and corrosion resistance, as well as excellent oxidation resistance, high temperature strength, chemical stability,
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 µm/m-C
- Modulus of Elasticity: 59,465.10413645077 psi
-
Description: Advantages Of Silicon Carbide Ceramic Sheath Silicon carbide ceramic sheath uses SIC materials with excellent mechanical properties, excellent oxidation resistance, high wear resistance and low friction coefficient, so that it can be used in extremely harsh environments,
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 100 to 120 W/m-K
- MOR / Flexural Strength: 59,465,104.13645077 psi
- Material Type: Carbide Materials, Silicon Carbide
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives 713268 paper sheet uses S/C silicon carbide SC as the abrasive material. Standard Abrasives incorporates this S/C silicon carbide SC material into the paper sheet forming a grit of 220. The paper sheet has a width of 9 in and length
- Grit / Micron Size: 220
- Product Type: Abrasive Roll, Abrasive Sheet, Non-woven Abrasive
- Backing / Base: Paper
- Type: Silicon Carbide
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives 721508 paper sheet uses S/C silicon carbide SC as the abrasive material. Standard Abrasives incorporates this S/C silicon carbide SC material into the paper sheet forming a grit of 180. The paper sheet has a width of 9 in and length
- Grit / Micron Size: 180
- Product Type: Abrasive Roll, Abrasive Sheet, Non-woven Abrasive
- Backing / Base: Paper
- Type: Silicon Carbide
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives 713314 paper sheet uses S/C silicon carbide SC as the abrasive material. Standard Abrasives incorporates this S/C silicon carbide SC material into the paper sheet forming a grit of 80. The paper sheet has a width of 9 in and length
- Grit / Micron Size: 80
- Product Type: Abrasive Roll, Abrasive Sheet, Non-woven Abrasive
- Backing / Base: Paper
- Type: Silicon Carbide
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives 714504 paper sheet uses S/C silicon carbide SC as the abrasive material. Standard Abrasives incorporates this S/C silicon carbide SC material into the paper sheet forming a grit of 240. The paper sheet has a width of 9 in and length
- Grit / Micron Size: 240
- Product Type: Abrasive Roll, Abrasive Sheet, Non-woven Abrasive
- Backing / Base: Paper
- Type: Silicon Carbide
-
Description: Hexoloy® silicon carbide is one of the hardest high-performance materials available. Hexoloy sintered alpha silicon carbide will outperform other commercially available ceramics or metal alloys, including superalloys. Hexoloy silicon carbide is ideal for
- Applications: Armor / Ballistic Protection, Refractory / High Temperature Materials, Wear Parts / Tooling
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
-
Supplier: Advanced Abrasives Corp.
Description: Silicon Carbide Grinding Papers Silicon carbide grinding papers remain a mainstay in most metallographic laboratories for the planarization and subsequently finer grinding stages for the preparation of metallographic specimens. Key aspects are that the
- Outer Diameter (OD): 8 to 12 inch
- Grit Size: 60 to 1,200 # or Microns
- System: ANSI - CAMI / Coated, FEPA - P
- Applications & Materials Abraded: Blending & Intermediate Cutting (Medium Grits), Finishing / Deburring (Fine Grits), Metals / Metalworking, Polishing / Lapping (Very Fine Grits)
-
Supplier: Image Supply, Inc.
Description: Screen-Bak inter-woven polyester knit backing with abrasive grain on both sides. Open mesh for load resistance. Rinse and reuse for longer sanding life. Tends to cut more aggressively than paper or cloth. Also available silicon carbide. Use for removing old finishes and wax,
-
Supplier: DME Company
Description: ALUMINUM OXIDE CLOTH AND SILICON CARBIDE WATERPROOF PAPER 9" × 11" Sheets 50 Sheets per Carton
- Product Type: Abrasive Sheet
- Applications & Materials Worked: Polishing / Lapping (Extra Fine Grits / Filaments), Wet / Waterproof
-
Supplier: Norton Abrasives
Description: Sharp and hard, P-graded, silicon carbide abrasive easily penetrates the hardest material and veneers to create finer finishes where finish is critical
- Outer Diameter (OD): 5 inch
- Grit Size: 1,000 # or Microns
- System: ANSI - CAMI / Coated
- Applications & Materials Abraded: Dry Grinding, Finishing / Deburring (Fine Grits), MRO / Construction, Metals / Metalworking
-
Supplier: Norton Abrasives
Description: 100% silicon carbide abrasive for quality cut easily blends scratches from edger and drum sanders
- Outer Diameter (OD): 7 inch
- Grit Size: 120 # or Microns
- System: ANSI - CAMI / Coated
- Applications & Materials Abraded: Blending & Intermediate Cutting (Medium Grits), Dry Grinding, MRO / Construction
-
Supplier: Norton Abrasives
Description: 100% silicon carbide abrasive for quality cut easily blends scratches from edger and drum sanders
- Outer Diameter (OD): 7 inch
- Grit Size: 24 # or Microns
- System: ANSI - CAMI / Coated
- Applications & Materials Abraded: Blending & Intermediate Cutting (Medium Grits), Dry Grinding, MRO / Construction
-
Supplier: Norton Abrasives
Description: P-graded, hard silicon carbide abrasive provides sharp cut, excellent finishing
- Grit / Micron Size: 100
- Applications & Materials Worked: Blending / Intermediate (Medium Grits), Dry, MRO / Construction
- System: FEPA - P
- Type: Silicon Carbide
-
Supplier: SAE International
Description: This paper presents the technologies incorporated in an electric vehicle (EV)/hybrid electric vehicle (HEV) inverter built with power semiconductors of silicon carbide (SiC) metal-oxide-semiconductor field-effect transistors (MOSFETs) instead of conventional silicon (Si)
-
Supplier: Uneeda Enterprizes, Inc.
Description: AESMNS is used for belt sanding and other applications where a silicon carbide product is needed. Grain: Silicon Carbide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Closed Color: Black Grit Range: P240- P800
- Grit / Micron Size: 240 to 800 # or Microns
- Features: Other
- Backing: Paper
- Type: Silicon Carbide
-
Supplier: Uneeda Enterprizes, Inc.
Description: AESMNS is used for belt sanding and other applications where a silicon carbide product is needed. Grain: Silicon Carbide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Closed Color: Black Grit Range: P240- P800
- Grit / Micron Size: 240 to 800 # or Microns
- Features: Other
- Backing: Paper
- Type: Silicon Carbide
-
Description: Hexoloy® silicon carbide is one of the hardest high-performance materials available. Hexoloy sintered alpha silicon carbide will outperform other commercially available ceramics or metal alloys, including superalloys. Hexoloy silicon carbide is ideal for
- Applications: Armor / Ballistic Protection
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape, Spout / Nozzle (Launder Pouring / Atomization), Tile
-
Supplier: Uneeda Enterprizes, Inc.
Description: AESMNS is used for belt sanding and other applications where a silicon carbide product is needed. Grain: Silicon Carbide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Closed Color: Black Grit Range: P240- P800
- Grit Size: 240 to 800 # or Microns
- Features: Other
- Disc / Backing Type: Paper Disc
- Type: Silicon Carbide
-
Supplier: Uneeda Enterprizes, Inc.
Description: 991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed
- Grit Size: 60 to 1,000 # or Microns
- Features: Other
- Disc / Backing Type: Paper Disc
- Type: Silicon Carbide
-
Supplier: Flexovit USA, Inc.
Description: Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life C20 Combination Combination cloth and paper backing. For removing wax, paint and mastic.
- Outer Diameter (OD): 17 inch
- Grit Size: 20 # or Microns
- Disc / Backing Type: Cloth Disc, Combination Backing, Paper Disc
- Applications & Materials Abraded: Material Removal / Roughing (Coarse Grits)
-
Supplier: Flexovit USA, Inc.
Description: Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C20 Combination Combination cloth and paper backing. Designed to remove old coatings and finishes. (Open Coat)
- Length: 20.125 inch
- Width: 8 inch
- Grit / Micron Size: 20
- System: ANSI - CAMI / Coated
-
Supplier: CoorsTek
Description: alumina: increased strength and impact resistance SILICON CARBIDES Silicon carbides offer superior wear at high temperatures, yielding a long life in the most abrasive environments. CoorsTek can manufacture intricate and large shaped designs to meet your specifications.
- Thickness / Wall Thickness: 2 inch
- Length: 9 inch
- Diameter: 4 inch
- Density: 3.1 to 4.01 g/cc
-
Supplier: RS Components, Ltd.
Description: RS PRO RSWDMIX Abrasive Paper
- Length: 11.023628 inch
- Grit Size: 80 to 800
- Features: Other
- Abrasive Type: Silicon Carbide
-
Supplier: Gesswein Co., Inc.
Description: Pre-cut waterproof silicon carbide sandpaper pads, 10 x 20mm, with pressure sensitive adhesive backing. Precut PSA felt pads can be charged with diamond compound. Excellent for use on flat surfaces.
- Outer Diameter (OD): 0.393701 inch
- Applications & Materials Abraded: Metals / Metalworking
- Features: Other, Specialty / Other
- Mounting: PSA / Adhesive
-
Supplier: Flexovit USA, Inc.
Description: Full range of grits available. Convenient 9 " x 11 " sheets can be cut down to fit a sanding block. C220 'A' weight paper/closed coat. Silicon carbide sheets are waterproof and provide a smooth finish on stone and masonry applications.
- Length: 11 inch
- Width: 9 inch
- Grit / Micron Size: 220
- System: ANSI - CAMI / Coated
-
Supplier: Advanced Abrasives Corp.
Description: Abrasive Lapping Films We offer abrasive lapping films and papers in sheets, discs, rolls and belts with diamond, aluminum oxide, silicon carbide and cerium oxide coatings in a wide range of particle sizes from mesh size down to sub-micron. Typical applications include precision
- Type: Aluminum Oxide, Ceramic, Silicon Carbide, Superabrasive - Diamond
- Disc / Backing Type: Film Disc, Paper Disc
- Applications & Materials Abraded: Finishing / Deburring (Fine Grits), Ophthalmic / Optical, Polishing / Lapping (Very Fine Grits), Semiconductors / Electronics
- System: Micron Graded
-
Supplier: CoorsTek
Description: alumina: increased strength and impact resistance SILICON CARBIDES Silicon carbides offer superior wear at high temperatures, yielding a long life in the most abrasive environments. CoorsTek can manufacture intricate and large shaped designs to meet your specifications.
- Thickness: 0.125 to 2 inch
- Function: Abrasion / Sliding Wear, Corrosion
- Industry / Application: Cement / Concrete, Chemical Process, Crushers & Grinding Mills, Mining, Pipes / Piping, Power Generation, Pulp & Paper, Steel / Metal Mills
- Liner Materials: Ceramic
-
Supplier: Can-Do National Tape
Description: Non-Skid Tape, CDNT 280 High Traction Grip Surface CDNT 280 Non-Skid Tape. Durable Non-Skid Tape designed with a high traction grip surface to prevent injuries from slipping and falling. Consistent high slip resistance with silicon carbide 60 grit tape. High traction, waterproof,
- Width: 1 inches
- Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
- Features: Safety / Flagging
-
Supplier: SAE International
Description: Engineered materials have made a breakthrough in a quest for materials with a combination of custom-made properties to suit particular applications. One of such materials is 2124/SiC/25p, a high-quality aerospace grade aluminium alloy reinforced with ultrafine particles of silicon
Find Suppliers by Category Top
More Information Top
-
Metallographic Polishing by Mechanical Methods
The values listed are for silicon car- bide papers , but those for alumina-coated papers are similar.
-
ZMPMM2003P063
Typical values for a number of grades of silicon carbide papers are listed in Table 4.1.
-
ZMPMM2003P103
Transverse section of a surface of 30% Zn brass manually abraded on 220-grade silicon carbide paper , showing the shear-band layer.
-
ZMPMM2003P227
Abraded on a 100-mesh silicon carbide paper and polished down to (a) level B1, (b) level C1, and (c) level D1 indicated in the diagrammatic illustration in Fig. 10.2.
-
Nondestructive inspection assessment of eddy current and electrochemical analysis to separate inconel and stainless steel alloys
The site was cleaned with 400 grit silicon carbide paper .
-
Optical Microscopy of Fiber-Reinforced Composites
These diamond-coated disks, either continuous or discontinuous (patterned), are taking the place of the traditional silicon carbide papers , which usually last up to approximately three samples.
-
Metallographer’s Guide: Practices and Procedures for Irons and Steels
• Grinding: Wet grind the surface of the mount on 400-grit silicon carbide paper until all the epoxy from the second pouring has been removed.
-
ZMPMM2003P265
Abraded on P600-grade silicon carbide paper , a wax-bonded 10 to 20 µm grade aluminum oxide lap, or a phenolic-bonded 600-grade diamond lap, as indicated .
-
ZMPMM2003P035
Silicon carbide paper (220 grade) abraded by soft aluminum.
-
ZCP1999ISTFA117
On the basis of the results obtained, subsequent evaluations concentrated on the diamond and silicon carbide papers .
Indicates content that may require registration and/or purchase.