Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Abrasives Corp.
Description: Premasol Silicon Carbide Compound Available in multiple micron sizes from 1 µm to 80 µm water based, oil based or universal based. The closely controlled grading and particle shape results in high cutting rates and uniform finishes. Applications: Precision lapping of metal and ceramic
- Abrasive Grain Type: Ceramic, Silicon Carbide
- Form: Liquid / Dispersion
- Grading / Grit System: Micron Graded
- Products / Materials Finished: Ceramics / Glass, Specialty / Other
-
Description: Crystar® FT ceramic membrane filters from Saint-Gobain offer longer life, corrosion and erosion resistance and the highest flux of any membranes on the market. Advanced silicon carbide membranes from Saint-Gobain can remove total suspended solids, hydrocarbons (oil) and bacteria
- Applications: Other
- Carbides / Carbide Ceramic Type: Silicon Carbide
- Compressive / Crushing Strength: 100 psi
- Max Use / Curie Temperature: 1000 C
-
Supplier: Industrial Flow Solutions
Description: Slurry pump for abrasive liquids Hardened alloy wet-end materials for heavily contaminated liquid Semi-open, high chrome impeller/ agitator Ductile iron volute Double internal mechanical seals with silicon carbide faces Built-in thermal
- Discharge Size: 3 to 8 inch
- Horsepower: 5 to 30 HP
- Media Temperature: 104 F
- Power Source: AC Powered
-
-
Supplier: Industrial Flow Solutions
Description: silicon carbide mechanical seals in a separate oil-filled seal chamber Class R motor insulation Class 30 ductile iron NPT discharge Hardened ductile top discharge motor housing Heavy duty ball bearings Motor cooled by pumped liquids Seal
- Discharge Size: 3 to 6 inch
- Horsepower: 5 to 30 HP
- Maximum Discharge Flow: 475 to 1690 GPM
- Power Source: AC Powered
-
Description: Product-wetted parts: Stainless steel, Alloy, Titanium, other special materials Seal rings: Carbon, Silicon Carbide, Tungsten Carbide, etc. O-rings: FKM (Viton), EPDM, FFKM (Kalrez, Chemraz etc.), special materials FDA approval: Possible for all product-wetted parts Applications
- Elastomers: Ethylene Propylene (EPDM), Fluoroelastomer (Viton®, Fluorel®, etc.), Other Elastomer
- Face or Primary Ring Materials: Metal Carbide & Metal Oxide (Ceramic): Metal Carbide
- Features: Handles Slurry
- Location on Shaft: Externally Mounted
-
Supplier: Industrial Flow Solutions
Description: Abrasion-resistant, solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications Double silicon carbide mechanical seal• Abrasion-resistant solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry
- Discharge Size: 3 to 6 inch
- Horsepower: 5 to 30 HP
- Maximum Discharge Flow: 475 to 1690 GPM
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: semi-open impeller handles high concentration of abrasive solids Chrome iron wear plate Double silicon carbide mechanical seals in a separate oil-filled seal chamber NPT discharge Hardened ductile top discharge motor housing Heavy duty ball bearings
- Discharge Size: 3 to 6 inch
- Horsepower: 5 to 30 HP
- Maximum Discharge Flow: 475 to 1690 GPM
- Power Source: AC Powered
-
Description: and corrosion resistance.Norbide® Boron Carbide - one of the hardest materials known - also delivers excellent wear and abrasion resistance for longer service life. Nozzles can be provided as jacketed or non-jacketed.Applica tionsAbrasives for polishing and lappingWear resistant components
- Carbides / Carbide Ceramic Type: Boron Carbide, Silicon Carbide
- Shape / Form: Spout / Nozzle (Launder Pouring / Atomization)
-
Supplier: Reid Supply
Description: Metalworking laps are part of an abrasive machining process that scrubs abrasive stones against your material along a controlled path to create a precision surface. . J-14 Manufacturer Part Number: 442-233246
- Abrasive Grain Type: Silicon Carbide, Other
- Grit Size: 1200
- Type: Lapping
-
Supplier: Reid Supply
Description: Metalworking laps are part of an abrasive machining process that scrubs abrasive stones against your material along a controlled path to create a precision surface. . J-6 Manufacturer Part Number: 39413
- Abrasive Grain Type: Silicon Carbide, Other
- Grit Size: 240
- Type: Lapping
-
Supplier: Reid Supply
Description: Metalworking laps are part of an abrasive machining process that scrubs abrasive stones against your material along a controlled path to create a precision surface. . J-5 Manufacturer Part Number: 442-232922
- Abrasive Grain Type: Silicon Carbide, Other
- Grit Size: 220
- Type: Lapping
-
Supplier: Reid Supply
Description: Metalworking laps are part of an abrasive machining process that scrubs abrasive stones against your material along a controlled path to create a precision surface. . J-4 Manufacturer Part Number: 39439
- Abrasive Grain Type: Silicon Carbide, Other
- Grit Size: 180
- Type: Lapping
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: from substrate surfaces. Additionally, the surfactant technology employed by AmberClean SWR is designed to cut through and remove aluminum oxide, diamond, silicon carbide and other process residues without harming delicate ceramic or silicon-based substrates. Features & Benefits
- Aqueous / Water-based: Yes
- Concentration (As Used, by Volume): 1 to 5 %
- Features: Biodegradable, VOC Compliant
- Industry Applications: Semiconductor Wafer / Cleanroom
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: from substrate surfaces. Additionally, the surfactant technology employed by AmberClean SWB is designed to cut through and remove aluminum oxide, diamond, silicon carbide, waxes and other process residues without harming delicate ceramic or silicon-based substrates. Features
- Aqueous / Water-based: Yes
- Concentration (As Used, by Volume): 1 to 5 %
- Features: Biodegradable, VOC Compliant
- Industry Applications: Semiconductor Wafer / Cleanroom
-
Supplier: SpeedFam Corporation
Description: Valve Grinding Pastes are developed for lapping on valve components. These pastes are made up of silicon carbide base material. The particles selected are blocky in shape & the distribution is kept close which ensures good stock removal & surface finish accuracies. The jell allows
-
Supplier: CoorsTek
Description: . High-Purity Ceramic Materials for Catalyst Support CoorsTek advanced ceramics are engineered to your specific chemical composition and performance requirements including: Aluminas Silicon Carbides Steatites You'll find our materials
- Material / Composition: Aluminum Oxide, Ceramic, Silicon Carbide, Specialty / Other
-
Supplier: Henkel Corporation - Industrial
Description: Epoxy filled with small ceramic beads and silicon carbide for protection against fine particle abrasion to +250 °F (+121.1 °C). It is trowelable. LOCTITE® PC 7317 (known as LOCTITE NORDBAK PNEU-WEAR) is a 2-part epoxy filled with small ceramic beads and silicon carbide
- Form: Transfer Tape
- Industry: OEM / Industrial
- Substrate / Surface: Metal
-
Description: G2-21HI series pump features: Strong Class F 5 HP motor, 208 / 230 volt, 1-phase 3 support bearings (upper / lower ball, sleeve) Dual mechanical seals (silicon carbide) Internal moisture protection
- Type of Pump: Sump Pumps
-
Description: modular design provides quick access to the internal start capacitor kit. Hardened stainless steel grinder assembly and many quality features: The G2-21HI series pump features: Strong, 2 HP, 208 / 230 volt motor Internal start component (no control box required) Potted cord cap assembly Dual
-
Supplier: Precision Surfacing Solutions
Description: used properly with Lapmaster diamond compound and slurries, these plates will produce excellent surface finish, flatness and consistent stock removal rates. Iron - Normally used with larger sized micron diamond for stock removal on hard materials such as steel, ceramic, tungsten
-
Supplier: Precision Surfacing Solutions
Description: used properly with Lapmaster diamond compound and slurries, these plates will produce excellent surface finish, flatness and consistent stock removal rates. Iron - Normally used with larger sized micron diamond for stock removal on hard materials such as steel, ceramic, tungsten
-
Supplier: Precision Surfacing Solutions
Description: used properly with Lapmaster diamond compound and slurries, these plates will produce excellent surface finish, flatness and consistent stock removal rates. Iron - Normally used with larger sized micron diamond for stock removal on hard materials such as steel, ceramic, tungsten
-
Supplier: Precision Surfacing Solutions
Description: used properly with Lapmaster diamond compound and slurries, these plates will produce excellent surface finish, flatness and consistent stock removal rates. Iron - Normally used with larger sized micron diamond for stock removal on hard materials such as steel, ceramic, tungsten
-
Supplier: Union Process, Inc.
Description: with alumina, zirconium oxide, silicon nitride, silicon carbide, food-grade rubber, polyurethane, or Tefzel®. Agitator arms can be stainless steel, plastic, tungsten carbide, or zirconium oxide. For complete metal-free systems, the holding tank can be HALAR® or nylon
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: and ceramic surfaces. Additionally, the surfactant technology employed by AmberClean 527D is designed to cut through and remove aluminum oxide, ceria, diamond, silica and silicon carbide slurries and process chemicals from substrates without leaving films or residues. This
- Aqueous / Water-based: Yes
- Concentration (As Used, by Volume): 1 to 10 %
- Features: Biodegradable, Foam Free / Low Foaming, VOC Compliant
- Industry Applications: Other
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: exceptional ability to suspend and disperse aluminum oxide, FO and silicon carbide abrasives at low dynamic viscosities, allowing cut rates and surface finishes to remain consistent for extended periods of time. The resulting slurries are very stable suspensions that are
- Applications: Specialty
- Density / Specific Gravity (@15.6°C, 60°F): 1.02 specific gravity
- Features: Biodegradable
- Flash Point: 200 F
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Designed for use with abrasive materials such as limestone slurry Extensive history as a wet FGD (flue gas desulphurization) absorber nozzle Available in Cobalt Alloy 6 or industrial ceramic (reaction bonded silicon carbide
- Application: Other
- Maximum Flow: 1422 to 12720 GPH
- Maximum Pressure: 400 psi
- Media: Chemicals, Water, Other
-
Description: silicon carbide shaft seals 3 Bearings shaft support Pressed in motor Thermally Protected 27.5 x 8.25 x 10.75 with 1.25" NPT Removable Discharge Flange
- Pump Type: Grinder Pumps
-
Description: Dual silicon carbide shaft seals Class H motor, internal overload protection Internal moisture detection Potted cord cap assembly 3 Bearings shaft support Pressed in motor 27.5 x 8.25 x 10.75 with 1.25" NPT Removable Discharge Flange
- Type of Pump: Sump Pumps
Find Suppliers by Category Top
Featured Products Top
-
High elastic modulus Good electrical resistivity Non-porous surface won't react with lubricants and other chemicals Near theoretical density for longer life Contact Us to learn more about solutions for silicon carbide and boron carbide ceramic nozzles and application use. (read more)
Browse Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Copper, pewter, brass, aluminum, tin, silver, stainless steel, gold, bronze
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Simichrome is specially-formulated
(read more)using the finest micron particle size abrasive of any polish available combined with special cleaning agents. Because the abrasive particles are so fine, Simichrome will not harm uncoated metal surfaces. Unlike chemical polishes, Simichrome will not remove a layer of the metal surface being cleaned.
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Try it Once, You'll Use it Forever.
(read more)
Metalworking, plastics and other industries have known for years that Simichrome is the perfect product to polish tool and die molds, extrusion dies, precision metal products, machinery – anywhere an ultra fine final polishing is required.
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Ring up sales and profits by selling your customers the polish they prefer…Simichrome!
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc.
Conduct Research Top
-
Fixed Abrasives Take Lapping Into Another Dimension
Traditionally, the grinding. process known as. lapping has been. employed in stock removal of. metal and ceramic workpieces. to achieve a desired concentricity. or "fl atness." Flat. lapping typically involves. a slurry of loose aluminum. oxide, silicon carbide or other. abrasive grains fl owed
More Information Top
-
Fabrication of dense silicon carbide through aqueous slurries containing well-dispersed carbon as a sintering aid
The highest sintered density product with more than 98% was obtained by intimate dispersion of the finer carbon particles in the silicon carbide slurries .
-
Schungite for improving the durability of the refractory lining in blast furnace runners
At the Severstal’ Joint-Stock Co. (Russia), a silicon carbide slurry at a concentration of 15% is used to improve the mixture stability.
-
Customized Fix for Abrasive PV Slurry
Headquartered in Louisville, Kentucky, USA, CRS Reprocessing Services is a large provider of silicon carbide slurry reprocessing, enabling the recycling and reuse of more than 150,000 MT of slurry annually.
-
The Preparation of World-Class Single Crystal Silicon Carbide Wafers Using High Rate Chemical Mechanical Planarization Slurries
The influence of the chemical mechanical planarization process on the 4o off-axis 4HN SiC removal rate for silicon carbide slurry produced by Cabot Microelectronics Corporation (CMC) has been studied.
-
Mathematical modeling of tool wear rate in ultrasonic machining of titanium
Corollary 1 150 W Power rating, silicon carbide slurry 320-grit size ▪ For titanium alloy; TITAN15 (ASTM Gr. 2) The actual experimental data for six tools have been collected and plotted in Fig. 7.
-
Investigating and modeling tool-wear rate in the ultrasonic machining of titanium
P=100 W, Alumina slurry, HCS tool P= 100 W, Silicon carbide slurry , HCS tool P= 400 W, Alumina slurry, HCS tool P= 400 W, Silicon carbide, HCS tool .
-
Poly(Vinyl Pyrrolidone), a Dispersant for Non‐Aqueous Processing of Silicon Carbide
Effect of ethanol (EtOH) content in the EtOH/methyl ethylene ketone (MEK) mixture on the apparent viscosity of silicon carbide slurries .
-
Tackling Aggressive Fluids
Silicon Carbide Slurries – Versatile Cutting Liquids .
-
Investigations into the surface quality and micro-hardness in the ultrasonic machining of titanium (ASTM GRADE-1)
P= 400 W, silicon carbide slurry .
-
Modeling the material removal rate in ultrasonic machining of titanium using dimensional analysis
P=100 W, Alumina slurry, HCS tool P= 100 W, Silicon carbide slurry , HCS tool P= 400 W, Alumina slurry, HCS tool P= 400 W, Silicon carbide, HCS tool .