Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lanmar, Inc.
Description: Lanmar Silicone Coated Fiberglass Fabrics are highly flexible and feature excellent release properties with a limited high-end temperature range. These materials are coated on one or both sides with silicone rubber and come in either white or red colors.
- Overall Thickness: 0.04 inch
- Overall Width / OD: 38 inch
- Use Temperature: -110 to 450 F
- Fabric Strength: 650 to 950 lbs/in
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450°F • 232°C, ARMATEX® Silicone Coated Fabrics and Textiles are engineered for
- Fabric Weight: 1,356 gsm
- Overall Thickness: 0.058 inch
- Overall Width / OD: 36 inch
- Material: Ceramic
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures ARMATEX® Q Refractory Coated Fabrics and Tapes, comprised of varying substrates impregnated with a proprietary refractory compound that greatly enhances the temperature resistance, chemical resistance, and abrasion resistance of the fabric. Designed
- Accessory: Booth / Curtain, Weld Enclosure / Glovebox
- Features: Specialty / Other
-
-
Supplier: Mid-Mountain Materials, Inc.
Description: Designed to perform in the most abusive and demanding environments, ARMATEX® SQF Coated Fabrics and Tapes are comprised of varying high-temperature resistant substrates coated with a silicone rubber coating on one side, and a proprietary refractory coating on the other
- Applications: Fire Proofing / Thermal Protection
- Material: Glass / Fiberglass
- Features: Thermal Insulation / Fireproofing
-
Supplier: Accuris
Description: Coated Fabrics for Water Resistant Clothing Part 1: Specifications for Polyurethane and Silicone Elastomer Coated Fabrics
-
Supplier: Accuris
Description: Rubber- or Plastics-Coated Fabrics for Water-Resistant Clothing - Specification - Part 2: Polyurethane- and Silicone Elastomer-Coated Fabrics
-
Supplier: Accuris
Description: HOSE, AIR DUCT, FLEXIBLE, SILICONE-COATED FABRIC, EXTERNAL NYLON HELIX, LOW-NOISE
-
Supplier: AVS Industries
Description: The AVSil standard-CH fabrics can be laminated with aluminized film or coated with silicone to obtain special performance properties. The aluminized film is used primarily for its thermal reflectivity and the silicone coated fabric is used for abrasion
- Fabric Weight: 1,491.6 gsm
- Overall Thickness: 0.057 inch
- Overall Width / OD: 36 inch
- Overall Length: 25 yd
-
Supplier: Accuris
Description: Hose, Air Duct, Flexible, Silicone-Coated Fabric, External Nylon Helix, Low-Noise
-
Supplier: Budnick Converting, Inc.
Description: 4863 is a 25 mil, dimpled, siliconized treated tape. It is designed for wrapping rollers providing non-slip surface on machines for web control. Commonly known as "Printers Friend".
- Thickness: 0.024399999999999998 inches
- Adhesive: Rubber, Silicone
- Features: Specialty / Other
-
Supplier: Flexaust
Description: • Single-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix • Light weight & flexible • Available in longer lengths than traditional mandrel-built hose • Resistant to many oils & solvents, ozone, water, fungus & alkalis • Not recommended for
- Inside Diameter: 3 inch
- Working Pressure: 30 psi
- Maximum Vacuum: 14 in Hg vac
- Temperature Range: -65 to 550 F
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Flexaust
Description: • Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord • Suited for high temperature air handling applications • The narrow pitch allows for tight bending radius while maintaining a smooth air flow •
- Inside Diameter: 1 inch
- Working Pressure: 30 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -65 to 550 F
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Flexaust
Description: • Inner Layer; Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix • Outer layer; Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Insulation; 1-inch fiberglass insulation
- Inside Diameter: 2.5 inch
- Working Pressure: 30 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -40 to 250 F
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds. ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or
- Overall Thickness: 0.03 inch
- Overall Width / OD: 36 to 60 inch
- Fabric Weight: 813.6 gsm
- Use Temperature: 449.6 to 1,799.6 F
-
Supplier: Saint-Gobain Tape Solutions
Description: Thermally Conductive Silicone Coated Fabrics Thermacool® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket.
- Overall Thickness: 0.009 inch
- Use Temperature: -80 to 400 F
- Thermal Conductivity: 0.9 W/m-K
- Applications: Automotive / Transportation, Electrical / Electronics, Medical
-
Supplier: Darco Southern, Inc.
Description: Our Silicone Coated Knitted and Braided Tetraglas® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional
- Overall Width / OD: 0.375 to 5 inch
- Overall Length: 33.333333333333336 yd
- Use Temperature: -65 to 700 F
- Type: Braided Product, Knitted Product, Sleeving / Wrap
-
Supplier: ASTM International
Description: 1.1 This specification covers fully cured silicone rubber-coated glass fabric in sheet form, full-width rolls, and tapes to be used as electrical insulation.
-
Supplier: ASTM International
Description: This specification covers fully cured silicone rubber-coated glass fabric in sheet form, full-width rolls, and tapes to be used as electrical insulation. The glass fabric and the silicone rubber shall be of good commercial quality and shall be such as to produce a
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: ASTM International
Description: These test methods cover procedures for testing fully cured silicone rubber-coated glass fabric and tapes to be used for electrical insulation. The test procedures for the following test methods are detailed: (1) breaking strength, (2) breaking strength after creasing, (3)
-
Supplier: Maxi Adhesive Products, Inc.
Description: Fiberglass cloth double coated with a high temperature, high performance pressure sensitive silicone adhesive system.
- Width: 1 inches
- Thickness: 0.0107 inches
- Peel Strength / Adhesion: 1.6875 lbs/in
- Features: Adhesive
-
Supplier: AVS Industries
Description: This line of products is available to get the performance advantages of fiberglass and silicone in one product for industrial applications. The attributes are protection from high heat and flame; toughness and abrasion resistance and chemical resistance to many liquids.
- Overall Width / OD: 2 inch
- Overall Length: 33.333333333333336 yd
- Material: Coated / Sized, Glass / Fiberglass
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: AVS Industries
Description: This line of products is available to get the performance advantages of fiberglass and silicone in one product for industrial applications. The attributes are protection from high heat and flame; toughness and abrasion resistance and chemical resistance t
- Width: 1 inches
- Features: Abrasion / Scratch Resistant, Other
- Carrier / Backing: Cloth - Woven Fabric, Glass / Fiberglass
- Type: Non-adhesive
-
Description: Liner Side Adhesive Rubber based adhesive with high tack and high adhesion for excellent long term performance. Common Applications Medical Device Assembly Medical Device Mounting Medical-Woven Fabrics Patient Monitoring Pulse Oximeter Sensors
- Peel Strength / Adhesion: 9.375 lbs/in
- Features: Adhesive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Paper, Plastic / Polymer
- Adhesive: Rubber, Silicone
-
Supplier: Zippertubing Co. (The)
Description: SRFG-32 is a heavy weight (.032†thick) Silicone coated fiberglass fabric that offers outstanding flexibility, good abrasion and fluid resistance as well as high and low temperature characteristics. This jacketing product is ideal for under hood applications in trucks, busses
- Sleeving: Wrap Around Sleeving
-
Supplier: Budnick Converting, Inc.
Description: 23816 is manufactured from silicone rubber/fiberglass cloth backing coated with high-temperature silicone adhesive.
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Saint-Gobain Tape Solutions
Description: ThermaCool TF1818 is a silicone-coated fabric offering high temperature capability and conformability in a heat sink gasket. Fiberglass fabric supports the thermally conductive silicone rubber impregnation and adds dimensional stability and cut-through resistance.
- Thickness: 0.0179921357 inch
- Operating Temperature: -79.6 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Darco Southern, Inc.
Description: Silicone Impregnated Tetraglas® Cloth General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding
- Fabric Weight: 508.5 gsm
- Overall Thickness: 0.015 inch
- Overall Width / OD: 60 inch
- Overall Length: 50 yd
-
Supplier: Can-Do National Tape
Description: 6 mil PTFE Coated Fiberglass Tape without Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product. Dimensionally stable
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: 5 mil PTFE Coated Fiberglass Tape without Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product. Dimensionally stable
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal 4100 series reinforced solid silicone with fiberglass is a dimensionally stable, durable material offering a flame-resistant barrier. 4100 series is a flame-retardant, silicone-coated fabric. Applications: Military aircraft Acoustical blankets Engine compartments
- Thickness: 0.031102379 to 0.064960665 inch
- Operating Temperature: -99.4 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Can-Do National Tape
Description: 5 mil PTFE Coated Fiberglass Tape With Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product. Dimensionally stable and
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
Find Suppliers by Category Top
Featured Products Top
-
polyurethane (PU) are used in many different applications, but silicone-coated textiles have grown substantially in popularity over the years. Silicone coated fabric is used in a range of industries including aerospace, aluminum, automotive, oil and gas, and even food industry applications. The composition of (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
, contributing to their cost-effectiveness. Silicone-coated textiles are fabrics that have been coated with a layer of silicone on both or either side. The silicone layer acts as a protective coating that provides several advantages to the textile’s applications, including durability and high (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
glass manufacturing. 4. Coated Textiles with Silicone, Graphite, and Carbon Expanding on the versatility of coated fabrics, we offer textiles coated with not only silicone but also graphite and carbon. These coatings enhance the material’s thermal insulation properties (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
. ARMATEX® Silicone and Fluorocarbon-coated fabrics- deliver flame retardancy and chemical resistance at manifold connections and joints, where mechanical stress and exposure risk are highest. SILTEX® Silica Fabrics- (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
COATED FABRICS & TEXTILES Manufactured in a variety of configurations to address your application requirements. Mid-Mountain Materials, Inc. has been the leading supplier of precision coated fabrics and coated (read more)
Browse Textile Manufacturing Services Datasheets for Mid-Mountain Materials, Inc. -
Outlining Silicone-Coated Rope Silicone rubbers are highly stable elastomers that are broadly used in industrial engineering and sealing applications. They are a viscoelastic class of synthetic polymers composed of (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
Mid-Mountain manufactures a range of ARMATEX® Silicone Coated Fabrics, Tapes and Ropes for industrial applications that require high levels of resistance to abrasion, chemicals and high temperature. (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
Can Coated Fabrics Prevent Thermal Runaway in EVs? Electric vehicles (EVs) rely on high-performance lithium-ion batteries to deliver the power, range, and efficiency (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
aeronautic design. Key Materials Silicone Coated Fabrics Silicone coated fabrics are highly valued in aerospace due to their robust properties: Temperature Resistance: These (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
manufactured with metals such as stainless steel, but one option gaining popularity is silicone-coated textiles. Silicone-coated textiles are fabrics that have been coated with a layer of silicone on both or either sides, and they are quickly being favored over traditional materials. The (read more)
Browse Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Silicone Coating with Catalyst vs Solvent: Which is More Environmentally Friendly?
Commodity fabric coatings like polyvinyl chloride (PVC) and polyurethane (PU) are used in many different applications, but silicone-coated textiles have grown substantially in popularity over the years. Silicone coated fabric is used in a range of industries including aerospace, aluminum
-
Silicone Coated Fiberglass: Properties & Applications
Silicone-coated fiberglass fabrics are manufactured for use in a range of applications where high heat or flame resistance is required, as well as high levels of resistance against abrasion, chemicals, UV rays and weather conditions that could cause damage
-
What is Silicone Glass Fabric and Where is it Used?
In this article, we detail the key characteristics of silicone-coated glass cloth and its main applications.
More Information Top
-
silicone coated fiberglass cloth - offers from silicone coated fiberglass cloth manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : silicone coated fiberglass cloth, silicone coated fiberglass fabric, silicone coated fabric cloth, silicone coated cloth ] .
-
ptfe coated fabric st 303,China ptfe coated fabric st 303 Manufacturers, Suppliers - ECOL
Coated Fabric · PTFE coated fabric · Teflon coated fabric · Silicone coated fabric · Polyurethane coated fabric · Nylon coated fabric/coated nylon fabric · Coated vinyl fabric · Technical coated fabrics · Rubber coated fabric · LDPE Coated ...
-
http://www.nasa.gov/centers/johnson/pdf/485814main_COHRlasticBrochure.pdf
SGPPL CHR standard COHRlastic silicone coated fabrics , available from stock, have silicone rubber dispersion coated on both sides of fiberglass.
-
standard ptfe coated fabrics,China standard ptfe coated fabrics Manufacturers, Suppliers - ECOL
silicone coated fabrics .
-
Development and Characterization of Gas Diffusion Layer Fabricated Using Carbon Slurry with Ammonium Lauryl Sulfate for Proton Exchange Member Fuel Cells
Gas sealing was achieved using silicone coated fabric gaskets (Product # CF1007, Saint-Gobain Performance Plastics, USA) and with a uniform torque of 0.45 Nm to seal the test cell.
-
Development and Evaluation of Gas Diffusion Layer Using Paraffin Wax Carbon for Proton Exchange Membrane Fuel Cells
Gas seal- ing was achieved using silicone coated fabric gasket with a uniform torque of 0.45 kg m–1 .
-
Prediction of Optimum Thermal Insulation Thickness for Oil and Gas Process Piping and Equipments Using Simple Method
The duct is finished with a silicone coated fabric .
-
SILICONES
Silicone coated fabric to replace portions of membrane covering the brain.
-
Cross-linked glucose oxidase clusters for biofuel cell anode catalystsDedicated to Varun Renugopalakrishnan.
Gas sealing was carried out using silicone coated fabric materials (Performance Plastics, CF1007) at a uniform torque of 40 lb in.
-
JemmSil CT1125 Release Tape
As the most economical release solution, JemmSil CT 1125 Release Tape consists of a special silicone coated fabric construction, which in addition to great release characteristics, provides good grip properties, as well as, making it a good choice for traction applications.
Indicates content that may require registration and/or purchase.