Products/Services for Silicone Coated Neodymium Magnets
-
Industrial Magnets - (467 companies)Materials. Common magnet materials for industrial magnets include, NdFeB (Neodymium Iron Boron), SmCo (Samarium Cobalt), Ceramic (Ferrite), AlNiCo (Aluminum-Nickel-Cobalt), and Iron-Chromium-Cobalt. Strength and Holding Force. The two most important...Magnet TypePermanent Magnet MaterialsGeometry -
Rare-Earth Magnets - (104 companies)...magnets classified according to the materials which the magnets are made of are Samarium-cobalt and Neodymium magnets. Samarium-cobalt magnets were the first family of rare-earth magnets. These rare-earth magnets are less used than neodymium magnets...
-
Magnet Wire - (56 companies)...are single-coated, but double-coated magnet wire is also commonly available. Other product specifications for magnet wire include thermal class and size range. Examples include class 1 magnet wire (heavy build) and class 2 magnet wire (single build). Features... -
Silicone Molding Services - (219 companies)Silicone molding services produce molded components made from silicone or liquid silicone rubber. Silicone molding services produce molded components that are made from silicone or liquid silicone rubber. Silicone rubber is a two-component... -
Silicone Adhesives and Sealants - (336 companies)Features. Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600 F), but lack the strength of other epoxy or acrylic resins. They are based upon silicone elastomeric technology. Silicone... -
Coated Fabrics - (194 companies)Coated fabrics consist of woven and non-woven cloth with a coating or resin applied to the surface or saturated into the bulk of the material to provide some additional property. Specifications include: product type. material type. dimensions...
-
Dip Coaters - (28 companies)Catheters and medical balloons are now made from polyurethane or silicone. Water-based vs. synthetic solvent based -- Dip coater setups based on solvents cost more than water-based versions. The additional expense stems from the use of explosion...
-
Metallized and Coated Films - (124 companies)Metallized and coated films have a coating or thin metal film for decorative or functional applications. There are several basic types of products. Metallized films have a metallized layer, metallic appearance or thin-film coating. Laminated films...
-
Balls and Sphere Shapes - (211 companies)Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics.
-
Curtain Coaters - (20 companies)Curtain coaters, flow coaters, belt coaters, trickle coaters or cascaders forming a waterfall, narrow stream or sheet of liquid coating through which parts or stock materials are passed. Precise, narrow streams are used to selectively apply coatings...
Product News
-
Essen Magnetics Pty Ltd
High-Power Neodymium Fishing Magnets Professionals in salvage and recovery often struggle with weak magnets, inconsistent pull forces, and tools that fail in demanding aquatic environments. These limitations slow down operations and reduce retrieval success in rivers, lakes, canals, or drains. Our Neodymium Fishing Magnets solve these challenges with super-strong NdFeB material, high pull force, and versatile multi-eyelet configurations. Key advantages include: Maximum pull force using the strongest NdFeB magnetic material... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Essen Magnetics Pty Ltd
High-Power Neodymium Recovery Magnets Recovery and salvage operations require powerful magnetic solutions that can securely retrieve metallic objects while providing reliable control and operational efficiency. Essen Magnetics neodymium recovery magnets use high-performance NdFeB materials to deliver strong magnetic pulling force and dependable retrieval capability. Available with various sizes, pull forces, and eyelet configurations, these magnets provide flexible attachment options for different recovery requirements. Key... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Essen Magnetics Pty Ltd
Industrial-Grade Neodymium Salvage Magnets Product Overview. Designed for engineers, maintenance teams, and industrial operators, these Neodymium salvage magnets deliver unmatched pulling power and reliability. Built from high-grade NdFeB, they withstand harsh environments while efficiently recovering metallic objects from water, drains, or industrial sites. Key Features. Exceptional Magnetic Strength -- high-grade Neodymium (NdFeB) provides superior pull force for retrieving heavy or submerged items. Industrial Durability... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Mid-Mountain Materials, Inc.
The Properties of Silicone-Coated Fiberglass SILICONE COATED FIBERGLASS: PROPERTIES & APPLICATIONS. Silicone-coated fiberglass fabrics are manufactured for use in a range of applications where high heat or flame resistance is required, as well as high levels of resistance against abrasion, chemicals, UV rays and weather conditions that could cause damage. Here we will look at the properties of silicone-coated fiberglass and what applications it is used in. The Properties of Silicone-Coated Fiberglass. Silicone-coated fiberglass can... (read more)Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
Mid-Mountain Materials, Inc.
Silicone-Coated Ropes Outlining Silicone-Coated Rope. Silicone rubbers are highly stable elastomers that are broadly used in industrial engineering and sealing applications. They are a viscoelastic class of synthetic polymers composed of silicone with added organic functional groups. Also known as polysiloxane, silicones comprise an alternating molecular chain of silicon (Si) and oxygen (O). They are inherently lubricating and chemically inert. Adding organic functional groups, such as carbon (C) and hydrogen (H... (read more)Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
Mid-Mountain Materials, Inc.
Using Silicone-Coated Textiles in Exhaust Ducts Fabricating Exhaust Ducts Using Silicone-Coated Textiles. Many industries rely on high-quality exhaust ducts for commercial and industrial systems, including chemical processing plants, HVAC systems, industrial chimneys and more. It is crucial that exhaust ducts are highly resistant to chemicals and corrosion, can withstand high temperatures and pressures, and have a long service life to keep operations running efficiently with minimal issues. Exhaust ducts were typically manufactured... (read more) -
Mid-Mountain Materials, Inc.
COATED FABRICS & TEXTILES and automotive, and are comprised of silicone/fiberglass and silicone/silica combinations. Innovative engineering and working closely with our customers yielded more high-performance coated fabrics, giving us the unique ability to meet the requirements of a broad customer base. Today, our specialty coated fabrics are used in technical applications such as air cargo covers, airbags, robotic protection covers, fabric for the manufacture of chemical suits and firefighting apparel, and temporary wilderness... (read more) -
Essen Magnetics Pty Ltd
Custom NdFeB Magnet Solutions Modern industrial systems require high-performance permanent magnets with customized designs, reliable magnetic properties, and efficient integration capabilities to improve product performance and system efficiency. Standard magnets may not meet the specific requirements of complex applications involving size limitations, magnetic performance, and assembly conditions. Essen Magnetics manufactures custom NdFeB magnet solutions using high-performance neodymium iron boron materials, supporting... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Mid-Mountain Materials, Inc.
Silicone Insulation for Extreme Environments to welding operations and thermal enclosures. As an ISO 9001:2015 certified manufacturer founded in 1976, our focus has always been on engineering silicone-based insulation materials that combine thermal stability, mechanical reliability, and long-term performance to reduce failure risk in demanding industrial environments. ARMATEX (R) Silicone Coated Fiberglass. ARMATEX (R) Silicone Coated Fiberglass is an insulation material engineered by combining high-strength woven fiberglass fabrics, typically... (read more)Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Mid-Mountain Materials, Inc.
What Types of Coated Fabric are Used in Aviation? . Key Materials. Silicone Coated Fabrics. Silicone coated fabrics are highly valued in aerospace due to their robust properties: Temperature Resistance: These fabrics can endure extreme temperatures without compromising their integrity, making them ideal for various high-stress aircraft components. Chemical Resistance: They resist chemicals, oils, and solvents, which is essential for standing up to the harsh substances often encountered during aircraft maintenance. Weather Resistance... (read more)Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc.