-
Supplier: Infinity Tapes, LLC
Description: Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating ATTRIBUTES Higher temperature resistance than BOPP or HDPE Thickness from 1 mil Coated one side silicone (c/1/s) or coated two sides
- Thickness: 0.001 inches
- Width: 0.5 to 48 inches
- Type: Coated
- Materials: PET / Polyester
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyester film, double coated acrylic adhesive with a white polyester liner on one side, silicone adhesive with a clear polyester liner on the other side.
- Width: 1 inches
- Thickness: 0.005750000000000001 inches
- Peel Strength / Adhesion: 3.9375 to 5.6875 lbs/in
- Carrier / Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Infinity Tapes, LLC
Description: Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating ATTRIBUTES Higher temperature resistance than BOPP or HDPE Thickness from 1 mil Coated one side silicone (c/1/s) or coated two sides
- Thickness: 0.001 inches
- Width: 0.5 to 48 inches
- Type: Coated, Metallized
- Materials: PET / Polyester
-
-
Supplier: Infinity Tapes, LLC
Description: Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating ATTRIBUTES Higher temperature resistance than BOPP or HDPE Thickness from 1 mil Coated one side silicone (c/1/s) or coated two sides
- Thickness: 0.001 inches
- Width: 0.5 to 48 inches
- Type: Coated, Metallized
- Materials: PET / Polyester
-
Supplier: Budnick Converting, Inc.
Description: A 3.74 mil. polyester film backing with a silicone coating and an arcylic coating on opposite sides used for bonding slicone rubber to higher surface energy materials.
- Thickness: 0.00374 inches
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Mactac
Description: A 2.0 mil clear gloss topcoated polyester with a silicone adhesive and a 75# white PE coated Kraft liner.
- Thickness: 0.0508 mm
- Liner Type: Film, Silicone-Coated
-
Supplier: Mactac
Description: A 2.0 mil white gloss topcoated polyester with a silicone adhesive and a 75# white PE coated Kraft liner.
- Thickness: 0.0508 mm
- Liner Type: Film, Silicone-Coated
-
Supplier: Budnick Converting, Inc.
Description: A 1.8 mil. polyester film tape with a silicone adhesive for composite bonding and splicing of many silicone coated release papers.
- Thickness: 0.0018 inches
- Peel Strength / Adhesion: 1.5 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: HPH-82 is a 2 mil, polyester film coated with silicone adhesive that will release cleanly.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 9110 is a 1 mil. violet polyester film tape coated one side with 1.5 mils. of silicone adhesive (2.5 mil total thickness). It is used in masking applications requiring high chemical resistance. Also excellent for splicing applications requiring silicone adhesive.
- Thickness: 0.0025 inches
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Maxi Adhesive Products, Inc.
Description: 1 mil polyester film, single coated with silicone adhesive. Metal and composite bond tape used in holding down vacuum bagging materials and chemical milling protection
- Width: 1 inches
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 2 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Maxi Adhesive Products, Inc.
Description: 5 mil polyester film, single coated with silicone adhesive. Metal and composite plastic bond tape used in holding down vacuum bagging materials and chemical milling.
- Width: 1 inches
- Thickness: 0.0065 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Maxi Adhesive Products, Inc.
Description: 2 mil polyester film, single coated with silicone adhesive. Metal and composite bond tape used in holding down vacuum bagging materials, and chemical milling protection.
- Width: 1 inches
- Thickness: 0.0032999999999999995 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Adhesive Applications
Description: S1175DC is a polyester (PET) film supported double coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive layers are
- Thickness: 0.0135 inches
- Peel Strength / Adhesion: 1.375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Double-Sided Adhesive, UV / Weather Resistant
-
Supplier: Adhesive Applications
Description: S5005DC is a polyester (PET) film supported double-coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive layers are
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Double-Sided Adhesive, Electronics (PCB, Semiconductor)
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 5604 is manufactured from polyester film, coated with high performance silicone adhesive. Polyester has good chemical resistance and resists attack from many reagents, even at elevated temperatures. Applications: Flash and tool masking tape in composite molding
- Thickness: 0.002362204724409449 to 0.0033464566929133858 inches
- Temperature Resistance: -73 C
- Backing: PET / Polyester
- Features: Protective Tape, Single-Sided Adhesive
-
Supplier: Adhesive Applications
Description: PolySil™ S8512-2DPDL is a green, polyester (PET) film supported, double coated silicone adhesive tape. The product is designed for high-performance applications requiring chemical resistance and excellent bond strength. The silicone adhesive layers are protected by
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Double-Sided Adhesive, Removable
-
Supplier: Adhesive Applications
Description: PolySil™ S3405-2DCSW is a red, polyester (PET) film supported, double coated silicone adhesive tape. The product is designed for high-performance applications requiring temperature resistance and excellent bond strength to low surface energy substrates. The tape is
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Double-Sided Adhesive
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Single Sided Silicone PET Protective Film uses PET film as carrier and coated with high performance silicone pressure sensitive adhesive. It is resistant to high temperatures, good exhaust air, good weather resistance, acid and alkali resistance and no adhesive
- Overall Thickness: 0.0011023628 to 0.004330711 inch
- Elongation: 70 %
- Use Temperature: 284 F
- Features: Film / Sheet
-
Supplier: Mactac
Description: A 2.4 mil white topcoated polyimide with a high heat resistant silicone adhesive and a 2.0 mil polyester liner.
- Thickness: 0.06096 mm
- Liner Type: Film, Silicone-Coated
- Features: Low Transfer / Extractable
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided Silicone PET Protective Film uses PET film as carrier, coated with high-performance silicone pressure-sensitive adhesive, and laminated with a release film. It is resistant to high temperatures, good exhaust, good weather resistance, acid and
- Overall Thickness: 0.0011023628 to 0.004330711 inch
- Elongation: 70 %
- Use Temperature: 284 F
- Features: Film / Sheet
-
Description: Liner Side Adhesive General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Air Side Adhesive General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Common Applications Medical Device Assembly Medical Device Mounting Medical-Double Coated Surgical
- Peel Strength / Adhesion: 8.125 to 9.0625 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Paper, Plastic / Polymer
-
Description: Liner Side Adhesive General Purpose Medical Grade Acrylic Adhesive. High tack, medium peel and shear. Air Side Adhesive General Purpose 0n-irritating Medical Grade Acrylic Adhesive. Common Applications Medical Device Assembly Medical Device Mounting Medical-Double Coated Packaging Materials
- Peel Strength / Adhesion: 2.8125 to 3.125 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Paper, Plastic / Polymer
-
Supplier: Total Plastics, Inc.
Description: Cream 1.9 mil (0.05 mm) polyester film tape with blended silicone and rubber adhesive system. Provides high strength, polyester backing that is ideal for butt splicing of silicone release coated paper. Resists breakage while meeting low caliper requirements.
- Width: 3 inches
- Thickness: 0.001968503937007874 inches
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber, Silicone
-
Description: Medical Diag0stic Medical-Double Coated Surgical Drape Assembly Surgical Drape Attachment Surgical Drape Fabrication
- Peel Strength / Adhesion: 3.125 to 3.75 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
-
Description: Liner Side Adhesive Medical grade adhesive has excellent performance in adhesion to both skin and other surfaces. Common Applications Surgical Drape Assembly Surgical Drape Fabrication Surgical Drapes Transdermal Patches Wound Care
- Peel Strength / Adhesion: 1.25 lbs/in
- Adhesive: Acrylic, Silicone
- Backing: PET / Polyester, Paper, Plastic / Polymer
- Features: Single-Sided Adhesive
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used for large
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Mactac
Description: MacBond Acrylic High-Tack Double-Coated Film Clear with 2.4-mils of solvent-free pH-neutral permanent acrylic adhesive with non-yellowing properties. A 0.5-mil clear polyester carrier, and a two-side silicone-coated 72# poly-coated Kraft liner. High initial
- Backing Materials: Acrylic / Acrylate, PET / Polyester, Plastic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used for large
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used for large
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: electronics, electrical appliances, chemicals, instruments, automobiles, construction, food processing, medical equipment, etc. This material is usually in the form of flakes and can be coated with PET film on one or both sides. There is a high adhesion between the PET film and
- Thickness: 0.015748031496062992 to 0.1968503937007874 inches
- Dielectric Strength: 18,000,000 V/m
- Features: Anti-static / ESD Control, Dielectric / Insulating, Electrical, Electrically Conductive
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: Green poly tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used for
- Width: 0.125 to 18 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Ellsworth Adhesives
Description: STM Specialty Tapes Manufacturing S945 High Temp Silicone Splicing Tape is a single coated tape offering a low profile and high strength for releasing coated surfaces. With a 1 mil polyester carrier, and a 1.5 mil silicone adhesive that bonds rapidly and
- Adhesive: Silicone
-
Supplier: Infinity Tapes, LLC
Description: Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating ATTRIBUTES Higher temperature resistance than BOPP or HDPE Thickness from 1 mil Coated one side silicone (c/1/s) or coated two sides
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.0254 mm
- Features: Low Transfer / Extractable, Other, Transparent
-
Description: A 2 mil clear polyester (PET) film with silicone on one side. The product offers high tensile and tear strength with high temperature and solvent resistance. A 2 mil clear polyester (PET) film with silicone on one side. The product offers high tensile and
- Thickness: 0.0508 mm
- Liner Type: Film, Silicone-Coated
Find Suppliers by Category Top
Featured Products Top
-
small, durable, and reliable under varying voltage conditions. This metallized polyester film capacitor combines a wound film structure with self-healing technology, ensuring stable performance even under electrical stress (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Kobe city booth 6M25 Shinko Seiki has series of hard film forming equipment and they are a leading company in the development and manufacturing of DLC coating equipment by CVD processing. Using an internally developed PIG plasma source, this system can form smooth (read more)
Browse Wafer and Thin Film Instrumentation Datasheets for Daitron Co., Ltd. -
polyurethane (PU) are used in many different applications, but silicone-coated textiles have grown substantially in popularity over the years. Silicone coated fabric is used in a range of industries including aerospace, aluminum, automotive, oil and gas, and even food industry applications. The composition of (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
mixed with high efficiency adhesive, evenly coated on the surface of polyester film, it can deliver an excellent finish (read more)
Browse Thin Film Materials Datasheets for Beijing Grish Hitech Co., Ltd. -
• Good heat & impact performance • High tensile strength while remaining flexible • Excellent chemical resistance Anchor coating? 5.0±2.0μm Color Layer ? 1.5±0.5μm Polyester tape ? 16.0±1.6μm (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc. -
• Good heat & impact performance • High tensile strength while remaining flexible • Excellent chemical resistance Anchor coating? 2.0±1.0μm Color Layer ? 1.0±0.5μm Polyester tape ? 9.0±0.9μm (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc. -
Cornell Dubilier announces availability of its Type RA multilayered film capacitors for 125°C operation. Type RA capacitors are constructed using stacked metallized polyester protected with an impregnated sealant, which eliminates the need for an external case. This package style offers the (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier -
As an improved formulation of the original SU?8 and SU?8 2000, SU?8 3000 offers enhanced adhesion, reduced coating stress, and reliable performance trusted by MEMS manufacturers. With viscosities that support 2-50 μm film thickness in a single coat, this delivers excellent imaging (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
Formulated for ultra?thick film processes, SU?8 XFT delivers improved adhesion and reduced coating stress for reliable high?performance patterning. With a single?coat capability of 50 to over 200 μm, SU?8 XFT supports extremely thick layers while maintaining excellent imaging quality (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
than 100 μm film thickness in a single coat Aqueous developer compatible (TMAH & KOH) Wet stripping in conventional strippers Excellent dry etch resistance Material Uses: (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc.
More Information Top
-
Non‐catalytic anhydride curing of hydrogenated bisphenol‐A glycidyl ether with 1,2,4‐cyclohexanetricarboxylic anhydride and light emitting diode encapsulation
This unit included two glass plate attached with sili- cone coated polyester film and silicone tube.
-
Corona Resistance of Materials
4) Varnish coating of some materials increases their corona resistance, such as the mica- silicone coated polyester film .
-
Large scale multilayer glass-ceramic substrate for supercomputer
The slurry is cast into 110-pm thick ceramic green sheets on a polyester film coated silicone layer by a slip casting process.
-
Low dielectric constant multilayer glass-ceramic substrate with Ag-Pd wiring for VLSI package
A slurry consisting of the mixed powders and organic liquid vehicles (solvent, plasticizer, butyral binder) is cast into 100 pm thickness ceramic green sheets on the polyester film coated silicone layer by a conventional slip casting process.
-
Synthetic Fill Materials for Skin, Leather, and Furs
Silicone - coated polyester film may be used to smooth a surface.
-
Planar Solid Oxide Fuel Cells Using PSZ , Processed by Sequential Aqueous Tape Casting and Constrained Sintering
In this figure, a sample of the silicone - coated polyester film can be seen (PET SRF 121; HiFi Industrial Film Ltd, Stevenage, UK).
-
Noncatalytic curing of an epoxy siloxane monomer with 1,2,4‐cyclohexanetricarboxylic anhydride: Properties and light‐emitting diode encapsulation
This unit included a silicone tube and two glass plates attached to a silicone - coated polyester film .
-
Cationic copolymerization of epoxy siloxane monomer with liquid poly‐butadiene and its light emitting diode encapsulation
This unit included silicone tube and two glass plates which attached with silicone - coated polyester film .
-
Sintering Arches for Cosintering Camber‐Free SOFC Multilayers
After aging for 2 h, the slip was cast onto a silicone - coated polyester film (Mylar, DuPont Teijin Film, Wil- mington, DE).
-
Constrained Sintering of Low‐Temperature Co‐Fired Ceramics
the slurry was cast onto a silicone - coated polyester film (Mylar type C, Teijin Film, DuPont Wilmington, DE) at 20 mm/s.
Indicates content that may require registration and/or purchase.