-
Description: Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive
- Height or Thickness (Before loading): 0.9842525 inch
- Application: Vibration Isolation
-
Description: Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive
- Height or Thickness (Before loading): 0.7086618 inch
- Application: Vibration Isolation
-
Description: Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive
- Height or Thickness (Before loading): 0.4724412 inch
- Application: Vibration Isolation
-
-
Description: Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive
- Height or Thickness (Before loading): 0.8661422 inch
- Application: Vibration Isolation
-
Supplier: Dupont Molykote
Description: Lubricating grease developed for plastic components Synthetic (PAO) grease especially for plastics, with damping qualities APPLICATIONS Automobiles, electrical appliances, precision equipment, audio equipment, and office equipment that have plastic parts. Used as a damper grease to reduce
- Operating / Use Temperature: -40 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.84 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic, Machine / Gears
- Type: Grease / Gel
Find Suppliers by Category Top
More Information Top
-
D805 Metric Master Catalog: Universal Joints, Gearheads and Many More - SDP/SI
Silicone Gel Dampers • Technical Information .
-
D810 Inch Master Catalog: Universal Joints, Gearheads and Many More - SDP/SI
Silicone Gel Dampers , Sheets, Tape and Chips .
-
Unmanned ground vehicle: controls and dynamics
In house silicone gel dampers were developed to cater our needs.
-
Silicone Gel in Vibration Attenuation
Spring and Silicone Gel Vibration Dampers Silicone Gel Tape Vibration Damping Silicone Gel Bushings .
-
Viscous and metallic dampers in a building structure subjected to varying levels of ground motion
There is a piston acting in a closed cylinder filled with a fluid, in the case of dampers this is usually a silicone gel .
-
Design method for fluid viscous dampers
in Table 1, which illustrates that, when the viscosity of the silicone gel increases, the nonlinear exponent of the damper decreases.
-
Development and characterization of hydrocarbon polyol polyurethane and silicone magnetorheological polymeric gels
…polymeric gels (MRPG) have been developed for use in semi‐active magnetorheological fluid (MRF) dampers and other magnetorheological…
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1779 - Safety Evaluation ...
Fire dampers are evaluated with ventilation in Section 2.3.3.15 of the LRA. .... The types of materials used for the various penetrations range from silicone gels for piping and HVAC penetrations to grouts for conduit and plumbing.
-
Experimental Study of Open-Cell Cellular Structures with Elastic Filler Material
…material, which is typical behaviour for energy absorbing supports that are used as dampers for reducing the .... Due to the shape stability of the silicone filler material, keeping the stabile form within the lattice .... Although, the fluid or gel -like material might be chosen for the filler material, that would cause…
Indicates content that may require registration and/or purchase.