-
Supplier: Accuris
Description: STANDARD METHODS FOR CHEMICAL ANALYSIS OF SILVER BRAZING ALLOYS
-
Supplier: ASTM International
Description: Test Method for Chemical Analysis of Silver Brazing Alloys (Withdrawn 1994)
-
Supplier: Morgan Advanced Materials
Description: High-purity silver/copper/nickel alloy for vacuum brazing. Nominal composition by weight: 56% Ag, 42% Cu and 2% Ni, (Ag and Cu within ±1%, Ni ±0.05%).
- Melting Range: 1,419.8 to 1,639.4 F
-
-
Supplier: Accuris
Description: SILVER ALLOY BRAZING FILLER METAL 56AG - 22CU - 17ZN - 5.0SN 1152 - 1203 DEGREES F (622 - 651 DEGREES C) SOLIDUS-LIQUIDUS RANGE
-
Supplier: Accuris
Description: Silver Alloy Brazing Filler Metal 56Ag - 42Cu - 2.0Ni 1420 to 1640 Degrees F (771 to 893 Degrees C) Solidus- Liquidus Range
-
Supplier: Accuris
Description: Silver Alloy, Brazing Filler Metal 56Ag - 42Cu - 2.0Ni 1420 to 1640 Degrees F (771 to 893 Degrees C) Solidus-Liquidus Range
-
Supplier: SAE International
Description: This specification covers a silver alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips, and a viscous mixture (paste) of powder in a suitable binder.
-
Supplier: SAE International
Description: This specification covers a silver alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips, and a viscous mixture (paste) of powder in a suitable binder.
-
Supplier: SAE International
Description: This specification covers a silver alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips, and a viscous mixture (paste) of powder in a suitable binder.
-
Supplier: SAE International
Description: This specification covers a silver alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips, and a viscous mixture (paste) of powder in a suitable binder.
-
Supplier: ESAB Welding and Cutting Products
Description: Features A cadmium free food grade brazing alloy with low melting temperature. For joining and repair of steels, stainless steels, nickel, copper, and high speed steels. 56% Silver
- Tensile Strength (UTS): 50,000 psi
- Braze Alloy: Silver Alloy Braze
-
Supplier: Washington Alloy Co.
Description: Washington Alloy offers approximately 14 different high silver brazing alloys for joining most ferrous and nonferrous metals, except aluminum and magnesium. These High Silver Brazing Alloys are manufactured from only the highest purity raw materials,
-
Supplier: ILSCO Corporation
Description: 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 900 DEG F TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE #12 TO 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED STEEL ALLOY SIZE 0.93 INCH L X 0.56 INCH W FEATURES
- International (mm2): 0.32552 to 0.82301 mm2
- Terminal Type: Wire Lug
Find Suppliers by Category Top
Featured Products Top
-
between 600?°C and room temperature without cracking or leakage Multiple Metallization Options: Mo?Mn, Mo?Mn/W, active brazing alloys (ABA), and thick film methods (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
no silver content brazing alloy. The MKC-1 coil is Class “F” temperature rated and is provided as standard, therefore a high temperature coil is not required for discharge service. FEATURES AND BENEFITS Compact, Pilot Operated, Disc Construction Mount Horizontally, on Side, or in a Vertical Line MKC-1 and OMKC-1 Coils, Class F Tight closing through use of synthetic seating material (read more)
Browse Solenoid Valves Datasheets for Parker Sporlan Division
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/44777/300290037-MIT.pdf?sequence=2
The interconnects are joined using silver brazing alloys ( 56 % Ag, 22% Cu, 17% Zn, and 5% Sn) with a melting temperature of approxmiately 6500; alloys containing nickel are better suited for .
-
4765 SAE
Silver Alloy , Brazing Filler Metal 56 Ag - 42Cu - 2.0Ni 1420 to 1640 °F (771 to 893 °C) Solidus-Liquidus Range .
-
4765 AMS
Silver Alloy , Brazing Filler Metal 56 Ag - 42Cu - 2.0Ni 1420 to 1640 °F (771 to 893 °C) Solidus-Liquidus Range .
-
4763 SAE
Silver Alloy , Brazing Filler Metal 56 Ag - 22Cu - 17Zn - 5.0Sn 1145 to 1205 °F (618 to 652 °C) Solidus-Liquidus Range .
-
4763 AMS
Silver Alloy , Brazing Filler Metal 56 Ag - 22Cu - 17Zn - 5.0Sn 1145 to 1205 °F (618 to 652 °C) Solidus-Liquidus Range .
-
$90-$100 Welding - Grainger Industrial Supply
• Brazing Alloy Rod, Contents 56 % Silver , 22% Copper, 17% Zinc, 5% Tin, Dia 1/16 In, Length 18 In, Brazing Range 1145 to 1205 F, Container Tube, For Ferrous and Non Ferrous Alloys Good for Stainless Steel, AWS A5.8, Bag …
Indicates content that may require registration and/or purchase.