Products/Services for Simulink Speaker
-
Speakers - (728 companies)How to Select Speakers Image Credit: Digi-Key Corporation Speakers use a vibrating membrane or diaphragm to produce sound in response to an electric, digital, or wireless signal. They include an integral or external amplifier, drivers... -
RF Power Dividers and RF Power Combiners - (333 companies)RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active. -
RF Filters and Microwave Filters - (490 companies)RF filters and microwave filters are devices that pass or reject signals by frequency. Basic types include bandpass filters, band reject filters, low pass filters, and high pass filters. -
Motor Controllers - (796 companies)Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry. -
Audio Cables - (375 companies)...such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield. How to Select Audio Cables. Audio cables transmit audible signals such as voice and music. They are designed... -
Audio Headphones - (120 companies)Image Credit: SFCable.com | Target.com. Audio headphones are small speakers worn over the ears to isolate sounds for the listener. Audio Headphone Technology. Audio headphones use three basic technologies: standard, wireless, and infrared. Standard...
-
Intercoms - (238 companies)Intercoms are an electronic communications system generally composed of fixed microphone/speaker units connected to a central control device. Intercoms are electronic communications systems that consist of fixed microphone/speaker units that connect...
-
Support Stands - (162 companies)Support stands are used to hold a piece of equipment at an elevated or extended position. This product area represents a large range of products - from heavy-duty industrial jack stands to light-weight, easily-adjustable camera and speaker stands...
-
Audio Amplifiers and Preamplifiers - (396 companies)...pre-amplification, the signal is sent to a power amplifier or amp, which provides the higher current necessary to drive the speakers. How to Select Audio Amplifiers and Audio Preamplifiers. Audio amplifiers and audio preamplifiers are used to increase...
-
Electrical Coil Winding Machines - (61 companies)...equipment is used in solenoid winding, speaker and microphone coil winding, or air coil winding applications. Suppliers of electrical coil winding machines also provide equipment for medical device assembly, micro-electronic assembly, and RFID assembly...
Product News
-
Federal Signal Corporation - Industrial Signaling and Systems
Intercom Devices, Speakers, and Accesories AudioMaster and Atkinson Dynamics Intercoms are engineered to deliver dependable performance, maximum flexibility, and extended service life under the harshest conditions. Federal Signal 's intercoms feature wall-mount, two-way, desktop, safe area, and hazardous environment intercoms. Our modular design enables you to specify a system with an unlimited number of stations, customize a system for a variety of environments, and further expand your system in the future. Looking to replace a product... (read more)Browse Intercoms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
BRIM Electronics, Inc.
Mini Speaker/Zip Cord Cables 2 conductors of 28 AWG stranded tinned copper, insulated with 80 C PVC,. extruded into a parallel or miniature zip cord. Polarity identification on one conductor. STD. COLORS: White, Black OPER.VOLT.: external -- 30V, internal -- 300V. (read more)Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
Dongguan Sheen Electronic Technology Co., Ltd.
SHEEN Thermal Silicone Sheet in Bluetooth Speakers In the world of modern digital music, Bluetooth speakers are no longer just tools for playing music; they have become symbols of modern lifestyle. However, as features and sound quality improve, the heat generated during the operation of Bluetooth speakers has been steadily increasing, which directly impacts the performance and lifespan of the devices. To solve this problem, SHEEN thermal conductive silicone sheets have been introduced into Bluetooth speaker designs, acting like an invisible... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Dongguan Sheen Electronic Technology Co., Ltd.
Thermal Pads for Wireless Chargers, AI Speakers As consumer electronics become smaller and more power-dense, thermal management has become a critical design factor. Thermal silicone pads are widely used as thermal interface materials because they combine heat conduction, flexibility, and electrical insulation in one material. In wireless chargers, thermal silicone pads help bridge the gap between heat-generating components and heat sinks, reducing air pockets and improving heat transfer efficiency. In AI smart speakers, they help manage heat... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Richardson RFPD
75-6000MHz System-on-Module: Analog Devices carrier for further prototyping, or a final product greatly accelerating time to market. - Wide tuning range 75MHz to 6GHz. - Max receiver BW 200MHz. - Max transmitter synthesis BW 450MHz. - Max observation receiver BW 450MHz. - Integrated LO and Phase synch between all channels. - Platform development environment support includes Industry standard Linux Industrial I/O Applications, MATLAB (R), Simulink (R), and GNU Radio, and streaming interfaces for custom C, C++, python, and C# applications. - HDL... (read more)Browse Electronic Development Boards Datasheets for Richardson RFPD -
Win Source Electronics
WM8960 Low-Power Stereo Audio CODEC Modern embedded and portable devices often require low-power, high-fidelity audio while minimizing PCB space and BOM cost. Designers face challenges integrating multiple discrete components for headphones, speakers, and digital audio effects without compromising performance. The WM8960CGEFL/RV combines headphone and speaker amplification, 2-channel 24-bit ADC/DAC, multi-input audio MUX, and programmable digital audio effects in a single compact IC. With integrated Class D drivers, flexible EQ... (read more)Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
BRIM Electronics, Inc.
UNSHIELDED TWISTED-PAIRED SOLID INTERCOM CABLE Each conductor 22 AWG solid TC, .010" wall of PVC, twisted, cabled, Gray PVC. jacket overall. Suitable for indoor or outdoor intercom systems, signal systems, nurse's call systems, annunciators, control circuit cables, multi-speaker systems and more. OPER. TEMP.: -40 C to +80 C. OPER. VOLT.: 200V. See color code for paired cables. RoHS compliant constructions are available to order. STD. P-U: 100',1000' (read more)Browse Audio Cables Datasheets for BRIM Electronics, Inc. -
Yaskawa America, Inc. - Motion Division
Using VFDs with iCube Controllers | Webinar In this webinar, you will learn to control VFDs (variable frequency drives) with an iCube Controller using iCube Engineer. The presentation will include examples of configuring Yaskawa VFDs for use with standard PLCOpen function blocks, as well as controlling VFDs using CiA-402 and CiA-301 protocols. Guest Speaker: Micah Stuedemann (read more)Browse Motion Control Systems Datasheets for Yaskawa America, Inc. - Motion Division -
Yaskawa America, Inc. - Drives Division
Using VFDs with iCube Controllers | Webinar In this webinar, you will learn to control VFDs (variable frequency drives) with an iCube Controller using iCube Engineer. The presentation will include examples of configuring Yaskawa VFDs for use with standard PLCOpen function blocks, as well as controlling VFDs using CiA-402 and CiA-301 protocols. Guest Speaker: Micah Stuedemann (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Precision Polymer Engineering Ltd.
PPE gearing up for CHEMUK 2026 the Process & Chemical Engineering Show zone; the Chemical Laboratory Show zone; and, new for 2025, the Formulated Product Manufacturer Show zone. The CHEMUK 2026 2-day speaker programme will host some 150+ expert speakers discussing the big challenges and opportunities affecting the UK 's chemical and chemical product industries. (read more)Browse O-rings Datasheets for Precision Polymer Engineering Ltd.
-
52nd IEEE Conference on Decision and Control [Conference Reports]
The technical program included six special sessions held during the four days of the conference: » New Updates for Control Design and Deployment with Matlab and Simulink Sponsor: MathWorks Speakers : Pascal Gahinet (Math- Works), .
-
Sessions workshops
Title: New Updates for Control Design and Deployment with MATLAB and Simulink Sponsor: MathWorks Speakers : Pascal Gahinet, Giampiero Campa, Davide Ferraro (MathWorks) Time and Location: Tuesday, December 10, 12:15-‐1:15 PM, Auditorium …
-
Collaborative real-time speaker identification for wearable systems
We implemented the speaker identification system on a wearable DSP system using Matlab- Simulink with the goal to identify speakers in standalone operation, as described in Section III.
-
Addressing IEC Flickermeter Deficiencies by Digital Filtration Inside a Sliding Window
Using the ‘To audio device’ block of Simulink , the generated signal is transferred to the speaker port of the computer’s sound card.
-
Information Engineering for Mechanics and Materials Research
There are traveling wave tube, high intensity sound speaker , laser vibrometer controller and compute for MATLAB/ SIMULINK and DSPACE system in the test field.
-
Standard Tools for Hardware-in-the-Loop (HIL) Modeling and Simulation
The speaker output (shown in Fig. 2. as a Simulink block) was connected to the low level interface relay and the relay’s 101 dry contact output was connected to the microphone port in the sound card.
-
Real time adaptive denoising of musical signals in wavelet domain
This signal is then fed to DAC block of Simulink to covert it back into analog signal, so that it can be heard on speaker .
-
[Title pages]
Title: Using the Arduino with MATLAB and Simulink to Teach Controls Sponsor: MathWorks Time: Monday, December 10, 1:00 pm ‐ 2:00 pm Location: Haleakala 2 Speaker : Erman Korkut (MathWorks, MA, USA .
-
Welcome from the General Co-Chairs
The course, based on a predictive control book by the speaker , is suitable for engineers, students and researchers who wish to gain basic knowledge about model predictive control, as well as understand how to perform real time simulation and implementation using MATLAB and Simulink tools.
-
Computer Aided Verification
In automotive and land-vehicle control-system design in particular, models in languages such as MATLAB(r) / Simulink (r) / Stateflow(r) are used to drive the … … Reac- tis(r), developed by a team including the speaker , providing automated test-case …
Indicates content that may require registration and/or purchase.