-
Supplier: Radwell International
Description: ENCODER, SRM SERIES, 7-12 VDC SUPPLY, CABLED CONNECTION, 8-WIRE, RADIAL, TAPERED SHAFT, SPRING MOUNTING PLATE, 1024 SINE/COSINE PERIODS PER REVOLUTION, (1037073). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAE International
Description: This document covers resolvers which are used to perform coordinate transformations as well as sine and cosine computations, It includes both the categories of compensated and uncompensated resolvers which perform these functions. Linear resolvers are also included
-
Supplier: SAE International
Description: This document covers resolvers which are used to perform coordinate transformations as well as sine and cosine computations, It includes both the categories of compensated and uncompensated resolvers which perform these functions. Linear resolvers are also included
-
-
Supplier: Richardson RFPD
Description: The AD2S1210 is a complete 10-bit to 16-bit resolution tracking resolver-to-digital converter, integrating an on-board programmable sinusoidal oscillator that provides sine wave excitation for resolvers. The converter accepts 3.15 V p-p ±27% input signals, in the range of 2 kHz
-
Supplier: Richardson RFPD
Description: The AD2S1210 is a complete 10-bit to 16-bit resolution tracking resolver-to-digital converter, integrating an on-board programmable sinusoidal oscillator that provides sine wave excitation for resolvers. The converter accepts 3.15 V p-p ±27% input signals, in the range of 2 kHz
-
Supplier: ElectroCraft
Description: The ElectroCraft PRO Series Programmable Servo Drives are based on a new design concept offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors of powers up to 1600W, with 80V nominal voltage. Designed to support both low
- Number of Axes / Motors: 1
- Maximum Output Voltage: 11 to 50 volts
- Rated Power: 1,600 watts
- Continuous Output Current: 8 amps
-
Supplier: Kollmorgen Corporation
Description: current loop in the market. Full-frequency, wizard-based autotuning Fast data acquisition with PC-compatible TCP/IP Ethernet service channel Real-time performance feedback Feedback Devices: Smart Feedback Devices (SFD), EnDat2.2, 01, BiSS, Analog Sine/Cos encoder, incremental encoder,
- D/A Resolution: 27 bits
- Rated Power: 2,000.0000000000002 to 31,999.99999999997 watts
- Continuous Output Current: 3 to 48 amps
- Peak Output Current: 9 to 96 amps
-
Description: preset indexer to fully programmable Advanced following and camming support Support for SSI feedback for additional load control Resolver, Encoder, Sine-Cosine or Stegmann feedback Multiple fieldbus options, including DeviceNet Internal regeneration circuitry with external
- Number of Axes / Motors: 1
- Continuous Output Current: 2.5 to 155 amps
- Operating Temperature: 0 to 45 C
- Frequency: 50 Hz, 60 Hz
-
Description: Drive for Brushless Motors TWIN: Two SPD drives in one case with the same dimensions Resolver, incremental encoder and SinCos+EnDat absolute encoder (optional) feedback Positioner with speed trapezoidal profile Digital lack with variable ratio and phase correction Electronic cam Built-in PLC
- Number of Axes / Motors: 1
- Continuous Output Current: 25 amps
- Peak Output Current: 50 amps
- Supply Voltage (AC): 380 to 480 volts
-
Supplier: Carlen Controls, Inc.
Description: GENERAL The CC810 combines the ease of through-shaft mounting with the high resolution and accuracy of resolver-based sensors. Just like a resolver, the rotating magnetic ring generates sine and cosine voltages in the stationary pickup head. Multiple poles on the ring
-
Description: Feedback supported: Resolver, SinCos, SinCos + EnDat, SinCos + Hiperface, SinCos (1 per pole pitch), Quadrature, Quadrature + Hall, SinCos + Hall, EnDat 2.2 Auxiliary Encoder: 1 in input and 1 in output for each axis I/O: 4 digital Input, 2 digital output, 1 analog input and 1 analog output
- Number of Axes / Motors: 1 to 3
- Continuous Output Current: 6 to 15 amps
- Peak Output Current: 12 to 30 amps
- Supply Voltage (DC): 750 volts
-
Supplier: Aerotech, Inc.
Description: brushless and DC brush-type servomotors as well as stepping motors Encoder or resolver feedback
- Digital Resolution (if Applicable): 16 bits
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Supply Voltage (AC): 85 to 240 volts
-
Supplier: Aerotech, Inc.
Description: brush-type servomotors as well as stepping motors Encoder or resolver feedback
- Digital Resolution (if Applicable): 16 bits
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Supply Voltage (DC): 18 to 36 volts
-
Supplier: Aerotech, Inc.
Description: Flexible design provides ability to drive brushless and DC brush-type servomotors as well as stepping motors Encoder or resolver feedback
- Digital Resolution (if Applicable): 16 bits
- Continuous Output Current: 5 to 10 amps
- Peak Output Current: 10 to 30 amps
- Supply Voltage (AC): 85 to 240 volts
-
Supplier: Kollmorgen Corporation
Description: the amplifier, integral mains filter Resolver and high resolution sine-cosine encoder feedback Current controller, speed controller, position controller, electrical gearing, RS232, CANopen® LED-Display and keyboard in the front panel of the master module EtherCAT®, PROFIBUS or
- Continuous Output Current: 3 to 6 amps
- Peak Output Current: 9 to 12 amps
- Supply Voltage (AC): 115 to 400 volts
- Features: Brake Output, Digital, Other
-
Supplier: Aerotech, Inc.
Description: Flexible design provides ability to drive brushless and DC brush-type servomotors as well as stepping motors Encoder or resolver feedback
- Digital Resolution (if Applicable): 16 bits
- Continuous Output Current: 5 amps
- Peak Output Current: 10 to 150 amps
- Supply Voltage (AC): 85 to 240 volts
-
Supplier: Nidec Control Techniques
Description: Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for
- Number of Axes / Motors: 1
- Maximum Output Voltage: 575 volts
- Rated Power: 109,999.99999999987 watts
- Continuous Output Current: 168 amps
-
Description: Drive for Brushless and Asynchronous Motors High performance drive Brushless and asynchronous motors control From 2 to 150 Arms continuous current Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback Positioner with speed trapezoidal profile
- Number of Axes / Motors: 1
- Supply Voltage (AC): 230 to 480 volts
- Continuous Output Current: 8 amps
- Peak Output Current: 16 amps
-
Supplier: Honeywell Sensing & IoT
Description: passing over the sensor IC surface. It contains dual, saturated-mode Wheatstone bridges that generate quadrature (sine and cosine) signals to provide an extended range of angular measurements up to 180°. This product is a cost-effective and space-efficient solution for high-volume OEM
- Input (Supply) Voltage: 5 to 12 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 135 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: passing over the sensor IC surface. It contains dual, saturated-mode Wheatstone bridges that generate quadrature (sine and cosine) signals to provide an extended range of angular measurements up to 180°. This product is a cost-effective and space-efficient solution for high-volume OEM
- Package Type: SOIC
-
Supplier: Honeywell Sensing & IoT
Description: passing over the sensor IC surface. It contains dual, saturated-mode Wheatstone bridges that generate quadrature (sine and cosine) signals to provide an extended range of angular measurements up to 180°. This product is a cost-effective and space-efficient solution for high-volume OEM
- Input (Supply) Voltage: 5 to 12 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 135 millivolts
- Applications: Automotive, Industrial, Medical
Find Suppliers by Category Top
More Information Top
-
A new series of domestic AC converter-fed electric motors for universal technological robots
A sine cosine resolver transformer made by Tyco Electronics is used as the sensor of the rotor position.
-
Current Abstracts Nuclear Reactors and Technology
The system developed performs a complex cross-correlation between the resolver excitation and the resolver sine cosine outputs, from which the precise resolver amplitude and phase can be deter- mined while simultaneously eliminating virtually all uncorrelated interference.
-
A resolver-based vector control drive of permanent magnet synchronous motor on a fixed-point digital signal processor
The rotor speed and position are calculated from the sine and cosine resolver signals.
-
Understanding Resolvers and Resolver-to-Digital Conversion
The demodu- lated sine and cosine resolver signals are shown below: .
-
Speed estimation from noisy resolver signals
ABSTRACT - A Kalman filter based method for es- timation of the rotor speed of an ac motor from sine / cosine resolver signals is presented.
-
A novel resolver-to-360/spl deg/ linearized converter
It is shown that by appropriate processing of the sine and cosine resolver signals, the proposed converter may produce an output voltage proportional to the shaft angle.
-
A high precision resolver-to-DC converter
This converter is based on a new concept involving the absolute values of the demodulated sine and cosine resolver signals together with a dedicated linearization technique.
-
Calibration of Resolver Sensors in Electromechanical Braking Systems: A Modified Recursive Weighted Least-Squares Approach
Since the dc drifts, amplitudes, and phase shift of sine and cosine resolver signals have long-term variations with aging and short-term variations with temperature, adaptive estimators are required for updating these parameters of resolvers in real-time (cal- ibration) [8 …
-
A Lightweight and Self-Contained Airborne Navigational System
The sine - cosine resolver and the two summing registers comprise a com- plete square grid computer.
-
Journal of Guidance, Control, and Dynamics > Control System Design of the Annular Suspension and Pointing System
These commands are then con- verted to ac voltages which are applied to the sine and cosine resolver windings.
Indicates content that may require registration and/or purchase.