-
Supplier: Indocomp Systems, Inc.
Description: Features ISA Bus Compatible Single Board Computer 40 Mhz 80386SX CPU Up to 16 MB DRAM On-board IDE Hard Drive Controller On-board Dual FDD Controller Two RS-232 Serial Ports Parallel Port 2 Level Watch Dog Timer On-Board Buzzer and External Speaker Interface Six
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Single 3-Input Positive-XOR Gate 6-SON -40 to 125 Product overview: SN74LVC1G386DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets,
- Number of Inputs: 3
- Propagation Delay: 4 ns
- Operating Temperature: -40 C
- IC Package Type: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SINGLE BOARD COMPUTER, AMD386 33MHZ PROCESSOR, 256KB FLASH MEMORY, 256KB SRAM, 2MB DRAM. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
-
Supplier: Indocomp Systems, Inc.
Description: Features ISA Bus Compatible Single Board Computer 486DX2-66 or 486DX4-100 CPU Up to 128 MB FPM/EDO DRAM 256KB Cache (expandable to 512KB) On-board PC-104 Connector Socket for DiskOnChip from M-Systems supports up to 24MB Flash Disk On-board PCI IDE port supports two
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1316078-204-3STR Category: Switches>DIP Switches Series: 204 Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Package: Tape & Reel (TR) Voltage Rating: 24VDC Height Above
- Number of Positions Available (# of actuators): 3
- Max Current Rating: 0.05 amps
- Max DC Voltage Rating: 24 volts
- Operating Temperature: -67 to 185 F
-
Supplier: Newport MKS
Description: requirement. Instrument includes: LDP-3830-220V Precision Pulsed Current Source LPB-386 Laser Pulse Board for LDP-3830 CC-385 Pulsed Output Source/Laser Mount Interconnect, 17W2 to 17W2 602250 10ft USB Cable We offer a wide variety of precision laser diode mounts with plug and play
-
Supplier: Newport MKS
Description: requirement. Instrument includes: LDP-3830-120V Precision Pulsed Current Source LPB-386 Laser Pulse Board for LDP-3830 CC-385 Pulsed Output Source/Laser Mount Interconnect, 17W2 to 17W2 602250 10ft USB Cable We offer a wide variety of precision laser diode mounts with plug and play
Find Suppliers by Category Top
More Information Top
-
The 'Marine Quality Kit'; a Tool to Monitor Accelerations, Velocities and Motions in Arbitrary Locations on Floating Objects
The A/D conversion is performed with an analog input-csr~ which is controlled by a single board 386 computer.
-
Atmospheric transmission model through autonomous visibility measurement
Each AVM station is controlled by a single board 386 -based computer in a ruggedized chassis.
-
Full-color high-resolution 21-inch common large-area display set to replace 19-inch CRTs in several USAF C4I applications
The demonstration unit CLADS uses an embedded 386 single board computer with an ISA bus to control the AVIM and CVIM.
-
A practical implementation of a hierarchical control system for telerobotic land vehicles
Thisprocessorwaslaterupgraded to a 20 Mhz 386 single board computer to provide more computing capability.
-
Ada technology: current status and cost impact
- Sun Workstation Single Board Computer “Bare” Compaq 386 “Bare” Compaq 386 Single Board Computer .
-
A real‐time reconstruction system for magnetic resonance imaging
All four circuit boards were mounted into an industrial PC chassis with a single - board 386 com- puter.
-
Next-generation in-water radiance distribution camera system
Inside the underwater housing, a single board ' 386 Sx 16 MHz computer (Diversified Technology, CAT 970) controls the camera and frame grabber.
-
Post-decontamination and dismantlement (D&D) characterization report for CFA-669 site
The GPRS system integrates a five-channelglobal positioningsystem with vehicle-mounted plastic scintillationradiation monitor, and a single - board 386 IBM-compatible computer.
-
Environmental surveillance for Waste Management Facilities at the Idaho National Engineering Laboratory. Annual report 1994
This new systemintegratesa five-channel global positioning system with the vehicle-mounted plastic scintillationradiation monitor and a sin- gle - board 386 compatible computer (see Fig- ure 61).
-
Beyond swarm intelligence: the UltraSwarm
Each robot ran Linux on a PC104 single board Intel 386 PC equipped with a PCMCIA wireless LAN card.
Indicates content that may require registration and/or purchase.