Products/Services for Single Phase Busbar Chamber
-
Busbars and Busways - (312 companies)Busways and busbars (conductor bars) provide current to distant or moving points along the path of an electrification system. Busways and busbars (conductor bars) provide current to distant or moving points along the path of an electrification...Busbar TypeBusway TypeBusbar (Conductor) Material -
Single Phase Transformers - (89 companies)Single-phase transformers output single-phase AC power, typically while stepping-up or stepping-down the voltage between two circuits. Single-phase transformers accept single-phase AC power and output single-phase AC power, typically at a higher...
-
Single Phase Surge Suppressors - (167 companies)Single phase surge suppressors protect equipment from transient overvoltages present on AC single phase power lines. Single phase surge suppressors protect equipment from transient overvoltages present on AC single-phase power lines. Understanding... -
Single Phase Uninterruptible Power Supplies (UPS) - (499 companies)Single phase uninterruptible power supplies (UPS) sit between an AC outlet and an electronic device to provide power conditioning, back-up protection, and distribution for electronic equipment loads. They also prevent power disturbances from... -
Phase Converters - (60 companies)Phase converters transform single-phase power into three-phase power for the operation of industrial motors, pumps, and other equipment. A 3-phase converter is a rotating machine, much like a motor, that converts single-phase utility power... -
Gloveboxes and Isolators - (113 companies)Gloveboxes and isolators are used to contain hazardous substances or materials that must not come in contact with the outside environment.
-
Phase Meters - (72 companies)Phase meters (phase testers, phase rotation meters) check the phase sequence and phase orientation in three-phase electrical systems. They are used for energy measurements, and the monitor the quality of audio and video transmissions. Correct phase...
-
Three Phase Transformers - (101 companies)...for three phase transformers consist of delta - delta, delta - wye (Y), wye (Y) - wye (Y), wye (Y) - delta, wye (Y) - single phase, delta - single phase, and international. Related Information. CR4 Community --Secondary Voltage and Ungrounded...
-
Single Board Computers (SBC) - (346 companies)Single board computers (SBC) serve as the motherboard for instrumentation systems including modern PCs. SBCs are composed of a microprocessor, memory chip, and serial and parallel interfaces to communicate with other devices. Processor or CPU type...
-
Single Component Diaphragm Valves - (41 companies)Single component diaphragm valves are designed to provide a precise fluid supply depending on the application. The dispensed output can be a bead, dot or fill. Material pressure upon the valve forces the diaphragm to allow material through the fluid...
Product News
-
Yaskawa America, Inc. - Drives Division
Single Phase Converter The Single Phase Converter (SPC) converts single-phase power to DC power for use by Yaskawa 's variable frequency drives. The SPC is the solution for the most significant problems facing business owners that power medium-sized motors in rural areas. They can be faced with high costs to run three-phase power, limited single-phase motor options, and a wide range of quality issues. The Single Phase Converter 's active power regulator ensures minimal stress on the power grid, boasting less than 10%... (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Finder S.p.A. con unico socio
Single-phase and three-phase energy meters Function and features. The Finder 7E Series is a range of single-phase and three-phase energy meters with mechanical or LCD backlit displays. Other features include (according to Type): 1 or 3 phase. Single or Dual tariff. Pulse output for remote energy management; SO interface (open collector) according DIN 43864. LC-Display or Mechanical Display. 35mm rail (EN 60715) mount (read more)Browse Energy Meters and Optical Power Meters Datasheets for Finder S.p.A. con unico socio -
Majestic Transformer Co.
Industrial Cased Single Phase Transformers Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no addition to the supply lead-time. Many requirements are for low voltage tools or lighting working at 24V or 110V to be fed from mains supplies of 230V or 400V. The above voltages are not exclusive and... (read more)Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
SCHURTER Inc
Single Phase Compensated High Current Choke Description. Current compensated choke. 1-phase choke. THT-terminals. Flange for mounting onto printed circuit board. Unique Selling Proposition. Compact size and light weight. Open design for optimal cooling. Nanocrystalline or ferrite ring cores. Customer specific pin outs available. Applications. Frequency converter. Charge stations. UPS-systems. Switching power supplies (read more)Browse Inductors, Coils, and Chokes Datasheets for SCHURTER Inc -
Shenzhen Yunhongda Motor Co., LTD.
CW/CCW Single-Phase AC Motor In home appliances and industrial tools, engineers often face challenges such as achieving reliable rotation, sufficient torque, and long service life within compact designs. The CW/CCW Single-Phase AC Motor provides an effective solution. High-Torque & Efficient Output. Rated power: 532W with 3.829 N .m torque. Speed: 1328 -1493 RPM depending on load. Ensures smooth operation and consistent performance. Bidirectional Rotation (CW/CCW). Supports clockwise and counterclockwise operation. Ideal... (read more)Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
SCHURTER Inc
Single-phase EMC Filter Excellent Performance SCHURTER completes its portfolio of single-phase EMC filters with its FMBB EP series, launching a new generation of ultra-compact filters with high-performing attenuation. The new double-stage filter family is more powerful than typical filters, meeting the space constraints and performance requirements of today 's state-of-the-art electronic devices. Top-quality components, including right-sized film capacitors and chokes with highly permeable cores, together with a steel housing, which... (read more)Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
Majestic Transformer Co.
Single Phase Open Frame Control Transformers Hz, or 400 Hz. In addition, multiple secondary windings can be accommodated anything from a few volts up to several thousand volts. Currents from a few milliamps up to several thousands amps. Complex or high voltage windings may require a larger frame size to be used to accommodate the windings and insulation. Transformers in this range can also have fuses fitted on the top panel. If you are looking for a quality Single Phase Transformer, please click the enquiry box to discuss your requirements... (read more)Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
Majestic Transformer Co.
Open Frame Control Transformers Single Phase Typical applications for this type of transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or brass stud connections. Virtually any combination of voltage and current, at any frequency, can be supplied on both primary and secondary. In addition, multiple primary and secondary windings can be accommodated. Complex... (read more)Browse Transformers Datasheets for Majestic Transformer Co. -
Altech Corp.
Altech Busbars - Cut to Fit Altech offers busbar systems for supplementary protectors, manual motor controllers, and UL489 miniature circuit breakers. Options include established UL1077 and UL508 busbars rated up to 200 A, plus UL489 cuttable busbars rated up to 115 A for flexible layouts. UL1077 and UL508 busbars rated up to 200 A. UL489 cuttable busbars rated up to 115 A. UL1077 and UL508 systems are UL-recognized and listed for use with many supplementary protectors and manual motor controllers. UL489 cuttable system... (read more)Browse Busbars and Busways Datasheets for Altech Corp. -
Guangdong Atmars Industry Co., Limited
Thermal Vacuum Chamber for Aerospace Products within a Thermal Vacuum Chamber (TVAC). As a cornerstone of space qualification, TVAC testing subjects aerospace products to the dual extremes of deep space: a high vacuum and severe thermal cycles. This process is not merely a check-box exercise; it is an essential, non-negotiable phase of development that de-risks missions, validates engineering designs, and ultimately guarantees the multi-million or billion-dollar investments made in space exploration, communication, and science. This document... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited