-
Supplier: Triangle Manufacturing Company
Description: We offer a wide variety of sintered and spherical bearings, including bronze, iron and nylon. For more information, please contact us.
- Bore Diameter: 0.375 inch
- Length Through Bore: 0.5 inch
- Outside Diameter: 1 inch
- Design Units: Inch
-
Supplier: Bowman International Ltd.
Description: All spherical bearings can be supplied in various grades of sintered bronze and iron, with lubricants to suit different applications. Spherical bearings can be supplied with one or two collars. Various bore tolerances and non-standard lengths can be
- Bore Diameter: 0.125196918 to 0.3543309 inch
- Length Through Bore: 0.2362206 to 0.4724412 inch
- Outside Diameter: 0.3149608 to 0.6299216 inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Triangle Manufacturing Company
Description: We offer a wide variety of sintered and spherical bearings, including bronze, iron and nylon. For more information, please contact us.
- Bore Diameter: 1 inch
- Length Through Bore: 1 inch
- Outside Diameter: 1.5 inch
- Design Units: Inch
-
-
Supplier: Triangle Manufacturing Company
Description: We offer a wide variety of sintered and spherical bearings, including bronze, iron and nylon. For more information, please contact us.
- Bore Diameter: 1.25 inch
- Length Through Bore: 1.75 inch
- Outside Diameter: 2.25 inch
- Design Units: Inch
-
Supplier: Triangle Manufacturing Company
Description: We offer a wide variety of sintered and spherical bearings, including bronze, iron and nylon. For more information, please contact us.
- Bore Diameter: 0.4375 inch
- Length Through Bore: 1 inch
- Outside Diameter: 0.5 inch
- Design Units: Inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Shaft Size: 0.709842903 inch
- Overall Height from Mounting Surface: 0.88582725 inch
- Bearing Type: Plain Bearing
- Bearing / Housing Features: Spherical / Self-aligning
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Shaft Size: 0.157874101 inch
- Overall Height from Mounting Surface: 0.40157502 inch
- Bearing Type: Plain Bearing
- Bearing / Housing Features: Spherical / Self-aligning
-
Supplier: Alinabal Motion Transfer Devices
Description: VBC Series bearings combine a plated case hardened steel ball with a self lubricating sintered phosphor bronze race secured permanently in a low carbon, steel plated housing. These are an excellent general purpose spherical bearing.
- Bore Diameter: 0.19 inch
- Length Through Bore: 0.281 inch
- Outside Diameter: 0.625 inch
- Load Capacity: 1,520 lbs
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore: 0.4724412 inch
- Outside Diameter: 0.9448824 inch
- Features: Metric
- Type: Spherical
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Shaft Size: 0.315748202 inch
- Overall Height from Mounting Surface: 0.45275615 inch
- Bearing Type: Plain Bearing
- Bearing / Housing Features: Spherical / Self-aligning
-
Supplier: FHD Bearings Co., Ltd.
Description: Radial spherical plain bearing, maintenance-free, metric sizes These spherical plain bearings have a steel/PTFE sintered bronze contact surface combination and are maintenance-free. The sliding surfaces have to be externally protected from contaminants.
- Outside Diameter: 0.4724412 inch
- Overall Width: 0.1968505 inch
- Bearing Class: ABEC 3 / Class 6 / P6
- Design Units: Metric
-
Supplier: Quality Bearings & Components
Description: Bronze Bearing FLANGE-MOUNTED BEARINGS - METRIC SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -40°C to +149°C Shafts should be hardened to
- Shaft Size: 0.315748202 to 0.316535604 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Supplier: Spyraflo, Inc.
Description: Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature
- Shaft Size: 0.1875 inch
- Overall Height from Mounting Surface: 0.4 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
- Inside Diameter: 0.188 inch
- Outside Diameter: 0.315 inch
- Length: 0.625 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: NSK Americas
Description: NSK Mounted Units are available in several ranges: RHP Self-Lube®, Silver-Lube®, Life-Lube® and Molded-Oil units. Mounted units consist of two basic components, the insert and the housing. Each mounted unit includes a sealed single-row ball bearing with spherical outside diameter and
- Bearing Type: Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Plain Bearing, Tapered Roller Bearing
- Bearing: Bearing Steel (52100), Bronze, Sintered
- Housing: Cast Iron, Stainless Steel
- Features: Other
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.787402 inch
- Overall Height from Mounting Surface: 0.7086618 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.5905515 inch
- Overall Height from Mounting Surface: 0.5905515 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.393701 inch
- Overall Height from Mounting Surface: 0.393701 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.3149608 inch
- Overall Height from Mounting Surface: 0.3543309 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: ASTM International
Description: bearing breaking load of the oil-impregnated bearing material determined on a plain sleeve bearing or a test specimen prepared from a flange or spherical bearing shall also meet the minimum and maximum mechanical strength values.
Find Suppliers by Category Top
Featured Products Top
-
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Fiber Reinforced Composite Monometallic, Bimetallic and Sintered Bronze Plain Bearings Tribological (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
design of the grease seal has remained virtually unchanged since its inception in the early 1930s. All of the grease seal sizes are double, grease-lubricated, mechanical seals. The double seal design relates to its back to back configuration. The seal consists of hardened steel rotating faces, sintered (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps
More Information Top
-
Bearings - Linear Ball Bearings Needle Roller Plastic Precision Thrust Sleeve Frelon® Lined Miniature Spherical Blocks
Sintered Bronze Spherical Bearings .
-
CR4 - Thread: power factor
Previous in Forum: sintered oil impregnated spherical bronze bearings .
-
CR4 - Thread: Phase to phase fault
Next in Forum: sintered oil impregnated spherical bronze bearings .
-
High Performance Self-Lubricating Sintered Bearings for PV Factors Approaching 5 MPa.m/s
BEARING FOR VACUUM CLEANER MOTOR Figure 16 shows another type of vacuum cleaner motor, in which sintered bronze bearings have been replaced by spherical CM5 bearings.
-
Materials for Plain Bearings
The structure of a dry- bearing material, consisting of spherical bronze powder sintered to copper-plated steel and impregnated with ptfe and lead. x 80.
-
Current state of production of sintered bearing and frictional materials and some new development trends (review)
The bearing has a stainless steel body with a layer of a spherical bronze powder centrif- ugally sintered onto its inside surface.
-
Sell PVC Plastic Sheeting,PVC Products,PVC Material
• HT-10 (SF-1) non-oil lubricated bearings are high-quality low-carbon steel as the base, the middle sintered spherical bronze powder, surface rolling polytetrafluoroethylene (PTFE) and lead mixture is made of rolling sliding bearings.
-
Sell LED SMD 3528 TUBE LIGHT
• HT-10 (SF-1) non-oil lubricated bearings are high-quality low-carbon steel as the base, the middle sintered spherical bronze powder, surface rolling polytetrafluoroethylene (PTFE) and lead mixture is made of rolling sliding bearings.
-
Sell LED Lighting,LED Lamp,Bulb
• HT-10 (SF-1) non-oil lubricated bearings are high-quality low-carbon steel as the base, the middle sintered spherical bronze powder, surface rolling polytetrafluoroethylene (PTFE) and lead mixture is made of rolling sliding bearings.
-
Handbook of Fractional-Horsepower Drives
Low-cost motors use bearings made of sintered alloys or plastic. .... Cylindrical and spherical porous bronze bearings usually fitted with an oil supply are state of the art.
Indicates content that may require registration and/or purchase.