Products/Services for Sliding Door Reed Switches
-
Reed Switches - (154 companies)Security and Access Control Reed switches are commonly used in security and access control systems. Their ability to operate without direct physical contact makes them ideal for detecting the opening and closing of doors and windows, which...Switch TypeContact PositionPole and Throw Specifications -
Doors - (1347 companies)Image Credit: Goffs Enterprises, Inc. Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry. Generally, doors are grouped with other building supplies. Types. Doors are made of wood, plastic, metal, or composite... -
Transfer Switches - (200 companies)Transfer switches transfer electrical power back and forth between two power systems or buses such as a utility power line and a backup motor-generator power supply. How to Select Transfer Switches. What are Transfer Switches?. Transfer switches... -
Safety Sensor Switches - (155 companies)...connections. Safety sensor switches work together with hinged, sliding, or lift-off guards and barriers. The power supply to the machine is disconnected as soon as the guard is opened. Safety sensor switches include safety interlock switches, limit switches... -
Lockout and Tagout Devices - (95 companies)Interlocks and tag out devices "lock out" valves, electrical switches or other components. These devices are used typically during service or maintenance of machinery or process equipment. Interlocks and tag out devices "lock out" valves, electrical... -
Slide Switches - (252 companies)Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position. Slide switches are mechanical switches using a slider that moves (slides) from the open (off...
-
Reed Relays - (143 companies)Reed relays are electrically-operated switching devices that consist of two thin, magnetic strips (reeds) encapsulated in a glass envelope. They are used to switch industrial components such as solenoids, contactors and starter motors. Reed relays...
-
Door Operators - (173 companies)Applications. Door operators for commercial applications must be durable and strong to handle repetitive use. They are configured for a variety of door types, including overhead doors, swing doors, and sliding doors. In the United Sates, door operators must...
-
Ball Slides - (101 companies)Ball slides are simple linear motion devices that provide smooth linear motion, accurately controlled by the rotation of the drive mechanism. Ball slides are sometimes referred to as ball and rod bearing assemblies, or ball bearing slides. Ball...
-
Dovetail Slides - (29 companies)Dovetail slides are linear motion devices that allow motion and positioning along a linear axis. Dovetail slides may also be called dovetail way slides. They are composed of a flaring tenon or saddle (moving member) and a mortise (fixed base...
Product News
-
OTTO Controls
Slide Switches for Standard or Logic-Level Rating OTTO's slide switches support a range of commercial and defense applications with single- or double-pole, double-throw configurations and different options. 3-position center OFF with momentary or maintained switch action in any combination. Standard rating with copper with silver terminals or logic-level rating with gold over silver terminals. Sealed dusttight to MIL-PRF-8805 Design 2. Raised or flush button style with several button color choices. FAA/PMA available (read more)Browse Slide Switches Datasheets for OTTO Controls -
parvalux by maxon
Where and when is door automation preferred? Door automation is a common and indeed important part of everyday life for many people and can mean the difference between a premises being accessible or not. Automated Door Applications. When deciding on what automated door solutions are right for your premises you need to consider who will be using them and whether you require automatic sliding doors, gate opening systems or revolving doors. Our motors can be found in four main industries which utilize door automation solutions: Building... (read more) -
parvalux by maxon
How motors are used in door automation and efficiency our customers have come to expect from British-made door motors. In addition, we know a thing or two about designing drives that our customers can literally fit and forget. We also offer solutions for sliding doors, rotating doors gate opening systems, electric garage doors or automated blind systems. Parvalux has a wide range of geared motor solutions that can help bring your product to life. We also offer solutions that will bring your sliding or rotating doors, gate openers... (read more) -
Hartzell Air Movement
Direct Gas Fired Door Heater assembled and shipped ready for connection to electric power and natural gas supplies. Hartzell Automatic Door Heaters are designed for heating open doorways only. They are not to be used for general-purpose plant heating. Additional Series 79 features: IRI/FM gas plumbing train. Electronic flame safeguard with LED status. Magnetic starter. Rear inlet guard. Block and vent valves. High and low gas pressure switches (IRI units only). High-temperature limit switch. Remote station for floor mounting... (read more)Browse Air Heaters Datasheets for Hartzell Air Movement -
Schmersal Inc.
Electronic Solenoid Interlock With Door Handle to IEC61508, even when using one switch per guard or wiring them in series. Three enhanced color LEDs on the sensor indicate status, various errors, and misalignment. For more advanced indication the AZM201 is also available with serial diagnostics to connect to commercial field bus systems. The slim housing of the switch was designed to match the aluminum profiles used in many machine guard doors. (read more) -
THK America, Inc.
Telescopic slide rails that expand and collapse and durability, there has been an increasing need for a utility-grade, hybrid product like the ATG that combines the benefits of a slide rail and LM Guide. Achieving high load capacity and durability, the ATG is aimed at adoption in logistics and railway fields, where utility grade is required. This product is anticipated to be in demand particularly for the container-fetching mechanisms of transfer shuttles in automated warehouses, open-and-close mechanisms of railway vehicle doors and sliding... (read more)Browse Linear Bearing Rails Datasheets for THK America, Inc. -
MarShield
MarShield Custom Lead Lined Doors & Frames MarShield offers a premium line of customizable, lead lined, metal and wood veneer doors and hollow metal frames. These lead lined doors and frames are a crucial nuclear medicine solution for protecting employees and patients from dangerous radiation emissions from therapy rooms, Intensive Care Unit (ICU) and Cardiac Care Unit (CCU), and x-ray rooms. Our lead lined doors are designed and constructed with the highest quality craftsmanship and materials available. These shielding sliding doors... (read more)Browse Radiation Shielding Datasheets for MarShield -
Hartzell Air Movement
Direct Gas Fired Door Heater for indoors . Series 79 door heaters are factory assembled and shipped ready for connection to electric power and natural gas supplies. Hartzell Automatic Door Heaters are designed for heating open doorways only. They are not to be used for general-purpose plant heating. Additional Series 79 features: IRI/FM gas plumbing train. Electronic flame safeguard with LED status. Magnetic starter. Rear inlet guard. Block and vent valves. High and low gas pressure switches (IRI units only). High-temperature limit switch... (read more) -
Automationdirect.com
Gate boxes for machine guard door installation AuotmationDirect has added IDEM UGB-NET gate boxes that are designed for installation on machine guard doors, serving as an integrated solenoid locking guard with a double tamper-resistant interlock mechanism. Similar to universal gate boxes, these devices add the ability to communicate over the CIP safety protocol, providing greater functionality and easier integration. These boxes offer high-level RFID-coded interlocking and machine control in a single unit. They are capable of holding guards... (read more) -
NKK Switches
Slides-smooth & accurate control in compact design The M Series Slides provide smooth and accurate control in a compact design and are available in a flat frame or bracketed PC mounting types and two sizes of actuators. Well-suited applications include audio/visual equipment, medical devices, and industrial control panels. The slides are available in both illuminated and non-illuminated options. (read more)Browse Toggle Switches Datasheets for NKK Switches
-
A fully wireless platform for correlating behavior and neural data from an implanted, neural recording device: Demonstration in a freely moving swine model
The sliding doors are embedded with magnets while the tray underneath has Reed switches installed to detect the presence of the magnetic field within the doors.
-
Practical AVR Microcontrollers
These products are made to be used as simple door or window sensors in alarms and security .... All I had to do was mount a small magnet on the lower—unseen—side of the sliding panel and mount one reed switch at the fully open point and another at the fully closed point of the panel’s travel.
-
A Kitchen Course in Electricity and Magnetism
Fig. 3.18 A small magnet is fixed in the sliding door . .... If the magnet is close enough to the “ reed switch ” it might break the connection of “s” to “A.” (In the sketch it is not quite close enough yet!) .
-
Experimenting with AVR Microcontrollers
These products are made to be used as simple door or window sensors in alarms and security .... All I had to do was mount a small magnet on the lower—unseen—side of the sliding panel and mount one reed switch at the fully open point and another at the fully closed point of the panel’s travel.
-
Beginning Arduino Programming
Slide and toggle switches are just like your vanilla, household light switch. .... Reed switches have a pair of thin metal contacts inside a glass container that will close when .... These are often seen in alarm systems to alert when a window or door has been opened.
-
Fibre Optics In Automobiles
door lock boot/bonnet lock seat belt wiper endposition park brake. .... (!) electromechanical (float operated ) . reed switch - sliding resistor .
-
An adaptive demand defrost and two-zone control and monitor system for refrigeration products
The door-open sensors are reed switches so that when the door is closed the switches are open; and with a quarter of an inch of door movement the switches close to signal the microcom- puter. .... The user inputs are received from a pair of slide potentiometers for the set temperatures.
-
The electrification of frost deposits
…acquired by the frost deposit could be measured by means of a vibrating- reed electrometer of resistance .... The air-stream was then switched off and the frost deposit removed from the brass tube and … of the number and size of frost fragments blown off the deposit during each exposure to the air-stream was obtained by inserting, for a measured short time, slides coated with a film … dichloride through the trap- door shown in the diagram.
-
Ambient Intelligence
Note that ‘Other’ activations are not directly comparable to TPs and TNs since reed switches generate one activation per opening/closing event and object usage sensors generate multiple. .... The dishwasher door (as show in Table 7) is an ex- ample when the number of ‘other’ .... Among the least activated sensors we find the backyard sliding door, coffee table and some kitchen cabinets…
-
Innovative pH control for water: Reusing rainwater
…lines of input / output ports grouped in 5 (PORTE to 3 lines, door , PORTB, PORTC and .... The construction of a stem to isolate the reed switch was provided so that the position of the sensor to stay fully adjustable, and as this type of transducer is of the active type in which power is required for data acquisition .... The principle of operation is very simple, magnetic float sliding along the rod externally accompanying the product…
Indicates content that may require registration and/or purchase.