-
Supplier: LeBlond Ltd.
Description: Rest Holder w/Blade T-Wrench For Grinding Wheel Sleeve Pin Wrench Leveling Pads (Qty 3) Reducing Collets (3 Sizes) Grinding Wheels (7 Sizes) Nut Wrenches (Qty 2) Draw-in Bolt for Workhead and Washer Workhead Spindle Center Spindle Drive Belt Double End Wrench Tool Cabinet & Touch-up Paint
- Rotary Speed: 2,600 to 6,200 rpm
- Power: 1.5 HP
- Applications / Materials Abraded: Cutters / Blades, Metals / Metalworking, Tool and Die (e.g., Punches)
- Features: Dressing System
-
Supplier: Linemaster Switch Corporation
Description: Flexible Shaft Machines Flocking Machine Flycutter Folding & Creasing Machine Grinder Grommeting Machine Hand Tool Handpiece Heat Treating Inspecting & Measuring System Inspection Workstation Intercom Systems Ion Air Gun Lathes Lift Lights Measuring Machine Medical Equipment Microscopes
- Maximum Current: 10 to 15 amps
- Maximum AC Voltage: 125 to 240 volts
- Pedal Material: Metal
- Function: Momentary Contact
-
Supplier: Linemaster Switch Corporation
Description: Flexible Shaft Machines Flocking Machine Flycutter Folding & Creasing Machine Grinder Grommeting Machine Hand Tool Handpiece Heat Treating Inspecting & Measuring System Inspection Workstation Intercom Systems Ion Air Gun Lathes Lift Lights Measuring Machine Medical Equipment Microscopes
- Maximum Current: 10 to 15 amps
- Maximum AC Voltage: 125 to 250 volts
- Pedal Material: Metal
- Function: Momentary Contact
-
-
Supplier: DCM Tech Inc.
Description: DCM Tech's IG 140 SD rotary surface grinding machine fills some big shoes but with a small footprint. It has a 32" x 26" footprint and a 56" x 26" operating envelope. This rotary surface grinding equipment uses minimal shop space. Operating parameters are fully programmable for processing alloy,
- Power: 5 HP
- Current: 30 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Applications / Materials Abraded: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Brakes / Clutches, Castings, Ceramics / Glass, Cleaning / Surface Preparation, Cutters / Blades, MRO / Resurfacing, Metals / Metalworking, Ophthalmic / Optical, Semiconductors / Electronics, Wet Grinding / Finishing
Find Suppliers by Category Top
More Information Top
-
Wood skills
Settling plane 135 closing sheet metal 459 slitting machine 177 recessing compound 299 lock 464 key screw 286 … … swimming 274 cooling measure 53 oscillating casement windows 485 sanders 207 hex nut 242 … … system voltage 156, 157 voltmeters 156 clamping device 147 …
-
circular blade - offers from circular blade manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : circular blade, circular blades, circular blade for slitter , circular blades for slitting ] [ Related Keywords : grinder top, face grinder, double side grinder, polishing machine ] .
-
Tool Steels
Shearing tools include shear blades , cutoff tools on forging or heading machines, trimming dies, blanking dies, slitters , punches, and piercers. … parts requiring high wear resistance, such as sand- slinger plates and milling and grinder plates, per- cussion …
-
ZTOOS1998P007
Shearing tools include shear blades , cutoff tools on forging or heading machines, trimming dies, blanking dies, slitters , punches, and piercers. … wear parts requiring high wear resistance, such as sandslinger plates and milling and grinder plates, percussion parts …
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
Guarding of Meat Cutting Band Saw Blades . Caramel Slitter (Circular Knife Type). Meat‚ Fish and Other Food Grinders .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Guidance Documents > [FDBKF2010071312083448201 ] Safeguard...
The employee would be able to control the grinder from being energized by controlling the attachment plug. Hazards of Slitters Amputations often occur when clothing or body parts come in contact with slitter blades or get caught …
-
States > Michigan > State > Regulations > Licensing and Regulatory Affairs > Construction Safety Standards Commission > Chapter 408 > MIOSHA > [MAC R 408d41901...
5) " Slitter " means a machine that has circular knives mounted on powered shafts with the … … machine which has a table and which utilizes a driven ram with a blade for shearing action. (d) Grinder with a wheel more than 2 inches in diameter.
-
States > Washington > State > Proposed Regulations > 2012 Documents > March 20‚ 2012 > [2012 WA Proposed wa-20120320-0062-0006207] WAC 296-17, 296-17A - ...
Grinders ((and abrasives)); Product is dried in ovens, cut to size with slitters or other cutting machinery, and packed for … Replacing wiper blades ((,)); .
Indicates content that may require registration and/or purchase.