Products/Services for Sloping Flat Roof Trusses

  •  
    Roof and Floor Trusses - (143 companies)
    ...support that transfers weight from the ridge beam to the end walls or joists. Roof trusses may use designs that are categorized as attic, bowstring, double fink, double howe, dual pitch, fan, fink, flat, hip, howe, inverted, sloping flat, stub...
  • Beams, Joists, and Wall Studs-Image
    Beams, Joists, and Wall Studs - (190 companies)
    ...to the weight of the structure itself. Features. Selecting rafters, beams, and joists requires an understanding of product features. Rafters, or roof beams, are sloped, structural members that extend from the ridge of a roof to the down-slope perimeter...
  •  
    Roof Coatings - (106 companies)
    ...used. Although color choices vary, there are four basic finishes for roof coatings: flat, satin, semi-gloss, and high-gloss. In terms of features, anti-slip products are available. Related Information. CR4 Community --The Ziggurat Roofs of Bermuda...
  • Roof Curbs-Image
    Roof Curbs - (45 companies)
    Choices include metal roof curbs, flat curbs, pipe curbs, pitch curbs, and skylight curbs. Curb adapters and expansion joint roof curbs are also available. Metal roof curbs may be installed under or atop a building 's roof panels. Components include...
  • Flat Panel Displays-Image
    Flat Panel Displays - (784 companies)
    Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. Flat panel displays (FPDs) are thin...
  •  
    Roof Hatches and Floor Hatches - (70 companies)
    Roof and floor hatches allow access through a building 's roof or floor. Roof and floor hatches allow access through a building 's roof or floor. There are many different types of products. Most are made of metal and provide access over fixed...
  •  
    Flat Cables - (369 companies)
    Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred...
  •  
    Flat Springs - (104 companies)
    Flat springs are flat strips of material that, when deflected by an external load, store and release energy. Flat springs are small, stamped metal components that function like a spring by controlling deflection within small or restricted spaces...
  •  
    Flat Belts - (242 companies)
    Flat belts are used in transmission and conveying systems. They feature transmission efficiency, cost effectiveness and ease of installation and use. Typical belt applications include conveyors, machine tools, and heavy industrial equipment. Flat...
  •  
    Roof Vents and Ventilators - (70 companies)
    Roof vents and ventilators are devices used to exhaust unwanted humidity or heat from below a building's roof. Roof vents and ventilators are used to ventilate the attic or crawlspace of a building, circulating air for cooling, and moisture...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire