-
Supplier: Eastern Alloys, Inc.
Description: and 95% zinc giving it a very short freezing range, and good fluidity. In the slush casting process, metal is poured into a slush-casting mold, allowed time to solidify along the mold wall only, and then poured out. The resulting "hollow" casting is then ejected
- Specifications: ASTM / ASME
- Features: Cast, Non-ferrous - Any Type, Zinc Alloy
- Type: Metal / Metal Alloys, All Types
- Nonferrous: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ZINC ALLOYS IN INGOT FORM FOR SLUSH CASTING
-
Supplier: Accuris
Description: Standard Specification for Zinc Alloys in Ingot Form for Slush Casting
-
-
Supplier: ASTM International
Description: This specification covers two commercial zinc alloys, namely: Slush Casting Alloy A (Z34510) and Slush Casting Alloy B (Z30500), in ingot form for remelting for the manufacture of castings. This slush casting alloys are used primarily for the
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ZINC ALLOYS IN INGOT FORM FOR SLUSH CASTING - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Belmont Metals, Inc.
Description: Zinc Alloys Featuring pure Zn shot for precious metal alloying and other uses; Zn plating anodes; Superdie and other Zn alloys for rubber-mold and permanent mold casting, ultrasonic solders. Special high grade Zn, ACS reagent grade Zn, Zamak die casting alloys, ZA alloys, galvanizing
- Features: Billet / Slab, Non-ferrous, Other
- Shape / Form: Ingot
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Hubbard-Hall Inc.
Description: DESCRIPTION Aquaease™ E 9091 is a powdered, alkaline electro cleaner for brass alloys, copper, zinc die- castings, slush castings, lead alloy castings, and white metals. Developed as an electro cleaner for non-ferrous metals, Aquaease™ E 9091 may also be used for ferrous
- Applications: Cleaners / Disinfectants
- Form & Features: Powder
-
Supplier: Belmont Metals, Inc.
Description: Zinc Alloys Featuring pure Zn shot for precious metal alloying and other uses; Zn plating anodes; Superdie and other Zn alloys for rubber-mold and permanent mold casting, ultrasonic solders. Special high grade Zn, ACS reagent grade Zn, Zamak die casting alloys, ZA alloys, galvanizing
- Features: Billet / Slab, Non-ferrous, Other
- Shape / Form: Ingot
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Belmont Metals, Inc.
Description: Zinc Alloys Featuring pure Zn shot for precious metal alloying and other uses; Zn plating anodes; Superdie and other Zn alloys for rubber-mold and permanent mold casting, ultrasonic solders. Special high grade Zn, ACS reagent grade Zn, Zamak die casting alloys, ZA alloys, galvanizing
- Features: Billet / Slab, Non-ferrous, Other
- Shape / Form: Ingot
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Belmont Metals, Inc.
Description: Zinc Alloys Featuring pure Zn shot for precious metal alloying and other uses; Zn plating anodes; Superdie and other Zn alloys for rubber-mold and permanent mold casting, ultrasonic solders. Special high grade Zn, ACS reagent grade Zn, Zamak die casting alloys, ZA alloys, galvanizing
- Features: Billet / Slab, Non-ferrous, Other
- Shape / Form: Ingot
- Type: Zinc / Zinc Alloy (UNS Z)
Find Suppliers by Category Top
Conduct Research Top
-
Mold Material - Lessons in the Use of Electroformed Nickel Tools - 05/05
tools of various applications, the plating might be 0.080 " to 0.250 " thick and free standing or mounted in a steel frame with a filled epoxy mass casting for load bearing. An average nickel shell for an instrument panel slush mold tool would weigh about 150 pounds. A completed RTM tool
More Information Top
-
ZASMHBA0001077
With the exceptions of forming die alloys, slush casting alloys, and specialty alloys developed and used for bearings, no general-purpose gravity casting zinc alloys existed until the 1960s.
-
Encyclopedic Dictionary of Polymers
Such molds are used in slush casting of vinyl plastisols and other forming processes done at low pressures.
-
Copper‐Arsenic Bronzes from the North Coast of Peru *
Objects such as MIT 899, shown in FIGURE26, were made by this modified slush casting technique, though we are unsure of the precise details of the method.
Indicates content that may require registration and/or purchase.