Products/Services for Small Boat Jet Pumps
-
Jet Pumps - (121 companies)...or shallow well applications. Miniature jet pumps are used for smaller (typically commercial) applications, such as aquariums. Specifications The primary specifications to consider when selecting jet pumps are flowrate...Housing MaterialPump Type -
Boats, Ships, and Off Shore Vessels - (118 companies)...to traverse the Great Lakes. Shipyards and navy yards are equipped with special facilities for military boats, ships, and offshore vessels (OSV). For example, most naval yards have one or more dry docks, enclosable basins that can be pumped dry so...
-
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain... -
Centrifugal Pumps - (1170 companies)Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more... -
Sump Pumps - (311 companies)Sump pumps are used in applications where excess water must be pumped away from a particular area. Sump pumps generally sit in a basin or sump that collects this excess water. Sump pumps are used in applications where excess water must be pumped... -
Well Pumps - (188 companies)...such as jet pumps, submersible pumps, mud pumps, and bladder pumps. Well pumps may be used for other applications beyond well water collection, such as unloading tankers or storage tanks, and may include pumping other material besides water...
-
Liquid Handling Pumps - (2272 companies)They operate essentially the same as a boat propeller. Radial flow pumps accelerate liquid through the center of the impeller and out along the impeller blades at right angles (radially) to the pump shaft. Mixed flow pumps incorporate characteristics from...
-
Pump Drives - (14 companies)Pump drives take an input rotational power source and route it to hydraulic pumps via gears or other means. The pumps are mounted on the drive housing. Pump drives take power from an input rotational source and send it to a hydraulic pump. Gears...
-
Fluid Transfer Pump Systems - (266 companies)Fluid transfer pump systems are used in processing, water purification and desalination, or liquid handling applications. Some products are used in heat transfer applications or fluid flow and heat transfer applications. Others are designed...
-
Impellers - (140 companies)Impellers are rotating devices that force liquids, gases and vapors in a desired direction. They are widely used in pumping, blowing, and mixing applications. Impellers (also spelled impellors or impellars) are rotating devices designed to alter...
Product News
-
Vortec
Vortec Drum Pump Helps United Airlines' Jets Dual-Force Vac Drum Pump. THE CHALLENGE The Aircraft Maintenance Supervisor explains that United 's jets receive a thorough maintenance check-up every 2-4 years. "The jets are brought into our barn here where we place them in something that's a bit like a huge 'kiddie pool. ' We push the airplane on the floor of a big square vat with inflatable sides. Once the plane is in position, we inflate the vat 's sides and wash the jet down. We use a special solution which removes the grime and dirt which... (read more)Browse Drum Pumps Datasheets for Vortec -
Competition Chemicals, Inc.
Simichrome Shines Boats! residue transfers to cloth, and you 're finished. Competition Chemicals, Inc. The sole distributor of Simichrome Polish. Competition Chemicals is family owned business for over 40 years in Iowa Falls, Iowa. Simichrome has been used by professionals for years, Simichrome is available in antique shops, motorcycle dealers, automotive parts stores, jewelry stores, hardware stores, boat dealers, medical equipment suppliers, horse tack shops, lamp shops, hobby suppliers, and knife shops and better stores... (read more)Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
Electro Optical Components, Inc.
Best Gas Micro Pumps; Just Don’t Fail, Big & Small The patented micro pump technology is the best because of the design features that give the pumps their accuracy, reliability and long lifetime: Analog control of flow rate with built in micro-controller. No bearings or rotating motors. Shorter membrane stroke distance. For smaller pumps there are: Xavitech V100 version that is even smaller than their standard pumps!. D11M Precision Micro Gas Pump (35Wx30Lx10H mm) with low pulsing and low noise & vibration! (read more)Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Vortec
When to use a particular Vortec nozzle or jet When it comes to choosing the appropriate Air Jet or Nozzle for your application, the options can be a bit daunting to evaluate. In this white paper, we discuss the differences between each Vortec Air Jet and Air Nozzle and in which situations you would choose each. 901 Series Transvector Jets: 901A: Use the 901A for general blow-off or cooling applications. It produces a slightly higher amplification ratio than the other 901 models so it creates greater total airflow for cooling. 901DA: Use... (read more)Browse Nozzles Datasheets for Vortec -
EXAIR
EXAIR's Ion Air Jet is CE, UL and RoHS Certified and cuts, a replaceable emitter point, integrated ground connection and electromagnetic shielding. The shockless Ion Air Jet is an effective spot cleaner, available with permanent mount or flexible hose with base for benchtop applications. The air saving Ion Air Jet uses a small amount of compressed air to entrain 80 percent of the total output airflow from the surrounding room air, minimizing compressed air use and maximizing ionized airflow. An electrically energized emitter at the discharge... (read more)Browse Ionizers and Static Eliminators Datasheets for EXAIR -
Ametek Solartron Metrology
Jet Series Pneumatic Push Probe – DJ/P Jet "J Type " probes are similar to standard pneumatic transducers except that actuation is by an inbuilt piston. High tip forces are available but as air is vented through a port close to the front of the probe, they have a lower IP rating. These probes will continue to operate even if the gaiter becomes punctured. DJ/P - Pneumatic Push. 2, 5, 10 & 20 mm measuring ranges. Actuation is by a built in piston, separate from gaiter. Same performance as standard Pneumatic probe. Click Here to see... (read more)Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Bansbach Easylift®
Small But Powerful! Its small footprint, high efficiency, and sleek design make this electric in-line actuator an ideal solution for minor lifting applications where installation space is limited. The light-weight easyE (R)-25 is perfectly suited for designs constrained by size or functionality. Constructed from powder-coated aluminum (IP66) with an aluminum body and piston, this actuator combines durability with a refined, space-saving design. Compatible controllers, handsets, and batteries for mobile... (read more)Browse Linear Actuators Datasheets for Bansbach Easylift® -
Bansbach Easylift®
SMALL BUT EXCELLENT! The small 3/8mm, 3/10mm, 4/12mm and 6/15mm series are ideal for applications with limited space due to their compact size. The piston rod requires only 3mm, 4mm or 6mm of space, and the cylinder diameters of 8mm, 10mm, 12mm and 15mm make them suitable for even the smallest installation spaces. Our gas springs are versatile and can be used in a wide range of applications, including centrifuges, hospital beds, sliding doors, lamps, and more. They are ideal for situations where the following... (read more)Browse Gas Springs Datasheets for Bansbach Easylift® -
Acme Engineering Products
High Voltage Jet Type Electrode Steam Boilers High Voltage Jet Type Electrode Steam Boilers 4.16 KV to 25 KV. The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of applications than any competitor. The CEJS electrodes are vertically mounted around the inside of the pressure vessel which enables the CEJS to produce maximum amounts of steam in a minimum amount of floor space. Exclusive Features. ACME has been manufacturing the CEJS high voltage jet boilers since... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
MarsMetal
Stackable Test Weight System for Jet Propulsion Laboratory A jet propulsion laboratory located in California that carries out robotic space and Earth science missions was faced with the challenge of continuously renting weights to conduct yearly testing of their 19 lifting devices. The MarsMetal Company was approached by the laboratory to solve this problem and provide a uniform solution that was stackable so the same weights could be used for all their testing. MarsMetal provided the laboratory with a steel stackable test weight system that eliminated... (read more)
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
… ramp equipment (i.e., airstairs, luggage tugs, etc.) • 12/24 Vdc piston engine pre-heat (indirect fire) • hot air balloon Marine • LPG powered " jet " boats • "overslung" barbecue/cooking Emergency … … quarters heating • water pumps to liberate coal seam … … washers , etc.) oxy/propane cutters, heating/annealing, high pressure welding "plumber" torches, portable soldering irons, small torches hand torches …
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/3917/7907.pdf?sequence=1&isAllowed=y
This included a 25 hp engine, hydraulic pump, power block and roller, and a high—pressure water pump . This equipment was mounted aboard a small boat —barge combination which traversed the length of the nets during cleaning to remove aquatic weeds and algae with high—pressure water jets .
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/3891/7805.pdf?sequence=1&isAllowed=y
… constructed and included an engine, hydraulic pump, power block and roller and a high— pressure water pump . This equipment was mounted on a small boat —barge which traversed the length of the net during cleaning to remove aquatic weeds and algae with high—pressure water jets .
-
Astronautics > Hydraulic Jet Propulsion
Hydraulic Motor Boats Along about 1904-5 Mr, Rankin Kennedy of Glasgow conducted ex- periments on the Clyde with a small boat . A centrifugal pump fed a jet of water at double the boat's speed, or about 8 knots.
-
Dynamic-inlet water jet
One must then construct the predicted thrust t
> curve of the boat . The difference between the two curves may, in some regions, be too small , so that an adjustment in the thrust characteristic curve may be required … … places once again under discussion the foregoing sizing procedure (either of the pump only, or else also … -
States > Washington > State > Proposed Regulations > 2014 Documents > June 12‚ 2014 > WAC 296-17 - General Reporting Rules‚ Audit‚ Recordkeep...
… engaged in the sale of new and used motorcycles, mopeds, motor scooters, snowmobiles, jet skis, three wheel … These establishments may also sell related items such as, but not limited to, portable generators, lawn and garden equipment, chain saws, water pumps , snow blowers, small gasoline engines, boat motors, protective outerwear, helmets, and replacement parts for the above products.
-
CR4 - Thread: Aspiration Condition for a Water Pump
… known in the USA a "jet well pump" or "jet pump" Either is a good search string but the phrase "jet pump" also refers to the type of pump used to propel some boats and most personal watercraft or " jet skis". What I'm talking about here is a small centrifugal pump for water wells that has a suction …
-
Bridge Erection Propulsion Boat (BEPB)
There are a number of other smaller design changes that contribute to improved usability and operator safety, and generally upgrade the overall design of the boat . The Schottel Pump - Jets used are SPJ 55 M, the SPJ 55 MR, developed by Schottel in 2002-03 and in conjunction with the German military.
-
France takes a leap with government support
The resulting Rubis Améthyste-class boats displace 2,670 tons submerged - making them the world's smallest SSNs - and have a dive depth in excess of 300 m. Maximum submerged speed is 25 kt, courtesy of a K48 pressurised water reactor, two turbo-alternators, an electric motor and a pump jet propulsor, with a SEMT-Pielstick diesel-electric engine for auxiliary propulsion.
Indicates content that may require registration and/or purchase.