-
Supplier: Savage Engineering, Inc.
Description: These small, 12" square electrically heated platen presses feature two post guided platen construction for accessibility to work area. Two post construction allows the use of four positive stops outboard of the heated platens for consistent part quality. These presses are used for
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: National Rubber Corporation
Description: design requirements. Compression molding is the most fundamental method of molding, also very cost-effective and widely used. It involves compressing pre-heated rubber into a mold cavity and holding it until cured. Benefits of compression molding include: Produces
- Supplier Capability: Assembly Services, Bonding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: ASTM International
Description: 1.1 This practice covers the general principles to be followed when injection molding test specimens of thermoplastic molding and extrusion materials. This practice is to be used to obtain uniformity in methods of describing the various steps of the injection molding process and
-
-
Supplier: Fluorocarbon Limited
Description: internal dimensions. COMPRESSION MOLDING We offer a comprehensive service for the compression molding of PTFE and melt fluoropolymers suitable for modern day machining centers. Using our Fluorinoid® Company materials register of over 500 grades we work with customers to
- Overall Width / O.D.: 0.787402 to 59.05515 inch
- Overall Length: 7.87402 inch
- ID: 0.9842525 to 33.464585 inch
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: Fluorocarbon Limited
Description: internal dimensions. COMPRESSION MOLDING We offer a comprehensive service for the compression molding of PTFE and melt fluoropolymers suitable for modern day machining centers. Using our Fluorinoid® Company materials register of over 500 grades we work with customers to
- Overall Width / O.D.: 0.0393701 to 59.05515 inch
- Overall Length: 78.7402 inch
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial
-
Supplier: Buckeye Machine Fabricators, Inc.
Description: Buckeye Machine designs, builds and automates industrial automation equipment for for the second tier automotive, lighting, appliance, compression molding, commercial baking, lift truck, heavy truck and trailer, tire and foundry industries. Design Experienced Design Engineers
- Industries Served: Aerospace / Aeronautics, Agriculture, Automotive, Electrical, Electronics, Food / Beverage, General Industry / Manufacturing, Medical
- Services: CAD / CAM Support, Control System Design / Programming, Equipment Design, Factory Automation, Manufacturing Cells, On-site Support / Training, Process Development, Systems Design / Integration, Turnkey Systems
- Capabilities: Carts / Trucks / Dollies, Conveyors, Lifts, Pallet Transfer Systems, Palletizers, Parts Feeders, Pick and Place Equipment, Robotics, Vision Inspection
- Additional Capabilities: Custom Equipment Design, Powder / Bulk Handling
-
Supplier: Smiths Interconnect, a Molex company
Description: allows for autoloading, and un-loading of the integrated circuit. The small socket footprint outline allows you to utilize the full resources available in the burn-In system for each burn-in board. Features & Benefits Industry-proven design, In-house tooling, molding and machining with
- Operating Temperature: 200 C
- Product Type: IC Socket
-
Supplier: Savage Engineering, Inc.
Description: This programmable press is used by a leading medical prosthesis manufacturer to mold thermoplastic prepregs into human hip joint implants.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Savage Engineering, Inc.
Description: Two opening, slab side presses with six steam heated molds, three per platen. Programmable time, temperature and pressure with program storage. These presses are used at Allied Signal Bendix to mold friction materials into automotive brake shoes.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Savage Engineering, Inc.
Description: Four post downacting press with 52" x 30" electrically heated platens. Individual zone controllers with SCR control. Fluid heating available. Press is used to emboss the designs into wet ceiling tile board.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Carver, Inc.
Description: (Model 30-12) Thirty ton, manual, four-column, hydraulic press. Has two-speed pump, first stage for rapid closing and second for pressing mode. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 17". Easy-to-read dual scale analog gauge,
- Clamping Force: 30 tons
- Stroke: 6 inch
- Daylight / Opening: 1 to 17 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: (Model MH) Twenty-five ton, manual, two-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 12". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with
- Clamping Force: 25 tons
- Stroke: 6.5 inch
- Daylight / Opening: 0 to 12 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: Carver's Monarch laboratory presses with integral hydraulic system and high technology options are based on standard production press models adapted to precision laboratory requirements. Recommended for testing or research, compacting, molding rubber or plastic, laminating and assembly where
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: Specially configured to perform compression molding of test plaque, bar specimens, polyethylene and other thermoplastic resins. Carver ASTM presses are specially configured to perform the compression molding of test plaque or bar specimens of Type I, II, III, IV or V
- Machine Type: Compression Molding
- Actuation: Hydraulic
- Orientation: Vertical
-
Supplier: Wabash MPI
Description: when considering longer dwell time applications. The unique all electric power-drive system provides accurate control of clamp force from 1,000 lbs. to 30 tons. The E-Series is ideal for: Compression molding of rubber/elastomers Liquid and gum silicones Various TPR's Thermosets and
- Clamping Force: 0.5 to 30 tons
- Machine Type: Compression Molding
- Actuation: Electric
- Orientation: Vertical
-
Supplier: Wabash MPI
Description: • 8" L-R x 8" F-B fully guided heated/cooled platens • 600 degree max. operating temp. • 6" open daylight • 10" bore JIC style pneumatic clamp cylinder
- Clamping Force: 3 tons
- Stroke: 6.5 inch
- Daylight / Opening: 6 inch
- Machine Type: Compression Molding
-
Supplier: Wabash MPI
Description: rapid closing of the press, and then a slow closing segment. This configuration is ideal for composite molding applications where minimal cycle time, high molding pressure and accurate temperature control are required. These presses are available in clamp force ranging from 15-1000
- Clamping Force: 15 to 1,000 tons
- Stroke: 24 inch
- Daylight / Opening: 60 inch
- Machine Type: Compression Molding
-
Supplier: Wabash MPI
Description: The large single-acting ram design ensures even molding pressure. Jack rams are used to increase the closing speed, as well as develop the break-away force necessary to open certain molds. Four post and slab side models are available. These presses are ideal for transfer molding of
- Clamping Force: 400 to 1,000 tons
- Machine Type: Compression Molding, Resin Transfer Molding (RTM)
- Actuation: Hydraulic
- Orientation: Vertical
Find Suppliers by Category Top
Featured Products Top
-
The Fusion Edge laser series takes our highest-quality engraving technology and incorporates it into smaller-format systems which allow customers to get the latest technology in a transportable format. The Fusion Edge machines feature a touch-screen display panel, on-screen artwork (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
needs is crucial for making informed investment decisions. The APSX-LSR injection molding machine delivers high performance at an affordable price, empowering businesses to easily innovate and quickly scale (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Cutting fragile samples often leads to edge chipping, breakage, and material waste, especially when handling crystals, ceramics, or sensitive substrates. In research and sample preparation, even small cutting errors (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
silicone injection molding machine becomes useful. A Practical Tool for Low-Volume LSR Production Not every silicone part requires high-volume production. Many industrial applications start with small batches: product (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Choose our hydraulic injection molding machines if you want to use a wide range of injection moulding processes, reliably and with precise reproducibility. Individual Your requirements decide – and we individually assemble the right ALLROUNDER for you. From a modular system (read more)
Browse Molding Machines Datasheets for ARBURG -
Jungle Jeff’s off on another adventure! This time, our intrepid explorer’s nature walk has led him right to a pair of small-scale saddle fusion powerhouses: Sidewinders®! Sidewinder fusion machines give you the ability to saddle fuse 4″ IPS and (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Protomatic is a machine shop that believes in providing our customers with the custom parts they need, no matter the sizing. Technically small parts are hard to make. As you get smaller, challenges arise. Deburring, machine accuracy and tool quality are just some of (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
Smaller footprint for a limited packaging area! Model HCBSDM 3/8 8x48 is designed specifically as a seal only system with an 8 inch x 48 inch long synchronized support conveyor on a heavy duty stand. Variable speeds up to 35 feet per minute. Optional single line Embossing Coder for product marking is available upon request. Ideal for “lay-flat” applications! (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
performance and durability. Typical Applications: Medical Devices Office Equipment Computer Systems Compressors Printers and Copiers Precision Instrumentation Small-Scale Pumps Electronic Components Home Appliances (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
. Typical Applications: Medical Equipment Business Equipment Computers Compressors Office Machines Instrumentation Small Pumps Electronic Equipment Appliances (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc.
More Information Top
-
Machine tools, machine types, and scope of application
This can immediately serve by small die - casting machines for the kraftschlüssigen mold tumbler.
-
Energy and ressourceneffiziente production of aluminum die casting
for example active casting chamber length, speed of the mold opening, travel of the mold opening) and in the region of the bedarfsgerechten process election (for example, election of die - casting machines of lesser closing force for components of small dimensions).
-
Electrical and thermal conductivity and tensile and flexural properties: Comparison of carbon black/polycarbonate and carbon nanotube/polycarbonate resins
This project uses a medium scale injection molding machine versus small scale compression molding that is often reported in open literature.
-
Electron‐Induced Reactive Processing of Poly(propylene)/Ethylene–Octene Copolymer Blends: A Novel Route to Prepare Thermoplastic Vulcanizates
This sheet was then cut into small pieces and pressed in a compression molding machine (RucksMaschinenbau,Glauchau, Germany)at200 8C,6 min,and88 bar pressure.
-
Reactive EB Processing of Polymer Compounds
This sheet was cut into small pieces and pressed in a compression molding machine (Rucks Maschinenbau, Glauchau, Germany) at 200 8C, 6 min, and 88 bar pressure.
-
Research, Commercialization, & Workforce Development in the Polymer/Electronics Recycling Industry
The polymer research laboratories developed for the project include mechanical spectrometers, tensile testing machines, differential scanning calorimeters, impact testers, a small extruder for blending, a compression molding machine , and a laboratory pelletizer.
-
Nanostructure morphology and dynamic rheological properties of nanocomposites based on thermoplastic polyurethane and organically modified montmorillonite
The sample sheets were cut into small pieces and then pressed in a compression molding machine (Moore Press, Birmingham, UK).
-
Polarization and depolarization studies in poly(methyl methacrylate) and polystyrene double layers
The films were cut into smaller pieces and were compressed together under a compression moulding machine (Carver Laboratory Press, USA, serial no. 2627-102) at a temperature of 65 °C and pressure of 2500 lbin -2 (17.25 mPa).
-
Engineering Plastics Handbook > Reinforced Poly(Phenylene Sulfide)
Some extruded rods and sheets of reinforced PPS compounds are used as stock for machining small quantities of parts, as is compression - molded stock.
-
High Strain Rate Behavior of Nanocomposites and Nanocoatings
These films were then broken into smaller pieces and inserted in the die of a compression molding machine .
Indicates content that may require registration and/or purchase.