-
Supplier: NETZSCH Premier Technologies LLC
Description: Cyclones Centrifugal Separator with Extremely High Degree of Separation General Cyclone or centrifugal separators are used in grinding- and classifying plants for separating the product out of the gas flow. The gas loaded with product enters the cyclone
- Features: Cyclone (Centrifugal) Separators, Dry, Stationary
- Applications: Fine Powders
-
Supplier: LTG Incorporated
Description: mount an LTG dust compactor below the separator. In the lower part of the housing, the air stream is forced to reverse and flows upwards through the immersion tube. Cyclones in the ZSA series are typically used where low pressure losses and small quantities of material (up to
- Minimum Particle Size Filtered: 3 to 10 µm
- Airflow: 180 to 590 SCFM
- Features: Cyclone (Centrifugal) Separators, Stationary
- Applications: Fine Powders
-
Supplier: Cleaver-Brooks
Description: Steam is rapidly separated from blowdown water and vented out the top of the blowdown separator in a cyclonic spinning action. Cleaver-Brooks blowdown separators are compact and can be quickly installed with few connections. Features: Dissolved solids- protects boiler surfaces from
- Features: Cyclone (Centrifugal) Separators, Stationary, Wet
-
-
Supplier: N.R. Murphy Ltd.
Description: kept the cyclone separator in pace with modern requirements. We design and manufacture highly efficient cyclones that are capable of much higher efficiencies on smaller particle sizes, than the standard design cyclones. For applications that are unusual such as severe
- Airflow: 253 to 20,500 SCFM
- Features: Cyclone (Centrifugal) Separators, Dry, Stationary
-
Supplier: Industrial Air Filtration, Inc.
Description: Cyclone dust collectors are ideal for production applications with a large dust load, high temperature, and product recovery. The cyclone dust collection system uses centrifugal force to separate dust particles from the air. An air intake moves dirty air at an angle into the
- Features: Cyclone (Centrifugal) Separators, Stationary
-
Supplier: Ducon Environmental Systems
Description: upgrade to light products from heavy feed stocks. To ensure oil refineries work efficiently with reduced operating costs and remain competitive our expertise in designing highly efficient RFCC cyclone systems is needed. Ducon has an ongoing record of hundreds of successful operating FCC
- Efficiency: 99.9 %
- Features: Cyclone (Centrifugal) Separators, Dry
-
Supplier: United Air Specialists, Inc.
Description: The C Series cyclone dust collector effectively removes large to moderate size particles from metal grinding, sawing and other dust producing processes. These high-efficiency dust collectors can be used alone or in conjunction with an after-filter collector, cand can be installed inside or
- Airflow: 800 to 13,000 SCFM
- Applications: Abrasives, General Cleaning, Metalworking Chips / Fluids, Reclaim / Recycle
- Features: Continuous Duty, Cyclone (Centrifugal) Separators, Dry, HEPA / ULPA Filters, Instrument Panel, Source Collector / Portable, Stationary
-
Supplier: Eaton
Description: through either a quick opening body closure or body flanges. Engineering Specification All gas/liquid separators shall be of fabricated carbon steel construction with two stage coalescer/separator design with flanged connections. Separators shall have ASME Code Steam.
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: N.R. Murphy Ltd.
Description: Ideally suited for schools or small industrial applications where large volumes of air are required for relatively small amounts of dust collected. Primarily designed for limited ceiling height installations. Features: Highly efficient performance. It fits into low ceiling areas, yet
- Airflow: 2,000 to 8,000 SCFM
- Features: Bag-type Units (Baghouse), Cyclone (Centrifugal) Separators, Dry, Manual Shaking, Stationary
- Applications: Metalworking Chips / Fluids
-
Supplier: Fisher-Klosterman
Description: MS Super Scrubber: This compact design features a horizontal venturi section, an external recycle tank and an innovative cyclonic separator that allows efficient water droplet removal at a gas velocity almost twice that of traditional separator designs without the use of internal
-
Supplier: Prater
Description: were primarily developed for research “semi-tech” and small-scale production applications. An ideal choice for small work spaces, its low-noise capabilities reduce distractions while its compact size ensures efficient portability. This unique design is flexible enough for lab
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Check Screening / Scalping, Fines Removal / Dedusting
- Applications: Dry / Free Flowing Materials
-
Supplier: Alfa Laval Inc.
Description: flushing nozzles spray outside the centrifuge bowl, cyclone and inside the frame hood for maximum hygiene. Product range Culturefuge 100 for pilot plants and small-scale production facilities with capacities ranging from 200 to 2,000 l/hr. Culturefuge 300 for production with capacities
- Features: All Centrifugal Separators, All Clarifiers
- Equipment Type: Centrifuge
-
Supplier: Branch Environmental Solutions
Description: shattered into small droplets. The extremely small droplets and gas are then sent through s Venturi throat area where the velocity is increased to very high velocities. This extreme mixing results in the capture of small micron and submicron particles. A diverging section is
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Filter Type: Venturi
- Process Type: Wet
Find Suppliers by Category Top
Featured Products Top
-
efficient RFCC cyclone systems is needed. Ducon has an ongoing record of hundreds of successful operating FCC cyclone installations since the 1970s that operate reliably and maintenance free for years. Ducon secured numerous FCC Cyclone Separator (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
cyclone installations since the 1970s that operate reliably and maintenance free for years. Ducon secured numerous FCC Cyclone Separator technology patents during the 1970s and 1980s. Ducon is a recognized supplier to the world's refineries. Through expert manufacturing, proven technologies, and (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
cyclone installations since the 1970s that operate reliably and maintenance free for years. Ducon secured numerous FCC Cyclone Separator technology patents during the 1970s and 1980s. Ducon is a recognized supplier to the world's refineries. Through expert manufacturing, proven technologies, and (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
performance of high efficiency cyclones: Diameter of cyclone body and gas exit – smaller diameters improve efficiency Length of cyclone body (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
. Ducon has an ongoing record of hundreds of successful operating FCC cyclone installations since the 1970's that operate reliably and maintenance free for years. Ducon secured numerous FCC Cyclone Separator technology patents during the (read more)
Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
that’s vented through filtration media. Use a cyclonic separator Bulky, dense solids: Aspirate the conveyance hose, close to the end of the line, to exhaust the conveyance airflow, lowering the velocity & turbulence. Register now to learn more on how to (read more)
Browse Bulk Handling Conveyors Datasheets for EXAIR
More Information Top
-
Manual combustion engine
The in advance separated air escapes axially and is separated into a small cyclone separator again of small oil droppings.
-
Investigation on the Separation Performance of a Multicyclone Separator for
Natural Gas Purification
The overall collection efficiency of 14 small cyclone separators in parallel was determined (Koffman, 1953), the overall collection efficiency parallel operation was decreased to 92.2% compared to 96% for a single running cyclone separator.
-
Pressure drop in cyclone separator at high pressure
Our experiments were conducted in a small cyclone separator at high pressure.
-
Chlorinated Solvents
Any catalyst in the useful particle size range is col- lected by a small cyclone separator and returned to the reactor.
-
Cleaner Combustion and Sustainable World
In fact the secondary separator was a small cyclone separator connecting to the exit of the burnout chamber.
-
Window Evaluation Programme For An Airborne FLIR System: Environmental And Optical Aspects
Here the dust was removed from the air by first a small cyclone separator and then a filter pad.
-
THORIUM BREEDER REACTOR EVALUATION. PART 1. FUEL YIELD AND FUEL CYCLE COSTS IN FIVE THERMAL BREEDERS
Rare earth oxides may be conveniently and economically removed from the fuel stream of the AHBR by means of small cyclone separators ("hydroclones"), and the loss of neutrons to these isotopes (comprising a large fraction of total fission products), can be held…
-
Inclination effects on circumferential film flow distribution in annular gas/liquid flows
The fluids taken off was led by flexible tubing via a control valve to a small cyclone separator .
-
Author Index to Ceramic Abstracts for October
The other end of the pipe on which it was fixed led to a small cyclone separator from the top of which a vacuum cleaner abstracted the air, drawing it through a filter can packed with wood shavings.
-
Current
Of the dust discharge the first groReren of cyclone (diameter 225 mm, High 570 mm) becomes the separated solid with a partial gas stream drawn and this second, lesser cyclone separator (diameter 60 mm, High 150 mm) zugefuhrt.
Indicates content that may require registration and/or purchase.