-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.08 cfm / 2.4 l/min Pressure to 21.8 psi / 1.5 bar Capable of restarting up to 21.8 psi / 1.5 bar pressure
- Discharge / Operating Pressure: 10.1 to 21.8 psi
- Flow Capacity: 0.1 SCFM
- Features: Air / Plant Air
- Power Source: DC
-
Supplier: Gardner Denver, Inc.
Description: consumption and decrease cost of ownership for compressed air users across the globe. Gardner Denver has been in business since 1859, with over 100 years of experience in manufacturing air compressors. Today we provide compressors to meet a wide range of customer
-
Supplier: Cole-Parmer
Description: Runs dry If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are available in single- and dual-head styles. Airflow capabilities for the
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.125 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
-
Supplier: Cole-Parmer
Description: Runs dry If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are available in single- and dual-head styles. Airflow capabilities for the
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.125 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Runs dry Heads are connected in parallel for higher capacity • Pump includes gauges, regulators, and valves If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Runs dry If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are available in single- and dual-head styles. Airflow capabilities for the
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.125 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Haskel International LLC
Description: required for cooling than standard hydraulic intensifiers Highest energy efficiency in the gas compression industry Automatic force and velocity control to maximize efficiency and flow Fewer points of failure and fewer maintenance requirements than hydraulic or diaphragm technologies
- Inlet / Suction Pressure: 75 to 6,600 psi
- Discharge / Operating Pressure: 1,100 to 6,000 psi
- Flow Capacity: 20 to 32 SCFM
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Gardner Denver, Inc.
Description: icon below for performance details. Diaphragm Gardner Denver’s innovative Diaphragm Pump Technology has been providing outstanding value in the pumping, compression industry for over 50 years. Our world class engineering team designs application specific diaphragm pumps that
-
Supplier: Clark Solutions
Description: Model 015 LC miniature pump is an economical pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.
- Discharge / Operating Pressure: 7.251885 psi
- Flow Capacity: 0.03531 SCFM
- Power Source: DC
- Compressor Technology: Diaphragm
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: The TM30B offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer,
- Discharge / Operating Pressure: 18.8547891164356 psi
- Flow Capacity: 0.141258666885955 SCFM
- Features: Corrosive / Sour Gas, Other
- Power Source: DC
-
Supplier: PumpWorks Inc. (The)
Description: Generates compressed air in life-science and environmental applications with little heat, low noise, and low power consumption.
- Compressor Technology: Diaphragm, Linear
Find Suppliers by Category Top
Featured Products Top
-
. Additionally, i.HOC oil-free rotary screw compressors have a relatively small footprint without sacrificing serviceability. Unlike other systems, i.HOC takes advantage of all the available heat. As a result, the dryer reliably achieves low pressure dew points, even in demanding (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
. They can range from small portable units for domestic use, to large-scale industrial equipment capable of supporting whole facility systems. Regardless of whether you use pumps or compressors, both are critical power sources and are a significant investment in your fluid flow systems that (read more)
Browse Check Valves Datasheets for DFT Inc. -
The Tip seal made of PTFE compound is R&D by Dechengwang Team. It has been widely used in scroll air compressors in Automotive A/C, a advenced material. Compared with PPS or PA, PTFE compound tip seal has excellent performance when work. Lower (read more)
Browse Dynamic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
New ranges for small diameter displacement transducers Small size and micron accuracy are ideal for assembly equipment, machine tool, materials testing, gauging and component inspection applications. RDP's LVDTs offer reliable solutions for (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
SPECIFICATION Hoffman SpectraCool Indoor/Outdoor Enclosure Air (read more)
Browse Datasheets for bisco industries -
Thousands of miles of underground pipes are responsible for handling important tasks. They have to operate reliably. Internal inspection and maintenance has so far only been possible where pipe diameters are large. Relatively small sewers do not offer enough space for human beings, and whenever (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Filter Condensate from compressed air includes a small amount of oil that, per EPA guidelines, must be removed before the liquid is drained away. The Kaeser Condensate Filter (KCF) automatically removes lubricant from compressor condensate. This allows for easy and economical disposal (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Kaeser’s redesigned HTRD is perfect for systems with small piston compressors in the 5-30 hp range, or commercial shops with high discharge temperatures and troubled with dusty, humid ambient air. These small, compact dryers remove moisture and filter contaminants in one compact, easy to (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
to meet these challenges, delivering performance, reliability, and operational flexibility. The solution includes: • A 3" air operated double diaphragm (AODD) pump, ideal for handling aggressive and variable fluids. • An integrated air compressor combined with solar panels (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
adjustment. In the two stage regulator, there is improved compensation for any drop in the supply pressure. Pressure Regulator Applications Air compressors Air compressors are used in industrial, commercial, and home workshop environments to perform an assortment of jobs including (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Medical / Diagnostic Applications
… • Medical & Dental Sterilization Equipment • Dermatology Equipment • Dental Compressors / Hand Tools • Ear, Nose and Throat Speciality Equipment The rocking piston combines the best characteristics of piston and diaphragm air compressors into a small unit with exceptional performance.
-
CR4 - Thread: Air Blower/Compressor Needed
Your best bet is to look at small diaphragm compressors used for air brush applications.
-
A method of automatic pH control of a bicarbonate‐CO 2 buffer system for the submerged culture of hamster kidney cells
The main o,ir supply is atmospheric air pumped by a small Dymax diaphragm compressor (Charles Austin Pumps, Byfleet, Surrey) and the controlled COz and air supplies are from cylinders of compressed gas.
-
Emission of carbon monoxide during composting of dung and green waste
For gas sampling from the compost heap of green waste, the compost air was pumped by a small electric diaphragm compressor from the polyethylene pipes at nine different meas- uring points into polyethylene gasbags each of 10 l volume.
-
Wet air oxidation of soluble components in waste water
A small triple diaphragm , two- stage reciprocating compressor supplied air up to 34.5 MPa, with the air flow to the reactor controlled by venting through a rotameter, and measured by a wet test meter.
-
Recent Advances in Sensing Technology
On the other hand, if the air gap is small , the di- aphragm might run the risk of shorting with the compressor IDT.
-
Modelling a surface acoustic wave based remotely actuated microvalve
On the other hand, if the air gap is small , the diaphragm might run the risk of shorting with the compressor IDT.
-
Gast Vacuum pressure diaphragm pump single head 1 1 cfm 220 240VAC from Cole-Parmer
If you need a small , quiet source of vacuum or pressure, youâll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps.
-
Gast Vacuum pressure diaphragm pump single head 1 0 cfm 115VAC from Cole-Parmer
If you need a small , quiet source of vacuum or pressure, youâll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps.
-
Gast High Capacity Vacuum Pump Gauge Reg 1 0 cfm 24 Hg 60psi 220V from Cole-Parmer
If you need a small , quiet source of vacuum or pressure, youâll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps.
Indicates content that may require registration and/or purchase.