-
Supplier: Titan Tool Supply, Inc.
Description: The "P" Series Flexible Borescope is a small diameter scope without articulation that will fit into a .128" hole. It is 36" overall length. The basic borescope is .120" (3mm) in diameter with a Tungsten braid mesh sheathing for better durability. The unit has a 1.5" minimum bending radius. It
- Tube or Sheath Diameter: 3.1799999999999997 mm
- Field of View: 55 degrees
-
Supplier: Titan Tool Supply, Inc.
Description: The "P" Series Flexible Borescope is a small diameter scope without articulation that will fit into a .125" hole. It is 24" overall length. The basic borescope is .120" (3mm) in diameter with a Tungsten braid mesh sheathing for better durability. The unit has a 1.5" minimum bending radius. It
- Tube or Sheath Diameter: 3.1799999999999997 mm
- Field of View: 55 degrees
-
Supplier: Streamlight, Inc.
Description: Xenon dual filament 8 watt safety bulb delivers instant backup beamDual filament 8 watt spot has up to 70,000 candela (peak beam intensity) each, 157 lumens typicalUp to 3.25 hrs. continuous run time per chargeZero-maintenance 4.5 amp-hour sealed lead acid battery is rechargeable up to 500 timesRed
- # of Batteries: 1
- Length: 7.5 inch
- Lumen: 150 lm
- Power Source: Battery, Re-Chargeable
-
-
Supplier: Streamlight, Inc.
Description: 10 watt halogen lamp with tungsten filamentUp to 38,000 pre-focused Candela (peak beam intensity); 180 lumensMachined aircraft aluminum with anodized finishUp to 1.75 hours continuous use6V, 2.4 amp-hour, 1/2 D nickel cadmium rechargeable battery13"1.8 lbs.Available in blackAssembled in USA
- # of Batteries: 5
- Length: 13 inch
- Diameter: 1.5 to 2.5 inch
- Lumen: 180 lm
-
Supplier: Streamlight, Inc.
Description: 8 watt halogen bulb with a 100-hour lifetime Pre-focused halogen beam of up to 25,000 Candela (peak beam intensity); 145 lumens Lightweight, super-tough nylon polymer case with non-slip rubber comfort grip Runs 1.5 hoursConstant-on and momentary modes Three-position (on-off-blink)
- # of Batteries: 5
- Length: 13 inch
- Diameter: 1.5 to 2.5 inch
- Lumen: 145 lm
-
Supplier: Streamlight, Inc.
Description: 10 watt halogen bulb with a 100-hour lifetimeUp to 38,000 Candela (peak beam intensity), 200 lumens (typical) from halogen bulb3 white LEDs with 100,000-hour lifetime provide up to 30 lumensDual switches to select halogen or LEDsConstant-on and momentary modesMachined aircraft
- # of Batteries: 1
- Length: 13.2 inch
- Diameter: 1.5 to 2.5 inch
- Lumen: 30 to 200 lm
-
Supplier: Princeton Tec
Description: The “Old Faithful†of our dive line, the TEC 400’s classic and rugged design has been a staple in the dive industry for decades. 4 C-Cell batteries power the clean incandescent bulb for up to 8 hours of underwater light. They say “you can’t teach an old dog new tricks,†but with a light
- # of Batteries: 4
- Lumen: 50 lm
- Power Source: Alkaline
- Battery Size: C
-
Supplier: Ryobi Technologies, Inc.
Description: This 18v ONE+ compatible tool is equipped with a high intensity halogen bulb for maximum lighting of any work area. The lock on switch allows the light to be used continuously without having to hold the trigger allowing for hands free operation. The light is also ergonomically designed to
- Power Source: Battery, Re-Chargeable
- Lamp Type: Halogen
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Leak Detector Flashlights - Grainger Industrial Supply
• UV Halogen Leak Detection Kit, Typical Application Small and Medium Refrigeration Systems, Compatible With All Lubricant Systems, Powered By 3 AA Batteries, Includes 5LA42 Battery Powered LED UV Flashlight , Dye Injector, (2) 5LA38 Dye Cartridges, Fluorescence-Enhancing Glasses, 8 Oz Bottle …
-
Halogen Leak Detectors - Grainger Industrial Supply
• UV Halogen Leak Detection Kit, Typical Application Small and Medium Refrigeration Systems, Compatible With All Lubricant Systems, Powered By 3 AA Batteries, Includes 5LA42 Battery Powered LED UV Flashlight , Dye Injector, (2) 5LA38 Dye Cartridges, Fluorescence-Enhancing Glasses, 8 Oz Bottle …
-
SPECTROLINE HVAC and Refrigeration - Grainger Industrial Supply
• UV Halogen Leak Detection Kit, Typical Application Small and Medium Refrigeration Systems, Compatible With All Lubricant Systems, Powered By 3 AA Batteries, Includes 5LA42 Battery Powered LED UV Flashlight , Dye Injector, (2) 5LA38 Dye Cartridges, Fluorescence-Enhancing Glasses, 8 Oz Bottle …
-
Earth 2.0, Technological innovations, as opportunity for a Sustainable development?
On account of the technological progress, light-emitting diodes already make (LED) the light power of small halogen lamps of competition as they manage with one-tenth of the energy consumption and have a longer life. … its applicability in mobile devices, they penetrate intensified by traffic sign installations medical lights and small flashlights .
-
Effect of rice plants on methane production and rhizospheric metabolism in paddy soil
We carried out pulse-labeling experiments with 1~CO2 using the small microcosms. … with 9 week-old plants, incubated under 12 h light/12 h dark cycles at a light intensity of 70 #E m-2s-1 PAR, were transferred to a hood at room temperature, and illuminated with 2 halogen flashlights (Lobi-Lux, Kirchain, Germany …
-
Effect of rice plants on methane production and rhizospheric metabolism in paddy soil
We carried out pulse-labeling experiments with 14 CO2 using the small microcosms. … microcosms with 9 week-old plants, incubated under 12 h light/12 h dark cycles at a light intensity of 70 µE m−2 s−1 PAR, were transferred to a hood at room temperature, and illuminated with 2 halogen flashlights (Lobi-Lux, Kirchain, Germany …
-
Fiberoptische intubation in the last resort
The brightness of these integrated light sources is superior as by the method previously practiced by authors by that a solid compound between a lichtstarken halogen flashlight and the light source connection on the bronchoscope was produced. … sighting ratios through blood are additionally complicated, - smears are made because of the lesser brightness by battery …
-
Vitreous
The smallest instrument at the time, a Storz pediatric endoscope measuring 3.5 mm in diameter, proved … Instead the first operating microscope with foot switch-controlled x-y movement and motorized slit lamp powered by tungsten halogen and xenon flashlight sources [9] was developed.
-
Lighting market alchemy: Will we find a pot of gold at the end of the III-V rainbow?
… and retail venues, LEDs compete with nearly every other typical lamp, including incandescent, halogen incandescent, neon and … … include: luminaires for outdoor applications such as landscapes, pathways, stairs and entryways; and, flashlights , lanterns and other … Additional items of interest to the LED market include small portable image projectors and “heads up” displays …
-
PROPELLANT COMBUSTION DIAGNOSTICS VIA MULTICHANNEL ABSORPTION SPECTROSCOPY
Modifications for obtaining absorption data in the infrared region of the spectrum are shown in Fig. 3b and discussed in more detail elsewherezl A 250-Watt quartz-tungsten- halogen IQTHI lamp (Osram HLX … … well as for its small filament size (7.0 … Very recently , a silicon carbide Globar inserted into a flashlight reflector has been used for improved rurce …
Indicates content that may require registration and/or purchase.