-
Supplier: Isotech, Inc.
Description: Turntable bearings – For heavy-duty applications The rugged ball-bearing slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads.
-
Supplier: FHD Bearings Co., Ltd.
Description: Reali-Slim TT turntable thin section bearings Reali-Slim TT turntable thin section bearings have inner and outer ring raceway designs that enable them to accommodate radial, axial and moment loads simultaneously.Kaydon standard Reali-Slim TT turntable thin section
- Outside Diameter: 3.00000162 inch
- Overall Width: 0.250000135 inch
- Static Axial / Thrust Load: 678.896 lbs
- Type: Single Row Ball
-
Supplier: Econo Lift Limited
Description: Bearings 2” diameter Sealed ball bearing type Rotation 360° Low height 5” Options Spring loaded detents Manual detents Larger / smaller platforms
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Power: Manual
- Features: Tilting
-
-
Supplier: Rotek, Inc.
Description: Rotek Series 2100 units are four-point contact slewing bearings with induction-hardened raceways. Balls are chrome-alloy steel and separated by spacers to prevent ball-to-ball sliding friction. Series 2100 units are general purpose slewing bearings for medium duty applications.
- Outside Diameter: 13 to 57 inch
- Dynamic Axial / Thrust Load: 10,000 to 336,000 lbs
- Dynamic Radial Load: 3,000 to 98,000 lbs
- Moment Load: 25,000 to 368,000 Ft-lbs
-
Supplier: KAYDON Bearings
Description: A line of new, unique thin-section turntable bearings - REALI-SLIM TT® Series - has been developed and introduced by Kaydon Corporation Bearings Division. The bearings save weight, reduce product design envelope sizes and increase design flexibility for such
- Dynamic Axial / Thrust Load: 1,480 lbs
- Dynamic Radial Load: 910 lbs
- Static Radial Load: 1,750 lbs
- Primary Bearing Category: Angular Contact Ball Bearing
-
Description: APPLICATIONS: Small cranes Industrial positioners Rotary tables Rotating displays Bottling machines Conveyors
- Outside Diameter: 60 inch
- Dynamic Axial / Thrust Load: 175,000 to 223,000 lbs
- Dynamic Radial Load: 35,000 to 45,000 lbs
- Moment Load: 141,000 to 180,000 Ft-lbs
-
Supplier: Rotek, Inc.
Description: Rotek Series 12,000 slewing bearings offer a unique combination of rolling elements. Series 12,000 incorporates a row of rollers and a row of balls into the same unit. This combination of rolling elements is designed to handle small eccentricities at relatively high axial loads.
- Outside Diameter: 50 to 180 inch
- Dynamic Axial / Thrust Load: 17,500,000 lbs
- Dynamic Radial Load: 775,000 lbs
- Moment Load: 51,600,000 Ft-lbs
-
Supplier: Econo Lift Limited
Description: Bearings 1 1/2” diameter Sealed ball bearing type Rotation 360 degrees Angle 1 1/2” x 1 1/2” x 1/4” Low height 2 1/2” Options Spring loaded pin detent Larger/smaller dia. rings Platforms mounted on top
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 3.3333333333333335 ft
- Power: Manual
Find Suppliers by Category Top
Featured Products Top
-
The rugged ball-bearing and crossed roller slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads. New design concepts and improved manufacturing (read more)
Browse Datasheets for Isotech, Inc. -
7 independent power circuits in a rugged, industrial?grade housing. Designed for 360° continuous rotation, it eliminates cable twisting, signal interruption, and premature wear in automated machinery, turntables, cranes, radar (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Axial Equivalent Load for Slew Ring Bearings under an Eccentric Axial Load
…A. & Jones J.I. , “Applying large multiload bearings to rotating structures” SAE paper 670107 , Jan 9 -13 , 1967 , Detroit Mich 2 Kashino N. & Ishimaru M. , “The design, durability and performance of the turntable bearing for small truck crane” SAE paper…
-
Steel Pallet - Steel Pallet Manufacturers, Suppliers
[ Related Keywords : small slewing bearings , palletizer turntable bearings, stainless slewing rings, XU120222 ] .
-
110mm Pipe Cutter - 110mm Pipe Cutter Manufacturers, Suppliers
[ Related Keywords : small slewing bearings , palletizer turntable bearings, stainless slewing rings, XU120222 ] .
-
Journal of Jet Propulsion > Ground Handling and Launching Procedures for an Alcohol-Oxygen Rocket Missile
Lateral displacement of the turntable was prevented by bronze blocks or small ball bearings attached to the base.
-
Cognitive Mechanisms underlying visual perspective taking in typical and ASC children
Materials were a small turn- table , an opaque pot and three toys (a bear , a frog and a small fire truck).
-
Eight and a half minutes
The rotational effects of the ball bearing on the turntable should also be considered, and a smaller ball might be better than the one we used in our figure 3.
-
A quantitative method of inoculating plants with uniform densities of fungal spores
(0) small turntable ; (p) large turntable; (q] bearing and bearing housing; (r)- drive shaft; (s) chain driven sprocket.
-
Heat transfer and flow visualization in natural convection in rapidly spinning systems
The two bearing vertical shaft system with a smaller overhanging mass mounted on the turntable can be safely run to speeds in excess of 2000 rpm.
-
The measurement of charge response of powders exposed to ion bombardment
A small brush was arranged to ground the turntable directly in case the resistance through the bearings was too high.
-
The Newtonian gravitational constant: Modern status of measurement and the new CODATA value
SM, small mass; LM, large masses; T, turntable ; A, autocollimator; F, fiber; AB, air bearing ; E, electrometer; M, mirror (from [19]).
Indicates content that may require registration and/or purchase.