-
Supplier: RS Components, Ltd.
Description: Fuseholder OGN SMD 5x20mm 10A
- Standard Fuse Size Accomodated: 5mm x 20mm, Other Fuse Type or Size
-
Supplier: Newark, An Avnet Company
Description: OGN-SMD FUSE HOLDER 5X20 ROHS COMPLIANT: YES
-
Supplier: VICFUSE
Description: Rated current: 10A Rated voltage: 250V AC Applicable fuse: 5*20mm
- Normal Operating Current: 10 amps
- Rated Operating Voltage: 250 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 250V, 20A,
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 10A 250V 5x20mm Fuse Holder, Illuminated, SMD, Black Product overview: 65800001009 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: SCHURTER Inc
Description: Description Fuseholder for 500 VAC (according to IEC) or 600/1000 V (according to UL / CSA) applications Fuse block accepts 5x20 or 6.3x32 fuse-links Applications Equipment with three-phase supply (400 VAC)
- Normal Operating Current: 10 to 16 amps
- Rated Operating Voltage: 0.5 to 0.6 volts
- Power Dissipation Capability: 4 watts
- Operating Temperature: -40 to 185 F
-
Supplier: DigiKey
Description: FUSE CLIP BLADE 20A SMD
- Mounting: Fuse Clip, PC Mount
-
Supplier: SCHURTER Inc
Description: Description Quick-conntect or solder terminals
- Normal Operating Current: 10 to 20 amps
- Rated Operating Voltage: 250 to 600 volts
- Power Dissipation Capability: 4 watts
- Operating Temperature: -40 to 185 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1169357-0001.2706.22 Category: Circuit Protection>Fuses Series: SMD-SPT Package: Tape & Reel (TR) Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Voltage Rating - DC: 300 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1.5kA Melting
- Voltage Rating: 250 volts
- Current Rating: 1.6 amps
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
A new SMT Fuse Holder has been introduced which specifically allows standard 5 × 20 mm glass cartridge fuses to be mounted directly onto the surface of a PCB. (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
Auto Blade Fuse Holders. Rated for 20 AMPs, 500VAC continuous usage, these new (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
-14 and CSA22. An ideal alternative to traditional 5x20 mm cartridge fuses, the compact 3 x 10.1 mm SMD fuse is rated for voltages up to 250 VAC and 125 VDC, with a breaking capacity up to 200 A depending on current rating. The fuse exhibits a very low internal resistance, which (read more)
Browse Fuses Datasheets for SCHURTER Inc -
UL94 V-0 flammability rated materials RoHS compliant construction Fuse Holder Features IP20 protection degree (read more)
Browse Fuses Datasheets for VICFUSE -
HS requirements. The VC22 series is built in a compact 22×58 mm cylindrical format, allowing installation in standard fuse holders and industrial electrical assemblies. Key Features (read more)
Browse Fuses Datasheets for VICFUSE -
A to 20 A and reaches rated voltages of up to 125 V AC & DC with a breaking capacity of up to 1000 A. All these you get with a super slow and precisely defined melting characteristic unique for an SMD fuse. The UMT-W is recommended wherever high inrush currents flow (e.g. motor (read more)
Browse Fuses Datasheets for SCHURTER Inc -
Lighting and heating branch circuits need compact protection that tolerates short switching surges without nuisance opening. Vicfuse’s VGT series is a UL Listed (File No. E479968), time-delay, current-limiting Class G fuse designed to UL248-5. It is rated 600VAC/300VDC for 0.5-20A and 480 (read more)
Browse Fuses Datasheets for VICFUSE -
SCHURTER is known for its compact high-performance fuse holders, and the OGN series open fuse holder for 5x20 mm fuses is no exception. The series now offers a version that is compatible with Through-Hole Reflow (THR) solder processes, in addition to the existing THT and SMT versions (read more)
Browse Fuse Holders Datasheets for SCHURTER Inc -
characteristics (fast-acting, slow blow, etc.) that allow equipment manufacturers to fine tune for their applications. This would not be possible with a pre-installed circuit breaker. Fuse holders and carriers are commonly built into modules so the fuses can be installed to provide circuit protection (read more)
Browse Power Entry Modules Datasheets for Interpower -
Marathon Special Products is a U.S. based manufacturer of terminal blocks, fuse holders, and power blocks. Marathon's streamlined molding, stamping, and assembly processes accelerate production times while providing unparalleled quality. bisco industries is an authorized Marathon distributor (read more)
Browse Disconnect Switches Datasheets for bisco industries
More Information Top
-
CASLTONBAT 500MA/BK - Loadparts Search Engine Results
…
Electronic Components 500MA SLOW SMD FUSE IN HOLDER
500
- Dubbel
…safety concepts U 11 -, method of the limit states U 12 -, method of permissible voltages U 11 -, safety level U 36 safety engineering F 16, Q 72 safety much compartment Q 106 fuse elements G 34 -, axial holder G 34 -, axial G … 14 Simpson rule A 6 simulation methods Q 35 Simultaneous Engineering F 13, Q 3, Q 49 sinking speed Q 98 emblems for meters W 36 sinters S 20 sine response W 3 … sketch interpretation Y 17 SMD components I 6 Smith…- 75 W SSL1750 triac dimmable 230 V mains LED driver
F1 fuse holder 5 x 20 fuse holder for 5 mm x 20 mm FUSE _H_20x5. .... 640 mΩ TH_CM_IND L5 60 Ω at100 MHz inductor Solid Chip Ferrite HF smd L0603 L7 39…- 90814-0010 Molex / Waldom | Headers & Pcb Receptacle Connectors
Fuse Miniature Fast Acting 1A 250V Holder Cartridg... .... Cap Ceramic 47uF 6.3V X5R 20 % SMD 0805 85°C Emboss...- 9001-05-01 Coto Technology | Reed Relays
Reed Relays 5VDC 175Ohm 0.5A DPST-NO ( 20 .57x5.33x9... .... Cap Ceramic 0.039uF 50V C0G 1% SMD 1825 150°C Plas... .... Fuse Miniature Fast Acting 6.3A 250V Holder Cartri...- Dubbel
Schnürle-reverse-rinse P 60 inclined piercing loops T 95 slip angle Q 20 helical gearings G 126 Schränkung Q 96 … clutch Q 67 helices C 27 screw fuses , form-locking G 51 … connecting means by composite carriers C 18 shear stresses … position storage Q 46 sketch interpretation Y 19 SLW volume coefficient Q 98 SMD components I 6…- 3-435640-9 TE Connectivity / AMP Brand | Dip Switches
Cap Aluminum Lytic 560uF 35V 20 % (10 X 10.2mm) SMD ... .... Fuse Holder 12A 250V Pin Through Hole Bulk .- Small Inverters - Littelfuse
LPSM & LPSC Series Fuse Holder Datasheet. .... The Littelfuse 20 mm SMD Series is a surface-mount metal oxide varistor device, for use in applications requiring hi-energy / transient current capability...- Elements of the applied electronics
…4, 323, 373, spry 4 -, reversible 368, 373 -, recoverable 368, 373 -, torpidly 4 fuse resistance 368 seven … amorphous 102, 332, 436, diode 31, 376, 377, 379, iron 61, 82, 83, 352, rectifier 377, 454, 455 436-transistor 131, 284 Simple Switcher 437 simulation 419, kaltleiter 20 , 21, 372, carbide 14 … 428 - - MOSFET 426, 428 SMD 23, 46, 357, 368 … 427 dead zone 222 Track-and-Hold 204, 401 Tracking 204, 205 272 carrier storage-effect 32…- Practice knowledge welding technique
…83, 89, 213, 219, 222, 342 roentgen test 493 Stainless steel 540 Rotating light arc RLB 56 R carriers 395 ruby-lasers 72 back firing time 55 return fuse 10 resignation of oxygen … 223, 455 round steel carriers 394 Rutil-Basisch 35 … 34, 45, 161, 601 silicon-diodes 27 silicon nitride 451 skin effect 92 SMD technique 464 Smith … injecting additional material 568 Sprödbruchneigung 189 98 spraying light arcs 55 square-wave 20 rod, pressure 325 . - Dubbel
Indicates content that may require registration and/or purchase.