Products/Services for Smith Flow Control Valves

  • Control Valves-Image
    Control Valves - (1648 companies)
    Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system. The terms 'control valve' and 'throttling valve' are often used interchangeably but there is a distinction...
  • Sanitary Valves-Image
    Sanitary Valves - (212 companies)
    ...to the direction of flow in the pipe that, when rotated on a shaft, seals against seats in the valve body. They are normally used as throttling valves to control flow. Ball valves provide tight shut-off and characteristic control. They have high...
  • Nozzles-Image
    Nozzles - (664 companies)
    ...with integral filters or strainers prevent clogging and contamination. Nozzles with an integral valve offer flow or pressure control. Rotating nozzles spin during atomizing, spray-coating or dispensing applications. A single nozzle may include multiple...
  • Liquid Handling Pumps-Image
    Liquid Handling Pumps - (2272 companies)
    Low/Medium. Pressure (Head). Low/Medium. High. Low/Medium. Maximum Flow Rate. 100,000+ GPM. 10,000+ GPM. 10,000+ GPM. Maximum Pressure. 6,000 PSI. 100,000+ PSI. 4,000 PSI. Requires Relief Valve. No. Yes. Yes. Flow Type. Variable. Constant. Constant...
  • Butterfly Valves-Image
    Butterfly Valves - (1275 companies)
    Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow. Butterfly valves are quarter-turn...
  •  
    Gas Valves - (538 companies)
    Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
  •  
    Hydraulic Valves - (685 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
  •  
    Globe Valves - (800 companies)
    ...coefficient of flow. Not good for clean or sterile applications. Globe Valve. Video Credit: CTE Skills.com / CC BY-SA 4.0. Classification. Industrial Valves can be classified in a number of different ways including method of control and valve function...
  •  
    Gate Valves - (1169 companies)
    ...occurs when the valve is in the fully open position. For more information, read IEEE GlobalSpec's Valve Flow and Sizing page. Method of Control. The closure element of a gate valve is a replaceable disk. To open the valve, the disk is completely...
  •  
    Air Valves - (793 companies)
    ...include stopping and starting flow, throttling (control) flow, and acting as a non-return check for flow (check). Stop/Start valves are used for systems that do not need the flow throttled. The valve opens to allow the flow and closes to stop flow...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Shanghai Thinktank Process Management Co., Ltd
Shenzhen Jewellok Technology Co., Ltd.
Shenzhen Jewellok Technology Co., Ltd.
Shanghai Thinktank Process Management Co., Ltd