Products/Services for Sodium Carbonate Impregnated Activated Carbon

  • Activated Carbon-Image
    Activated Carbon - (100 companies)
    Activated carbon is used to remove pollutants from air or water streams, both in the field and in industrial processes such as: spill cleanup groundwater remediation drinking water filtration air purification the capture of volatile organic...
    Filtration Product
    Industry Use
  • Carbon Fiber and Carbon Fiber Cloth-Image
    Carbon Fiber and Carbon Fiber Cloth - (131 companies)
    Carbon fiber and carbon fiber cloth consist of bulk, chopped fibers, continuous strands or woven cloth forms of carbon or graphite. Carbon and graphite are used in reinforcing composites as well as other specialized electrical and thermal...
  • Bin Activators and Discharge Aids-Image
    Bin Activators and Discharge Aids - (68 companies)
    ...or silos. Bin activators and discharge aids are made of stainless steel or carbon steel and mount directly to material handling equipment. Most products include a unitized vibrator or gyrator that moves dry material toward a narrow opening on a first-in...
  • Total Organic Carbon (TOC) Analyzers-Image
    Total Organic Carbon (TOC) Analyzers - (63 companies)
    Total organic carbon (TOC) analyzers measure the amount of total organic carbon present in a liquid sample. How to Select Total Organic Carbon (TOC) Analyzers. Image Credit: GE Analytical Instruments, Shimadzu Scientific Instruments, Teledyne...
  • Resins and Compounds-Image
    Resins and Compounds - (403 companies)
    Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
  •  
    Sealing and Impregnation Services - (58 companies)
    Sealing and impregnation services use uses vacuum, pressure, vacuum and pressure (VPI), and/or wicking-action techniques to drive resins or coating materials into parts and seal pores. There are many different types of impregnation and sealing...
  •  
    Insulating Varnishes and Impregnating Resins - (37 companies)
    Insulating varnishes and impregnating resins are designed for applications that require a low-viscosity resin or varnish for coil impregnation or magnet wire coating insulation. The resin may infiltrate the coil or electrical device through dipping...
  •  
    Carbon, Graphite, and Diamond Materials - (210 companies)
    Carbon, graphite and diamond materials include vitreous, amorphous, or glassy carbon; hexagonal and pyrolytic graphite (PG); and naturally-occurring and synthetic diamonds, diamond-like carbon (DLC) materials, and diamond-like coatings. How...
  •  
    Impregnation and Sealing Equipment - (42 companies)
    Finishing and coating systems, equipment and components, are used to prepare and apply paint, organic and inorganic coatings on to surfaces in industrial applications. Impregnation equipment and sealing equipment uses vacuum, pressure, vacuum...
  •  
    Carbon Steels and Alloy Steels - (981 companies)
    Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties. How to Select Carbon Steels and Alloy Steels. Carbon steels...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire