-
Supplier: Hach
Description: (No Suggestions); ISENa381 is a digital, combination sodium ion selective electrode (ISE) with a refillable double junction reference and built-in temperature sensor. The Intellical ISENa381 probe is available with a 1 or 3 meter cable and is intended for laboratory use.
- ISE Concentration Range: 0.023 to 23,000 ppm
- ISE Accuracy: 0.05 ±% Full Scale
- Maximum Diameter / Width: 0.47 inch
- Maximum Length: 8.66 inch
-
Supplier: Hach
Description: Sension+ 9650 is a half-cell (reference not integrated) sodium ion selective electrode (ISE) glass body and glass membrane selective to sodium ions in solution. It is recommended for use with the Sensio+ 5044 reference electrode. The 9650 has a
- ISE Concentration Range: 0.05 to 23,000 ppm
- ISE Accuracy: 0.05 ±% Full Scale
- Maximum Diameter / Width: 0.47 inch
- Maximum Length: 0.47 inch
-
Supplier: Hach
Description: Sodium Platinum Series Combination Electrode with BNC connector (Includes two electrolyte cartridges and a manual)
- ISE Concentration Range: 0.002 ppm
- pH Range: 4 to 14 pH
- Maximum Diameter / Width: 12 inch
- Maximum Length: 240 inch
-
-
Description: Ion Selective Electrodes (ISEs) are membrane electrodes that respond selectively to ions in the presence of other ions. These include probes that measure specificions and gasses in solution. The use of Ion Selective Electrodes offers
- Maximum Diameter / Width: 0.6299216 inch
- Maximum Length: 4.724412 inch
- Electrode Type: Ammonia (NH3), Ammonium (NH4+), Bromide (Br-), Cadmium (Cd2+), Calcium (Ca2+), Carbon Dioxide (CO2), Chloride (Cl-), Chlorine (Cl2), Cupric (Cu2+), Fluoride (F-), Fluoroborate
- Sample Type: Aqueous
-
Supplier: Cole-Parmer
Description: for the job. | These fast and accurate electrodes do not require an external reference
they're easier to use than separate sensing and reference half-cell electrodes. | All Cole-Parmer electrodes are double-junction combination ion-selective -
Supplier: Accuris
Description: Copper and zinc sulfide concentrates \x97 Determination of fluorine content by sodium hydroxide fusion and fluoride ion selective electrode detection
-
Supplier: Metrohm USA, Inc.
Description: Connects with - CAST, I-ICAST, CAC, CAC4MMH, DSC, DSC4MM,CASTDIR Additional Informations - 50 units per pack - They should be stored at room temperature, protected from light in a dry place Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon / Sodium
- Maximum Diameter / Width: 0.1574804 inch
- Features: Other
-
Supplier: Cole-Parmer
Description: for the job. | These fast and accurate electrodes do not require an external reference
they're easier to use than separate sensing and reference half-cell electrodes. | All Cole-Parmer electrodes are double-junction combination ion-selective -
Supplier: Hach
Description: footprint for easy integration with the new Hach NA5600sc Sodium Analyzer. Optimize Operation and Response Time with Automatic Electrode Reactivation To maintain optimum response time and accuracy, the NA5600sc analyzer provides automatic electrode reactivation. Reactivation
- ISE Concentration Range: 0.00001 to 10 ppm
- Sample Type: Aqueous
- Electrode Type: Sodium (Na+)
-
Supplier: SWAN Analytical USA, INC.
Description: Swansensor Sodium, Ø 12 mm, screw plug, without cable
- Maximum Diameter / Width: 0.4724412 inch
- Operating Temperature Range: 32 to 122 F
- Operating Pressure Range: 29.00754 psi
- Sample Type: Aqueous
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2139 NaNO2 CAS#:7632-00-0 F.W.:69.00 NFPA#: Specific Gravity: 1.000 DOT:NR Descriptions: Nitrite Molarity Standard for Ion-selective Electrodes. 0.1 mol/L Specification TEST 1. Concentration 0.1000 +/- 0.0002 M Properties No properties.
- Function: Reagent, Reference / Chemical Standard
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2111 NaHCO3 CAS#:144-55-8 F.W.:84.01 NFPA#:0-0-0 Specific Gravity: 1.000 DOT:NR Descriptions: Carbon Dioxide Molarity Standard for Ion Selective Electrodes. 0.1 mol/L Specification TEST 1. Concentration 0.1000 +/- 0.0005 M Properties No properties.
- Function: Reagent, Reference / Chemical Standard
-
Supplier: SWAN Analytical USA, INC.
Description: Swansensor Reference Na, Ø 12 mm, screw plug, without cable, incl. 100 ml filling solution
- Maximum Diameter / Width: 0.4724412 inch
- Operating Temperature Range: 32 to 122 F
- Operating Pressure Range: 29.00754 psi
- Sample Type: Aqueous
-
Supplier: ASTM International
Description: 1.1 This test method covers the on-line determination of trace amounts of sodium in water using an ion-selective electrode. 1.2 This test method is based on on-line application of the sodium ion electrode as reported in the technical literature (). It
-
Supplier: ASTM International
Description: 1.1 These test methods cover the continuous determination of trace amounts of sodium in water using an ion-selective electrode and flame photometry. Two test methods are included: 1.2 Test Method A is based on continuous application of the sodium ion
-
Supplier: ASTM International
Description: 1.1 This test method covers the on-line determination of trace amounts of sodium in water using an ion-selective electrode. 1.2 This test method is based on on-line application of the sodium ion electrode as reported in the technical literature (1-
-
Supplier: ASTM International
Description: Wires 65 to 74 Fluoride by Selective Ion Electrode 75 to 83 Chloride by Selective Ion Electrode 84 to 92 Trace Metals by Atomic Absorption or Flame Emission 93 to 101 Spectrophotometry Cadmium and Zinc by Atomic Absorption Spectrophotometry 102 to 111
Find Suppliers by Category Top
Conduct Research Top
-
Sodium Analysis in Water
Sodium measurements taken with glass sodium electrodes have been routinely taken for over 35 years. Next to pH, sodium electrode measurements are the most common use of ion selective electrodes. Low level sodium measurements are very prone to contamination from the glassware, the hands
More Information Top
-
Food Analysis Laboratory Manual
Note: You can use a chloride and/or sodium ion selective electrode , with the appropriate associated solutions (commercially available from companies that sell the electrodes): electrode rinse solution, ionic strength adjustor, reference electrode fill solution, standard solution, electrode storage solution.
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/6712/MSc%20dissertation%20Daniel%20JR%20van%20Rooyen.pdf?sequence=1
Sodium ion selective electrode Metrohm cat.
-
Protonation and sodium ion-pairing of the sulfite ion in concentrated aqueous electrolyte solutions
The sodium ion selective electrode was calibrated by titrating a standard sodium chloride solution in 1.00 M Me4NC1 into the titration cell containing a known volume of 1.00 M MeaNC1, from which the observed potential is given by .
-
Sensors | Free Full-Text | Study of Sodium Ion Selective Electrodes and Differential Structures with Anodized Indium Tin Oxide
Study of Sodium Ion Selective Electrodes and Differential Structures with Anodized Indium Tin Oxide .
-
Activity Coefficients of Potassium Chloride and Sodium Chloride in the Quaternary System KCl-NaCl-Water-Ethanol
The electrodes were commercial glass, potassium, and sodium ion selective electrodes (ABB Kent Taylor) and a silver, silver-chloride electrode of the thermal electrolytic type, prepared following the procedure described by Bates(6) .
-
Separation Science and Technology semiannual progress report, October 1992--March 1993
Sample Calibration Curve for the Sodium Ion Selective Electrode ..................................................
-
http://www.iosrjournals.org/iosr-javs/papers/vol7-issue2/Version-1/X0721139142.pdf
Sodium Ion Selective Electrode .
-
KCS Publications
Sodium ion selective electrode , Crown ether, Potentiometry .
-
Subject Index
sclerotherapy resistant varices of (Editorial) use of sodium ion selective electrode to detect duodenal .
-
Ionic Strength Adjustor for use with Sodium Ion Selective Electrode 500 mL from Cole-Parmer
Ionic Strength Adjustor for use with Sodium Ion Selective Electrode 500 mL (Representative photo only .
Indicates content that may require registration and/or purchase.