-
Supplier: PCB Piezotronics, Inc.
Description: Instrument driver for instrument control, setup, live display, data translation, and data download for the Larson Davis Models 712 & 720.
-
Supplier: VAST STOCK CO., LIMITED
Description: Development Software mikroBasic PRO for 8051 (USB Dongle)
- Category: Development Software
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: from the LED Station Series. SpecWin Light provides basic functions for measurement, documentation and analysis. It is ideal for routine applications in the laboratory and in quality control. The SpecWin Light software also has the option to acquire and document a series of
- Features: Data Acquisition Capability
- Computer Platform: PC
- Applications: Spectrometry Test
-
-
Supplier: BINDER Inc.
Description: LCD screen Easy-to-read menu guide Integrated electronic chart recorder Variety of options for the graphic display of process parameters Real-time clock Programmable condensation protection for test material 230 V power socket on the right-side operating panel Adjustable ramp function
- Chamber Capacity: 25.1 cubic feet
- Temperature Range: -40 to 180 C
- Features: Alarm(s), Chart Recorder, Programmable, Shelves, Windows
- Temperature Control: Cooling, Heating
-
Supplier: ValueTronics International, Inc.
Description: for PC communication Installation/Safety Manual, Documentation CD (available in English, French, German, Spanish, Italian, Portuguese, Korean, Japanese, Simplified Chinese, Traditional Chinese, and Russian) (063-4379-xx) AC Power Adapter with Power Cord ACHHS Soft-sided Carry Case (standard
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: BINDER Inc.
Description: MCS controller Ethernet interface for communication software APT-COM™ DataControlSystem 2 access ports Ø 80 mm, right and left side 1 shelf, stainless steel 4 casters (2 with brakes) BINDER test certificate
- Chamber Capacity: 52.1 cubic feet
- Temperature Range: -40 to 180 C
- Humidity Range: 10 to 98 % RH
- Features: Alarm(s), Chart Recorder, Humidity Control, Lights, Programmable, Shelves, Windows
-
Supplier: Sonel Test
Description: Special features Receiver operation with max. 4 transmitters at the same time to locate interruptions or distinguish wires. Receiving status information from the LKN-720 transmitter. The function 3D - detecting the direction of current. A LED torch. Headphone socket. Software upgrade via USB.
-
Supplier: Wacom Technology Corporation
Description: from pen display to a projector or another display Two user-accessible USB ports to provide easy access to your favorite USB devices Completely flat surface Adjustable stand that allows for 17 to 73 degrees of incline The DTF-720 is typically purchased as part of an integrated
-
Supplier: Sonel Test
Description: Headphone socket. Software upgrade via USB. Screen backlight for work in dark. LKN-720 4 codes of the transmitted signal. Transmission of information about the transmitter settings and battery charge level. Measurement of voltage at the object to 500 V RMS. Three levels of
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: A720NGT Product overview: A720NGT from MaxLinear is a Development Board and Programmer for evaluation, prototyping, programming, firmware development, device testing, and engineering validation. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
-
Supplier: ValueTronics International, Inc.
Description: Verification Embedded Software Integration, Debug and Verification Embedded Real-time Software Optimization System Validation The TLA family of logic analyzers consists of the TLA700 Series. The TLA700 Series offers the highest performance for today’s demanding applications and
-
Supplier: Uson, L.P.
Description: Method for Non-destructive Detection of Leaks in Packages by Vacuum Decay Method. The Qualipak 710 & 720 may be used for package and process development. The sealing and leak tightness of materials when formed into packaging can be assessed from data using the optional analogue output.
- Output Options: Analog Voltage
- Local Interface: Computer Interface, Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Pressure Differential / Decay
-
Supplier: SOCOMEC
Description: without the need for additional software.
- Number of Devices: 3 to 5
- Supply Voltage (VS): 0 to 300 volts
- Configuration: Array
- Features: Other
-
Supplier: BINDER Inc.
Description: temperature safety device class 3.1 (DIN 12880) with optical alarm Adjustable ventilation by means of front ventilation flap slide and rear exhaust Ø 50 mm Inner glass doors RS 422 interface for communication software APT-COM™ DataControlSystem 2 chrome-plated racks included BINDER
- Chamber Capacity: 25.7 cubic feet
- Features: Built-in Alarms
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: BINDER Inc.
Description: providing full protection against chamber over-temperature, with visual and audible temperature alarm Inner glass door RS 422 interface for communication software APT-COM™ DataControlSystem Adjustable intervals for printer 4 castors (2 with brakes) Access port with silicone plug
- Chamber Capacity: 24.7 cubic feet
- Features: Built-in Alarms, Interior Lights
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: Visual Sound, Inc.
Description: Eiki International, Inc. Affordable wide screen projector boasts HDMI imput for superior quality digital projection, 6500:1 contrast ratio and built-in color management. Supports a wide variety of resolutions in a quiet, compact package. Affordable wide screen projector boasts HDMI imput
-
Supplier: Autec Power Inc.
Description: 700W, this UL Recognized, Class 2 driver is suitable for indoor and outdoor applications. Its surge protections vary, depending on the power rating, and The Creature features Lightning, OVP, SCP, OTP and Open Circuit Protection, as well as being rated IP67. It also has options of digital
- AC Input Voltage: 90 to 305 volts
- AC Input Power: 60 to 720 watts
-
Supplier: Brainboxes Limited
Description: Tough ultra small USB-C to serial adapter suitable for any environment. The closest you can get to an integrated RS422/485 serial COM port. High retention USB connector for an unbreakable connection, comes with 1m USB-B to USB-C cable . Have confidence, this product will match whatever
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 60 C
- Connector: DB9
-
Supplier: Mark-10 Corporation
Description: results for extremely quick-action tests. Series 7 gauges include all the functions of Series 5 gauges, with several additional features, including high speed continuous data capture and storage, with memory for up to 5,000 readings, at an acquisition rate of up to 14,000 Hz. The
- Force Measurement Range: 22.48 lbs
- Sampling Frequency: 14,000 Hz
- Type: Force / Weight
-
Supplier: Edmund Optics Inc.
Description: VIS and NIR ND Filters, Mounted for Imaging Lenses Variety of Optical Densities Stack Filters Together for Custom Transmission Profiles Our TECHSPEC® Absorptive Neutral Density Filters and TECHSPEC® NIR Non-Reflective Neutral Density Filters are now available in M25.5 and M30.5mm
- Diameter, Square Side, or Rectangular Length: 33.5 mm
- Optical Density: 0.6
- Transmission (%): 25 (%)
- Filter Shape: Circular
-
Supplier: Tripp Lite by Eaton
Description: The SMART1300LCDT SmartPro LCD 120V, 1300VA/720W Line-Interactive Uninterruptible Power Supply provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up your desktop computer or
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.3 kVA
- Watt Rating: 0.7199999999999998 kwatts
- Runtime at Half Load: 10 minutes
-
Supplier: OMEGA Engineering, Inc.
Description: (15'), and HDMI/DVI adaptor. The PTV is programmed with the popular Crimson® software. This software is known for it easy-of-use drop & drag data mapping and extensive graphic library.
- Number of Inputs: 2 inputs
- Number of Control Outputs: 8 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
-
Supplier: Campbell Scientific, Inc.
Description: The CR7 726 provides 8 differential or 16 single-ended inputs. The 726 is software configurable for full-scale measurement ranges of 50 Vdc or 15 Vdc. Each CR7 726 is placed in an open slot on the CR7 720 or CR7 720XL I/O module (the CR7 720 can accommodate up to 7 Cards; the CR7 720XL
- Analog Input Channels: 8 #
- Operating Temperature: -13 to 122 F
- Features: DC Voltage Input
- Differential Channels: Differential Channels
-
Supplier: Tripp Lite by Eaton
Description: and surge protection for your computer, monitor and other crucial components. The other five 5-15R outlets are surge-protected only for printers, scanners and other non-essential equipment. Two outlets—one battery/surge and one surge-only—are spaced apart from the others to accommodate
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.3 kVA
- Watt Rating: 0.7199999999999998 kwatts
- Runtime at Half Load: 12 minutes
-
Supplier: Fiberscope.net by MEDIT
Description: The Medit HDTV camera is new addition to the ImagePRO camera line. This extremely portable device is ideal for applications which require a live image directly on a TV monitor. It is most suitable for use with rigid and fiber optic borescopes, as well as microscopes. There is no
- Horizontal Resolution: 1,296 lines
- Maximum Frame Rate: 60 fps
- Sensitivity: 5 Lux
- Width / Diameter: 1.574804 inch
-
Supplier: e-con Systems™ Inc
Description: (2592 x 1944) - 25 fps Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Sample streaming commands for camera preview Gstreamer-1.0 support for video recording and network streaming Multi board solution Lightweight,
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 25 to 70 fps
- Operating Temperature: -22 to 158 F
- Vertical Resolution: 1,944 lines
-
Supplier: e-con Systems™ Inc
Description: (V4L2) for 2MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: 0.92 W Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design RoHS compliant
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 60 to 120 fps
- Operating Temperature: -22 to 158 F
- Vertical Resolution: 1,200 lines
-
Supplier: e-con Systems™ Inc
Description: - 13.0 MP MIPI Camera board (contains the e-CAM130_MI1335_MOD camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable and a FFC cable) Software: Linux: Prebuilt images for out of the box evaluation V4L2 - Linux driver source code Sample View finder Application
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 14 to 816 fps
- Operating Temperature: -22 to 158 F
- Vertical Resolution: 3,120 lines
-
Supplier: e-con Systems™ Inc
Description: adaptor board, Ixora adaptor board, micro-coaxial cable and a FFC cable) Software: Linux: Prebuilt images for out of the box evaluation V4L2 - Linux driver source code Sample View finder Application with Source Code
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 60 to 120 fps
- Operating Temperature: -22 to 158 F
- Vertical Resolution: 1,200 lines
-
Supplier: ZGC, Inc.
Description: operating modes either for outdoor viewing or color monitoring. CineMonitorHDs reach new heights in manufacturing quality with aluminum housings and state of the art optical glass protecting the screen. Firmware and software updates are possible by the user with a USB key. Features:
- Screen Width: 8.4645715 inch
- Voltage Rating: 10 to 36 volts
- Screen Resolution: 1080i, 1280 x 720 (720p), 1920 x 1080 (1080p), 576i
- Features: Flat Panel Monitor, Other Input Types
-
Supplier: ZGC, Inc.
Description: Transvideo CineMonitor HD15 SB Evolution (SDI only) This version has only 2 x SDI inputs + 1 x SDI reclock. The CineMonitorHD15 SBL Evolution features a wide viewing angle display equipped with SuperBright technology. Its LED backlight outputs over 1000 Nits for full sun operation with a low
- Screen Width: 13.5039443 inch
- Voltage Rating: 11 to 36 volts
- Screen Resolution: 1080i, 1280 x 720 (720p), 1920 x 1080 (1080p), 576i
- Input Types: Component, HDMI, RGB
-
Supplier: ZGC, Inc.
Description: Transvideo CineMonitor HD6 SBL Evolution (SDI only) The CineMonitorHD6 SBL Evolution is a SuperBright model with the latest LED backlight technology outputing over 1000 Nits for full sun operation. Featuring Transvideo's proprietary technology with RealFrameRate processing (RFR™), the
- Screen Width: 7.6771695 inch
- Voltage Rating: 10 to 36 volts
- Screen Resolution: 1080i, 1280 x 720 (720p), 1920 x 1080 (1080p), 576i
- Features: Flat Panel Monitor, Other Input Types
-
Supplier: ZGC, Inc.
Description: Transvideo CineMonitor HD8 SBL Evolution (SDI only) This version has 2 x SDI inputs and 1 x SDI reclock. The CineMonitorHD8 SBL Evolution is equipped with the latest LED backlight technology providing wide color gamut, and outputting over1000 Nits for full sun operation, with a low power
- Screen Width: 8.4645715 inch
- Voltage Rating: 10 to 36 volts
- Screen Resolution: 1080i, 1280 x 720 (720p), 1920 x 1080 (1080p), 576i
- Features: Flat Panel Monitor, Other Input Types
-
Supplier: Moxa Inc.
Description: provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The VPort 351 is a high performance, 1-channel industrial video encoder that provides up to full D1, full frame rate performance (NTSC: 720 x 480 @ 30 FPS;
- Number of Video Inputs: 1
- Maximum Frame Rate: 25 to 30 frames per second
- Network: 10baseT Ethernet
- Features: Audio Capability, External Device Control, Other
Find Suppliers by Category Top
Featured Products Top
-
on the ultrasonic flow meter. With the optional software, the recorded measured values can be read out from the ultrasonic flow meter. For analysis, the measured values from the ultrasonic flow meter can be displayed in tabular and graphic form. For (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
World Congress on Medical Physics and Biomedical Engineering 2006
In many cases, theses softwares are incorporated in elec- trocardiographic monitors, so alarms sound when some arrhythmia .... So the development of a computer system for ECG inter- pretation may consider these differences. .... The amplified signal was displayed and recorded on a digital oscilloscope ( THS720 , Tektronix Inc., Beaverton, US).
-
Telematics in the Transport Environment
The kick amplitudes were recorded concurrently with two TEKTRONIX oscilloscopes of THS720 type. .... The measurements were carried out for two cases: •. .... Matveev, A.: Development of Methods, Algorithms and Software for Optimal Design of Switched Reluctance Drives, 248 p…
-
Effects of Pulsed Electric Fields on Physicochemical Properties and Microbial Inactivation of Carrot Juice
…field intensity in the treatment chambers were recorded with a digital oscillo- scope ( THS720 , Tektronix, Inc., Beaverton .... The PEF treatment conditions for the study of the effects of electric field intensity and pulse width … Tukey’s studentized test at the significant level of P < 0.05 using SAS software version 9.2…
-
High‐Intensity Pulsed Electric Fields Processing Parameters Affecting Polyphenoloxidase Activity of Strawberry Juice
…across the electrodes and the pulse frequency were monitored using a digital oscilloscope ( THS720 , Tektronix Inc., Beaverton … was treated using pulses of 35 kV/cm applied in monopolar or bipolar mode for total treatment times .... Design Expert 6.0.1 software (Stat Ease Inc., Minneapolis, Minn., U.S.A.) was used to…
Indicates content that may require registration and/or purchase.