Products/Services for Solar Powered Landfill Gas Flares
-
Gas Flares - (31 companies)...natural gas plants, and landfills. Gas flares that are used to remove waste gases eliminate substances that are unsuitable for use or transport. Flare stacks used with non-waste gases serve as safety systems by reducing gas pressures...
-
Photovoltaic (PV) and Solar Power Systems - (788 companies)...mechanical power through the cyclic compression and expansion of compressible fluids, such as air and gases, by interaction with a heat source. Solar stirling engines use a large parabolic mirror to focus and concentrate solar radiation. In turn... -
Solar Inverters - (186 companies)...that convert the direct current (DC) produced by a PV cell or array into alternating current (AC). Although the DC outputs from a PV module are variable, the AC currents are sinusoidal and suitable for the commercial power grid or off-grid. Most solar...
-
Solar Panels - (186 companies)...is relatively inexpensive, but produces much less power. As such, the solar panels made from these photovoltaic cells must be larger to produce the same amount of energy. A UV-sensitive photo cell converts UV radiation to electrical energy. Crystal Type. Symbol...
-
Gas Valves - (538 companies)...service. Food service. Flood control. Food processing. Irrigation. Maritime. Medical. Mining. Petroleum. Power generation. Pulp and paper. Semiconductor. High-purity gas valves are used to handle gases such as nitrogen, argon, oxygen, and hydrogen... -
Solar Trackers - (21 companies)...be considered when purchasing solar trackers: power usage, drive type, government rebates, land constraints, latitude, and climate. Solar trackers are classified by the type and number of axes they offer. Single-axis trackers have one axis upon which...
-
Gas Compressors and Gas Compressor Systems - (327 companies)...transmission pipelines or plant delivery lines. Fuel Gas / Power Generation. A unit or system that is suitable for fuel gas compression in gas turbine applications. The compressor system increases the pressure of the fuel gas, such as waste...
-
Electric and Gas Utilities - (619 companies)Electric utilities and gas utilities supply electric power and/or natural gas or connect lines to industrial, commercial, and residential customers. Electric utilities and gas utilities supply electric power and/or natural gas, or connect lines...
-
Gas Sensors - (602 companies)Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors...
-
Solar Charge Controllers - (43 companies)...panel (link this to PV panels) or an array of solar panels and the battery bank or power grid. Solar charge controllers perform the critical function of controlling the voltage and current received at the battery to prevent overcharging and damaging...
Product News
-
Safeguard Analytics
Landfills Are Leaking Money – and Methane If you 're not monitoring landfill gasses, you 're doing more than risking environmental damage - you 're exposing operations to EPA fines exceeding $50,000 per day. Methane, VOCs, and other hazardous gases don 't just disappear - they build up, trigger compliance violations, and damage your reputation. Fixed gas detection systems help you: * Stay under the 500 ppm surface methane threshold. * Prove compliance. * Avoid annual penalties and potential shutdowns. * Support ESG reporting... (read more)Browse Gas Sensors Datasheets for Safeguard Analytics -
DOD Technologies Inc.
PFAS Testing for Landfill and Leachate Analysis you need to efficiently return your samples safely to our lab. Drinking Water. DOD Labs offers comprehensive PFAS testing kits for commercial, industrial and residential drinking water analysis. Wastewater. DOD Labs offers comprehensive PFAS testing kits for non-potable/wastewater analysis. Landfill / Leachate. DOD Labs offers comprehensive PFAS testing kits for Landfill / Leachate analysis. Follow us on: Facebook. YouTube. LinkedIn. DOD Technologies. The Leader In Low-Level Gas Detection... (read more) -
Dexter Research Center, Inc.
Video: Solar, Temperature, and Power Measurement Thermopiles for Solar, Temperature and Power Measurement video. Dexter Research thermopiles are selectable over a wide spectral range, fast responding, and DC capable. All objects above absolute zero radiate electromagnetic energy. Our thermopile traps this energy and produces a voltage output proportional to the incident power without having to touch the object it is measuring. Power measurement thus becomes as simple as selecting a suitable optical or IR window to limit the incoming radiation... (read more)Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
GGB
Bright solutions for solar power applications UV exposure, and abrasive contaminants common in windy environments are most important for solar power generation. Solar Tracker Applications. Slew Drive. Linear Actuator. Shock Absorber/Damping Cylinder. Pivot Points. Reliable Tribology for Solar Trackers. The new GGB EP (R)15 engineered plastics solution was developed specifically for use in photovoltaic solar power generation facilities with tracking solar panels. The EP (R)15 material features excellent UV and abrasion resistance in addition... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
AMETEK Programmable Power
Solar Array Simulator for Satellite Power Test A new space company recently turned to AMETEK Programmable Power for programmable-power products for various initiatives. One specific requirement was a flexible solution for designing and validating the power distribution network of a spacecraft. AMETEK Programmable Power's experience in solar and space applications enabled effective communication and understanding of the company's needs, delivering just the right solution. Read the entire story. (read more)Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
AMETEK Programmable Power
Advanced High Performance Solar Power Simulator AMETEK Programmable Power is pleased to unveil the new Elgar TM Advanced Solar Power Simulator (ASPS). The ASPS Series features either two independent, isolated 600W channels or a single 1200W channel. Industry leading 2 msecond shunt switching recovery time provides the best power transfer for fast PWM shunt switching satellite PCDU 's. Advanced Features. 2 independent, isolated 600W channels or 1 1200W channel in 1U. Voltage: 40 V to 220 V. Current: 2.72A to 20A. 2 m second shunt switching... (read more)Browse Power Supplies Datasheets for AMETEK Programmable Power -
Asahi/America, Inc.
Thermoplastics in Landfill Applications Asahi/America has a strong history of critical application services in the landfill business with success in simple applications such as small-bore ball valves, chemical resistant piping, and highly-critical double containment piping with leak detection technology. Some other common applications require massive 36" diameter butterfly valves. ?The majority of valve products that Asahi/America supplies to the landfills are used primarily in two services: Leachate Collection. Methane Extraction (read more) -
C-Flex Bearing Company
Precision Bearings for Satellite Solar Tracking self-centering capability allows antennas to track and adjust seamlessly. Their ability to work in Vacuum and extreme temperatures and being maintenance-free, lubrication-free with indefinite life enables very high durability and reliability for space applications. Solar Panel Tracking. Solar panel positioning in Satellites are critical for providing power for Satellite operations. Gimbals are used to positioning the Solar panels and C-Flex Pivot Bearings play a key role in the performance of Gimbals... (read more)Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
VICFUSE
Class CF Compact Fuses for UPS, Solar & Wind Power 1 -60A: 50kA AC; 70 -250A: 30kA AC. Compatible Fuse Holders: VCFH30W, VCFH60W, VCFH100W. Typical Applications. UPS systems and critical power infrastructure (VUCF). General industrial and commercial branch-circuit protection requiring compact fuse footprint (VUCF/VUCT). Photovoltaic (solar) system fault protection (VUCFP). Wind power generation system fault protection (VUCFW). Certifications and Compliance. UL Recognition: Coming soon. cULus Recognition: Coming soon. Engineering Benefits... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
Hangzhou Chinabase Machinery Co., Ltd.
Solar slew Drives/Slew drives for solar tracker SPEED REDUCERS & GEARBOXES. UDL SPEED VARIATORS WORM REDUCERS CYCLOIDAL GEAR REDUCERS GEARBOX FOR AGRICULTURAL MACHINERY PLANETARY GEARBOXES HELICAL GEAR REDUCER SPIRAL BEVEL GEAR MOTORS. ELECTRIC MOTORS GEAR MOTORS SCREW DRIVE. We're the leading supplier of Transmission System products for solar Generator, we can offer linear actuators, screw jacks, worm slewing drives, planetary gearboxes, slewing bearings for you. The slewing drives are powered with hourglass worm technology for maximum gear... (read more)Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
-
Federal Register > Thursday, July 9, 2009 > [74 FR 32919] Recent Posting to the Applicability Determination Index (ADI) Database System of Agency Applicability...
Q: May a solar - powered flare with a constant sparking device be used to control landfill gas emissions for purposes of 40 CFR part 60, subpart WWW?
-
States > Delaware > State > Register > 2008 > [2008 DE REGISTER 601] 06/01/2008
…energy technologies that employ solar radiation to produce electricity … by a fuel cell powered by Renewable Fuels; Electricity … by the combustion of gas from the anaerobic digestion … gas captured from a landfill gas recovery system; provided … air emissions compared to flaring and leakage; Increased utilization…
-
States > Delaware > State > Register > 2008 > [2008 DE REGISTER 901] 09/01/2008
…energy technologies that employ solar radiation to produce electricity … by a fuel cell powered by Renewable Fuels; Electricity … by the combustion of gas from the anaerobic digestion … gas captured from a landfill gas recovery system; provided … air emissions compared to flaring and leakage; Increased utilization…
-
States > Delaware > State > Register > 2010 > [2010 DE REGISTER 1001] 10/01/2010
…energy technologies that employ solar radiation to produce electricity … by a fuel cell powered by Renewable Fuels; Electricity … by the combustion of gas from the anaerobic digestion … gas captured from a landfill gas recovery system; provided … air emissions compared to flaring and leakage; Increased utilization…
-
States > Delaware > State > Register > 2006 > [2006 DE REGISTER 501] 05/01/2006
…and tracked through the PJM Market Settlement System: Solar energy technologies that employ solar radiation to produce … in the earth’s crust; Electricity generated by a fuel cell powered by Renewable Fuels; Electricity … by the combustion of gas from the anaerobic digestion … gas captured from a landfill gas recovery system; provided … air emissions compared to flaring and leakage; Increased utilization…
-
Thermal Energy Storage for Sustainable Energy Consumption
…ve- hicles; improved, popular mass transit; “Energuide-Award”-winning cars that are cheaper to run; Stirling engines or microturbines as auxil- iary CHP—combined heat and power —generators running on natural gas or waste gases from landfills , pipeline gas- flaring locations and farms). .... Electrical Power Generation (e.g., 100% renewable resources such as geother- mal, wind, solar , wave & tidal…
-
States > Texas > State > Register > 2001 > [TexReg 2001-0608is] 06/08/2001
Solar commented that for gas turbines, the proposed emission levels are technically unachievable on landfill gas applications. .... Hunt Power commented that the 25% credit for use of flare gas is insuffi- cient and encouraged the commission to develop a methodology which will encourage the beneficial use of what is today a wasted energy re- source, by fairly comparing the…
-
CR4 - Thread: Energy Storage - The Key to Renewable Energy?
Burn the flare gas in a boiler and heat the water in the tank. .... On top of the landfill is a good spot for low-tech solar collectors, too- surprising how much heat you can get out of a black plastic pipe suspended 1 cm above a sheet of white plastic and covered with clear plastic. .... mechanical energy as well as thermal- this system is already being used for low-temp geothermal power .
-
GREET 1.5 - transportation fuel-cycle model - Vol. 1 : methodology, development, use, and results.
EVs with the U.S. electric generation mix and FCVs powered by RFG achieve about 50% reductions. .... Use of solar H2, flare gas - and landfill gas-based methanol, and cellulosic ethanol in FCVs results in over-90% reductions.
-
Hydrogen, Fuel Cells and Infrastructure Technologies Program, 2002 Annual Progress Report
These reactions include the reforming of high CO2 containing NG wells (i.e. "contaminated wells") that may be capped and not used, and waste landfill biogas that is currently being flared or simply burned to generate electricity. .... and used to achieve ultra-high temperatures that are otherwise only achievable using electricity or nuclear power . .... The use of such renewable solar -thermal processing has significant potential in the desert southwest United States (AZ, CA, CO, NM, NV, and UT) for heating specialized chemical reactors to produce H2 from NG, biogas, or waste landfill gas .
Indicates content that may require registration and/or purchase.