Products/Services for Solar Turbine Air Filters
-
Air Filters (industrial) - (933 companies)Applications Air filters can be used in any application requiring the use of clean air. Devices and locations that use air filters include cars, gas turbines, air conditioners, industrial and commercial buildings, hospitals, vacuum cleaners, and food...ConstructionFrame / AssemblyPleated -
Steam and Gas Turbines - (79 companies)...are used for smaller power-generation applications. Reaction turbines are used for industrial-scale power generation. Different types of gas turbines are also available. Examples include combined-cycle gas turbines and air-cooled gas turbines. Often... -
Air Compressors - (1121 companies)These piston-driven air compressors are designed for intermittent use. Rotary screw air compressors use twin screws instead of pistons to pressurize air. They are designed for continuous use and have a rated duty cycle of 100%. Centrifugal air compressors are turbine... -
Evaporative Coolers - (137 companies)...coolers are available in two basic types: direct and indirect. Direct evaporative coolers contain a blower that forces air through a water-soaked pad. The pad acts like an air filter as it is cooled and humidified. One disadvantage of direct evaporative... -
Towers, Masts, and Poles - (275 companies)Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation... -
Fans and Blowers (industrial) - (1542 companies)Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling. Industrial fans and blowers move air and powders...
-
Electronic Cooling Fans - (618 companies)Electronic cooling fans move air to cool electronic devices. Description. Electronic cooling fans move air to cool electronic devices such as computers and appliances. They are also used in telecommunications, military, and general industrial...
-
Dehumidifiers - (181 companies)Underwriters Laboratories (UL) published standards for safety are also available. Additional features for industrial dehumidifiers include integral cooling, process air filters, and variable blower configurations. Control sensors are used to maintain...
-
HVAC Fans and Blowers - (343 companies)HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings. HVAC fans and blowers are used to move...
-
Heat Pumps - (286 companies)Heat pumps are reverse cycle air conditioners. They use a compression cycle system to supply heat or remove heat from a temperature-controlled space. Heat pumps are reverse cycle air conditioners. Heat pumps use a complete cycle system to supply...
Product News
-
Atlas Copco Industrial Technique AB
Turbine Air Motor TZB Boost your productivity and save energy. The TZB Turbine Air Motor is geared for high torque applications. Capable of maintaining stable speeds under heavy loads, the TZB is available in clockwise and counterclockwise configurations. (read more)Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
THK America, Inc.
Optimized Efficiency of Wind Turbines,Solar Panels THK 's Linear Motion Systems contribute to a more sustainable energy infrastructure by offering products with long service life, accuracy, and low friction. Read to discover how THK products help increase the service life and efficiency of wind turbines and solar panels. Interested in Our Resources? (read more)Browse Linear Actuators Datasheets for THK America, Inc. -
Harbory Filtration
Why choose pp air filter media in air filtration? PP is used across nearly every filtration sector: HVAC Systems: Commercial and residential building ventilation. Automotive: Cabin air filters and engine intake pre-filters. Medical & Healthcare: The core material for N95/KN95 masks and HEPA filters in hospitals and cleanrooms. Industrial & Consumer: Dust collection, cleanrooms, and household air purifiers. Furthermore, the performance of PP media can be highly customized by adjusting fiber diameter, thickness, porosity, and electrostatic... (read more)Browse Filter Media Datasheets for Harbory Filtration -
Ducon Environmental Systems
Pulse-air and reverse air type baghouse filters Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag Filters are state of the art, high efficiency, modular filters designed to handle gas volumes from several hundred to several thousand cubic feet per minute. All Ducon Bag Filters are custom designed for optimum... (read more)Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Reverse Air type Baghouse Filters Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag Filters are state of the art, high efficiency, modular filters designed to handle gas volumes from several hundred to several thousand cubic feet per minute. All Ducon Bag Filters are custom designed for optimum... (read more)Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Festo Corporation
MS2, Compressed air filter regulator valve The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units have negligible, or no, effect on the kinematics of the machine. With its optimized design, the MS2 offers big flows in a very small package, delivering up to 350 l/min for the regulator and 310 l/m... (read more)Browse Air Pressure Regulators Datasheets for Festo Corporation -
Harbory Filtration
How to choose air filter media efficiency level? Choosing the appropriate air filter media efficiency level is a balance between filtration performance, pressure drop, energy consumption, service life, and application requirements. A higher-efficiency filter can capture smaller particles, but it may also create greater airflow resistance if the media is not properly designed. 1. Identify the required filtration target. First, determine what contaminants need to be removed: Coarse dust, fibers, and larger particles --> low-efficiency media... (read more)Browse Air Filters (industrial) Datasheets for Harbory Filtration -
Harbory Filtration
Why choose Merv Air Filter Media? laboratories. MERV 13 -16. 0.3 -1 um (bacteria, smoke, aerosols). Cleanrooms, pharmaceutical, food processing. Key Benefits of MERV Air Filter Media. 1. Optimized Indoor Air Quality. Higher MERV ratings capture finer particles, including bacteria, smoke, and fine dust. Harbory Filtration's MERV-rated media helps facilities meet indoor air quality standards for occupants, products, and processes. 2. Energy Efficiency. Higher MERV does not always mean higher energy costs. Harbory Filtration offers... (read more)Browse Filter Media Datasheets for Harbory Filtration -
STEGO
STEGO Filter-Fan Plus air-flap technology Cooling. Optimal control cabinet cooling is an investment in long-term success. Prevent excessive temperatures, which can occur in tightly fitted control cabinets and may lead to electrical and electronic components malfunctioning. Our filter fans and fans for control cabinets reliably prevent overheating and damage to components. Follow us on: Facebook. YouTube. LinkedIn. STEGO Blog. Perfect thermal management. SIMPLY INNOVATIVE. BETTER FOR SURE. STEGO develops and manufactures products... (read more)Browse Electronic Cooling Fans Datasheets for STEGO -
C-Flex Bearing Company
Precision Bearings for Satellite Solar Tracking . Smooth, continuous, frictionless rotations of Pivot Bearings enable accurate positioning of Solar Panel and ability to withstand extreme temperatures and vacuum make them ideal for these applications. Film and Media Production. Drone Camera Gimbals. Aerial footage requires exceptional stability even in turbulent air. C-Flex Pivot Bearings are used in camera stabilization because of its low hysteresis characteristics and high radial and axial stiffness, self-centering and backlash free operations... (read more)Browse Pivot Bearings Datasheets for C-Flex Bearing Company
-
Business, Science, Education And Government Leaders To Strategize On High-Tech Materials
Ceramic and glass materials, once just the stuff of sinks and windows, are now in high demand as the basis of advanced armor, semiconductors, turbines , fuel cells, solar -energy panels, batteries, air filters , nuclear reactors and highstrength "smart" construction materials.
-
Study of environmental sciences
…chapter not by specific machines, apparatuses, installations and technical systems: The motors and turbines , power stations, chemical reactors, wind wheels and solar installations, bioreactors for the wastewater treatment, the filters , air separators, cyclones and many methods for air cleaning, possibilities for recycling…
-
Wikinews interviews Joe Schriner, Independent U.S. presidential candidate - Wikinews, the free news source
…at the University of Notre Dame recently, I said I would redirect the technical smarts at NASA toward coming up with better water filtration systems, solar panels, wind turbines ..., as opposed to working … we: can't breathe the air , there's no gravity and…
-
Spinoff 2013
…Converters Maintain Air Quality in Mines; NASA-Enhanced Water Bottles Filter Water on the Go … Priceless, Personal Keepsakes; Home Air Purifiers Eradicate Harmful Pathogens … Shuttle Engine Designs Revolutionize Solar Power; Procedure-Authoring Tool … Technologies Spawn Durable Wind Turbines ; Programs Visualize Earth and…
-
HVDC Grids: For Offshore and Supergrid of the Future
…energy storage capacitance cable capacitance 91, 148, 223, 316, 455, 459 equivalent capacitance 336–357 filter capacitance 277 capacitor bank … 33–36 combined cycle gas turbine power plant 27, 30 commutation failure 53 compressed air energy storage 31 concentrated solar power 28 connection charge…
-
Federal Register > Tuesday, May 24, 2011 > [76 FR 30146] Nationwide Categorical Waivers Under Section 1605 (Buy American) of the American Recovery and Reinvest...
…of a satisfactory quality), with respect to: (1) 400 to 750 watt micro hydro- turbines meeting the specifications detailed … rated through-the-wall air conditioners; (4) Grid tied solar inverters of 800W or … roadway illumination with customized filter application to meet specific…
-
Renewable Energy
…463 double flash system 484 double glazing 108 double loaded asynchronous generator 316 double regulation turbine 363 double tank 157 … hole part 442 downstream filter 263 downstream transformer 263 … Dutch windmill 324 dye solar cell 257 dynamic air speed indicator 57 dynamic…
-
Room climate technique
…569 tobacco smoke 163 daylight 220 daylight quotient 220 day -, solar day 39 -, cutting day … inversion 30 -, Isothermie 30 -, air 131 -, average radiation 131 … 342 thirds 180 third filter 180 testing reference year … 102 -, different Atmospharenzustande 102 turbine 448, 504 Turbulent Austauschgrope…
-
Renewable Energy Systems
– selective non-catalytic reduction (SNCR) 1236 – small-to-medium amounts of heat 1548 – steam turbines 1546 – superheater 1536 – … additive feed system 1095 – air pollution control system 1076 … ECS) 1076 – fabric filter 1093 – feed hopper … 861 – separators 864 well-to-wheel costs (WTW) 124 Western wind and solar integration study (WWSIS…
-
Sustainable Built Environments
garden atrium 18 garden city movement 479 gas/gaseous, turbine 61 general systems theory (GST) 480 “gentrification” of the countryside 674 geographic information system … power production 219 – system design 199 geothermal system 214 glare control 176 glare filter 102 glass windows 73 … 283 – incentive programs 256 – infrastructures 249 – intensive 268 – London audit 274 – longevity 259, 283 – lysimeter 293 – modern technology 255 – photovoltaic solar panels 271 – planting … management 287 – reduced air conditioning requirements 297 –…
Indicates content that may require registration and/or purchase.