Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Assured Automation
Description: Description • 2 SPDT mechanical switches • Visual indicator • 2 Conduit entries • Enclosed mounting hardware Enclosures & Connections • NEMA 4, 4X, • One 3/4" & one 1/2" NPT Conduit entries Switch Ratings • 10 amp @ 125/250VAC • 0.5 amp @ 125VDC Part Numbers YF = Switch only YB = with
- Max AC Current Rating: 10 amps
- Max AC Voltage Rating: 250 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: Assured Automation
Description: Switches YE = (2) Mechanical Switches YI = with 3 way solenoid YJ = with 4 way solenoid YK = DIN conn wired to terminal
- Max AC Current Rating: 0.3 amps
- Max AC Voltage Rating: 125 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: Assured Automation
Description: Description • Proximity • Visual indicator • 2 Conduit entries • Clear Lexan Cover • FM and CSA approved Enclosures & Connections • Class 1 Groups A,B,C,D Div 2 • Class II Groups EFG Div 2 Switch Ratings • 0.3 amp @ 125V AC/DC Part Numbers YO = Switch only YP = with 3 way solenoid YQ =
- Max AC Current Rating: 0.3 amps
- Max AC Voltage Rating: 125 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
-
Supplier: Rotork plc
Description: Control unit that combines a limit switch box and solenoid valve into a single device. Maximum efficiency with minimum customer effort. The HW series provides, not only a visual and electrical remote position feedback, but, using a solenoid valve integrated
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Watts
Description: adjustable rate upon pump shut-off. When the valve is near closed the limit switch is tripped, turning the pump off. The pump starts and stops against a closed valve. The Solenoid Pilot has provisions for manual operation in the event of power outage.
- Valve Size: 1.25 to 16 inch
- Valve Type: Control Valves
- Primary Material: Ductile Iron
-
Supplier: Watts
Description: adjustable rate upon pump shut-off. When the valve is near closed the limit switch is tripped, turning the pump off. The pump starts and stops against a closed valve. The Solenoid Pilot has provisions for manual operation in the event of power outage.
- Valve Size: 4 to 16 inch
- Valve Type: Control Valves
- Primary Material: Stainless Steel
-
Supplier: Watts
Description: Designed to minimize pressure surges associated with the starting and stopping of pumps. The valve opens at an adjustable rate upon pump start-up, and closes at an adjustable rate upon pump shut-off. When the valve is near closed the limit switch is tripped, turning the
- Valve Size: 2 to 16 inch
- Valve Type: Check Valves, Control Valves
- Primary Material: Ductile Iron
-
Supplier: Watts
Description: pump shut-off. When the valve is near closed the limit switch is tripped, turning the pump off. The pump starts and stops against a closed valve. The Solenoid Pilot has provisions for manual operation in the event of power outage.
- Valve Size: 4 to 16 inch
- Valve Type: Control Valves, Pressure Relief Valves
- Primary Material: Stainless Steel
-
Supplier: Rotolok Valves, Inc.
Description: non-operational leg. The whole assembly is mounted on the main spindle which is supported externally by two sealed for life 2-bolt flanged ball bearings. The pneumatically operated unit is actuated by an air cylinder complete with solenoid valve and internal piping. Limit
- Valve Size: 6 to 16 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Features: Bolt Flange, Other, Single Solenoid
-
Supplier: CIRCOR Energy
Description: ratings, our valves are offered with options for mounting of automation accessories, such as pneumatic positioners, solenoids, limit switches, pressure gauges and others. The high quality of materials used in the construction of our valves allows our
- Valve Size: 0.25 to 48 inch
- Features: Bolt Flange, Threaded
- Valve Type: Gate / Knife Valves
- Actuation: Manual / Hand
-
Supplier: CIRCOR Energy
Description: cast carbon steel, stainless steel, alloy steels optional alloy materials available by request. Available in sizes from 1/4" to 16", and ANSI Classes from 125 to 2500. Our valves are offered with options for mounting of automation accessories, such as pneumatic positioners,
- Valve Size: 0.25 to 48 inch
- Features: ANSI, Bolt Flange, Threaded
- Valve Type: Globe Valves
- Actuation: Manual / Hand
-
Supplier: Asahi/America, Inc.
Description: Type-23 1/2" – 4" Ball Valve Glass filled polyamide actuator body w/ SS trim Rack and pinion with dual opposed piston design Double-acting - air to OPEN / air to CLOSE Namur mount design for solenoid and limit switch mounting 80 psi supply air requirement Visual position
- Valve Type: Ball Valves
-
Supplier: Asahi/America, Inc.
Description: the valve. The actuator is operated with a Nitrile diaphragm which is connected directly to the valve diaphragm for quick response times. The NAMUR mounting pattern on the top of the actuator gives the option for mounting limit switches, positioners and/or a
- Valve Size: 0.5 to 2 inch
- Valve Type: Diaphragm Valves
- Features: Other, Threaded
- Actuation: Pneumatic
-
Supplier: Asahi/America, Inc.
Description: the valve. The actuator is operated with a Nitrile diaphragm which is connected directly to the valve diaphragm for quick response times. The NAMUR mounting pattern on the top of the actuator gives the option for mounting limit switches, positioners and/or a
- Valve Size: 0.5 to 2 inch
- Valve Type: Diaphragm Valves
- Features: Other, Threaded
- Actuation: Pneumatic
-
Supplier: co-ax valves inc.
Description: non-ferrous metals, stainless steel. Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.
- Valve Size: 0.3149608 to 0.5511814 inch
- Pressure Rating: 0 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: Asahi/America, Inc.
Description: the valve. The actuator is operated with a Nitrile diaphragm which is connected directly to the valve diaphragm for quick response times. The NAMUR mounting pattern on the top of the actuator gives the option for mounting limit switches, positioners and/or a
- Valve Size: 0.5 to 4 inch
- Valve Type: Diaphragm Valves
- Features: Other, Threaded
- Actuation: Pneumatic
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body,
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 302 F
-
Supplier: FLSmidth
Description: 3, 4, 5, 6, 8, 10 & 12 (75, 100, 125, 150,200, 250 & 300 mm) sizes available 15 PSIG (1.1 Kg/cm2) & 150°F (65°C) std. design Lip type shaft seals Non lubricating type bearings Double acting air cylinder NEMA 4, 7, 9 electrical rating Dual solenoid with manual override, 120 V. 2 SPDT
- Valve Type: Diverter Valves
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate provides long-term abrasion resistance under high-cycle conditions. The
- Valve Size: 3 to 72 inch
- Pressure Rating: 150 psi
- Media Temperature: -90 to 225 F
- Features: Bolt Flange, Other
-
Supplier: GF Piping Systems
Description: air on one side, while adjustment on the other side is by spring force. This means that if there is air failure they return automatically to a safety position. Standard interfaces enable easy configuration of solenoid valve, limit switch and positioner. The Pneumatic Full
- Actuator Torque: 35.3982300884956 to 33,982.3008849558 In-lbs
- Air Supply Pressure: 101 psi
- Air Supply Pressure Range: 101 psi
- Failsafe: Close at No Power, Open at No Power
-
Supplier: FLSmidth
Description: 3, 4, 5, 6, 8, 10 & 12 (75, 100, 125, 150,200, 250 & 300 mm) sizes available 15 PSIG (1.1 Kg/cm2) & 150°F (65°C) std. design Lip type shaft seals Non lubricating type bearings Double acting air cylinder NEMA 4, 7, 9 electrical rating Dual solenoid with manual override, 120 V. 2 SPDT
- Valve Type: Diverter Valves
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and one outlet port(see
- Valve Type: Control Valves, Directional Valves, Diverter Valves, Mixing Valves
-
Supplier: Assured Automation
Description: Description: The XLB is a PFA lined, Ductile Iron, ANSI Class 150 flanged Full Port Ball Valve. It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid
- Valve Size: 1 to 6 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Flow (Cv): 57 to 3,000
-
Supplier: DynaQuip Controls
Description: options to increase the economic life of your equipment. These automated valves are available with double acting or spring return (specific fail-open or fail-close action). Additional actuators include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: FLSmidth
Description: 3, 4, 5, 6, 8, 10 & 12 (75, 100, 125, 150,200, 250 & 300 mm) sizes available 15 PSIG (1.1 Kg/cm2) & 150°F (65°C) std. design Lip type shaft seals Non lubricating type bearings Double acting air cylinder NEMA 4, 7, 9 electrical rating Dual solenoid with manual override, 120 V. 2 SPDT
- Valve Type: Diverter Valves
-
Supplier: co-ax valves inc.
Description: without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 3.149608 inch
- Pressure Rating: 0 to 240 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: DynaQuip Controls
Description: eliminates the need for brackets which reduces side-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 500 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and one outlet port(see
- Valve Type: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and one outlet port(see
- Media: Air, Steam
- Valve Type: Control Valves, Diverter Valves, Globe Valves
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 600 psi
- Temperature Range: -4 to 248 F
-
Supplier: DeZURIK, Inc.
Description: seal, which is protected by a rod wiper ring. This wiper ring prevents dirt from being dragged though the seal. Flexgate Valves are also available with hydraulic or electric actuators. Other options include limit switches, solenoids, air regulators and chainwheels.
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
-
Supplier: BI-TORQ® Valve Automation
Description: parts replacement Operational by one person Low air consumption for actuator and solenoid Torque output to 21,000 inch pounds with clockspring design Adjustable speed of closure to prevent valve damage or pipeline vibration Continuous position feedback through limit
- Number of Ports/Ways: 2
- Features: Bolt Flange, Chemical, Fire Service, Other, Severe Service Rated
- Valve Type: Butterfly Valves
- Actuation: Electric, Manual / Hand, Thermally Actuated
-
Supplier: ACS Valves
Description: Excellent performance in high-temperature applications up to 250°F. Options: Round flange design: available in 2 heights of 4"H or 5"H, and 5 flange diameters from 6" to 12". Pneumatic operation, ships ready for start-up, including: complete factory assembled air cylinder, solenoid
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Features: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
The new Festo solenoid valve VZWD can switch at any pressure from 0 to 90 bar without differential pressure - even in closed media circuits. This new valve is ideal for high pressure and dosing applications. It can be operated with water, air, and neutral media. These units operate (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The Lee Company is excited to introduce Xover – a groundbreaking internal pinch-tube solenoid valve designed to switch quickly and efficiently between samples, reagents, cleaning solutions or calibrants. The Xover solenoid valve features an exceptionally low carryover volume of just (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Switches XCS range and combines mechanical key actuation, electrical position monitoring, and solenoid-controlled guard locking in a robust metal enclosure. Unlike an ordinary limit switch that only reports the position of a mechanical object, the XCSE7312 can (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
two two-pole NC+NC, break-before-make, slow-break contact blocks. Installers should follow the terminal markings and circuit diagram supplied with the switch rather than assuming a standard general-purpose limit-switch layout. Electrical Ratings The (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
The AZM201 is a combination of solenoid interlock and electronic safety sensors, with a door handle actuator. It is an update of our AZM200 solenoid lock, using an RFID sensor for actuator detection, which has all the same non-contact advantages but can offer High level coding to ISO 14119 (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
The AZM300 is a unique combination of a solenoid latching keyed interlock and RFID safety sensor. One look at the AZM300 and one cannot help but notice the distinctive external Maltese Cross shaped cam. This unique design allows the AZM300 to accept the actuator from any of three sides (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc.
Conduct Research Top
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
Replacing a solenoid valve with a DynaMatic electric ball valve...Why and how?. Solenoid valves are typically easy to install and are used in applications utilizing pressure, flow, temperature and level switches. They can also be controlled by PLC units that only output a single control signal
-
Fieldbus Part 2
controller cabinets in safe-area spaces, and only allow I/O subsystems in process spaces. IS remote I/O was installed in the process space to interface to low-power solenoid operators for valve actuators, valve-position limit switches, rupture-disk indicators and transfer-panel proximity switches. The remote
More Information Top
-
Case History: Using a Communications Protocol to Reduce Wiring Costs During Construction of Well Test Headers
7 Other “end devices” besides valves can be used with ASi and DeviceNet; however, the majority of end devices are snap acting valves , with associated solenoids and limit switches .
-
What is in store for DCS systems? Where are they headed?
The control system could be put on a Controlnet platform, with Devicenetfor the limit switches and solenoid valves .
-
K basins sludge removal sludge pretreatment system
For in-line isolation of the sludge transfer lines and flush water piping connections to the sludge lines, pneumatically or electric (via electric solenoid ) motor- operated valves with mounted limit switches and position switches will be used.
-
A comparison of relay ladder logic programming and Petri net approach for sequential industrial control systems
Nine (9) spray water solenoid valves equipped with open and closed limit switches .
-
ISA PROGMBLE CNTRLRS - Programmable Controller
11.10 If a third process tower is added, we would need to add four solenoid operated air valves with open and closed limit switches .
-
Aging assessment of Westinghouse PWR and General Electric BWR containment isolation functions
significantfailure mode, and the primary causes of pneumatic valve operator failures were degradation of the diaphragm, solenoid valve , limit switch , and problems associated with the air supply to the operators.
-
A retrofit of an analog DC drive with digital control on a winder
sequencing was accomplished with relays hardwired to operator devices, solenoid valves and limit switches .
Indicates content that may require registration and/or purchase.