Products/Services for Solid CV Joints

  •  
    Constant Velocity Joints (CV Joints) - (18 companies)
    Constant velocity (CV) joints are mechanical power transmission components that provide rotational power at various angles. They provide the same output velocity in relation to the input velocity, independent of the angle they are operated...
  • Universal Joints-Image
    Universal Joints - (158 companies)
    ...in applications where this is required. Hub Styles. U-joints are available with two hub styles: Solid: solid hub universal joints are solid and have not been machined, and as a result, do not have a hole. Bored: bored styles of u-joints generally...
  • Rotary Unions-Image
    Rotary Unions - (122 companies)
    ...paper, rubber and plastics, and food and pharmaceuticals. They move media such as compressed or vacuum air, hydraulic fluid, steam, pressurized water, chemicals, gases, and slurries or solid materials. Rotary unions are also used to move petroleum...
  • Ball Valves-Image
    Ball Valves - (2119 companies)
    ...are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability...
  • Swivel Joints-Image
    Swivel Joints - (121 companies)
    Swivel joints are used in fluid and pneumatic systems that require torsional rotation between flow lines. They provide 360-degree rotation in 1, 2 or 3 planes and are usually made of forged materials. Some swivel joints use ball bearing raceways...
  •  
    Ball Joints - (34 companies)
    Ball joints are flexible joints consisting of a ball with a protruding stud that has been captured inside an outer housing. They allow simultaneous limited motion in all directions, including rotation as well as angular. Ball joints are flexible...
  •  
    Differentials and Axles - (53 companies)
    ...is fragmented, and it comprises a differential and universal joints. Each part of the device links to the wheel by a constant velocity joint, making the assembly free to move and permitting pivoting movement while turning. The engines of rear-wheel...
  •  
    Pliers - (280 companies)
    ...categories, solid joint pliers or slip joint pliers. Solid joint pliers are fixed with a solid pin or rivet and are therefore not adjustable. Slip joint pliers are adjustable and can be either multiple-hole pliers, or tongue and groove. The slip...
  •  
    Solid State Relays - (702 companies)
    Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications. Solid state relays (SSR) are electrically operated switches...
  •  
    Solids Valves - (177 companies)
    Solids valves are used to control or regulate the flow of powder, granular and other bulk solid materials along a process line, or to and from process units, storage bins, conveyors and product packaging. Solids valves are used to control...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Rockford Ball Screw