-
Supplier: Imao-Fixtureworks
Description: Features Resistant to impact shock, and many acids, alkalis and greases. Ergonomically designed rim provides a more comfortable grip. The boss hole can be covered easily with a attached center cap by press-fit. The center cap can be removed by pushing it up from below. The EDHN-F handle can fold
- Outside Diameter: 3.2677183 to 9.842525 inch
- Bore Size (Across Flats or Diameter): 0.3149608 to 0.787402 inch
- Style: Flat, Solid
- Handle: Foldaway Handle, Revolving Handle
-
Supplier: Carr Lane Manufacturing Co.
Description: High-quality, modern-design, solid-disk thermoplastic Hand Wheel. Molded-in steel hub. These Hand Wheels are bored to the standard shaft diameter for their size. Available with either a Revolving Handle or a Foldable Revolving Handle.
- Outside Diameter: 4.02 to 7.87 inch
- Bore Size (Across Flats or Diameter): 0.375 to 0.625 inch
- Style: Flat, Solid
- Handle: Foldaway Handle, Revolving Handle
-
-
-
Supplier: J. W. Winco, Inc.
Description: washers for handwheel retention, see GN 184. Solid disk handwheel with or without revolving handle, see GN 923.
-
Supplier: J. W. Winco, Inc.
Description: GN 923.18/.30/.40 flat-faced solid disk handwheels are distinguished by their modern design. The removable plastic cover shrouds the assembly hardware such as screws and countersunk washers, as well as the shaft end.
-
Supplier: J. W. Winco, Inc.
Description: GN 923.7 flat-faced solid disk handwheels are distinguished by their modern design. These handwheels are suitable for applications where the handle must not remain in the operating position. In order to bring the handle into the operating position it must be pulled upward
-
Supplier: Radwell International
Description: SOLID DISK HANDWHEEL, WITH REVOLVING HANDLE, 7.87IN DIAMETER, 0.629IN BORE, WITHOUT KEYWAY, TECHNOPOLYMER PLASTIC, . FREE 2 YEAR RADWELL WARRANTY
Solid Phase Extraction Cartridges and Disks
(48 Companies)
Handwheels
(73 Companies)
Gate Valves
(1,169 Companies)
RAID Disk Arrays
(51 Companies)