-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Our Solid Wedge Gate Valves are available in both NRS and OS&Y bonnet configuration options. Both styles are available with Flanged ends and MJ ends in nominal pipe sizes 3” through 48” NPS. Available with hand wheels, operating nuts and when required,
- Valve Size: 3 to 48 inch
- Connection Description: Bolt Flange
- Features: Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: Hilton H-110 Fabricated Wedge Gate Valves employ a solid wedge design which provides tight shutoff. Available in specialty and custom designs including narrow or custom face-to-face dimension.
- Features: Gate / Knife Valves
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • A compact but extremely sturdy design for high pressure-temperature service. • Solid CoCr alloy wedge (optional) ensures low
- Valve Size: 0.25 to 2 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Media: Water
-
-
Supplier: NIBCO INC.
Description: Bronze Gate Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. Gate valves are multi-purpose bi-directional shutoff valves for commercial and
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 200 to 250 psi
- Material Of Construction: Brass / Bronze
- Media: Cold Water, Steam, Water
-
Supplier: NIBCO INC.
Description: High quality Irrigation General Purpose Isolation Gate Valve is the best solution for flow isolation purposes in irrigation piping systems. The valve is designed with optimum materials to protect from failure due to corrosion or dezincification. These valves offer
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 200 to 250 psi
- Material Of Construction: Brass / Bronze
- Media: Cold Water, Ground Water, Water
-
Supplier: Velan, Inc.
Description: hardfaced, ground and lapped to a mirror finish. • Flexible wedge with low center stem wedge contact, in solid CA15 (13Cr)or hardfaced with 13Cr, SS 316, Monel or CoCr alloy. Wedge is ground and lapped to a mirror finish and tightly guided to prevent dragging and seat
- Valve Size: 2 to 64 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange
- Media: Water
-
Supplier: NIBCO INC.
Description: Cast Iron Gate Valves for use in commercial and industrial applications. Typical services include: hot and cold water, HVAC, steam, gas and other general utility services. 3% Nickel services the pulp and paper industry. Gate valves are multi-purpose bi-directional shutoff
- Valve Size: 2 to 24 inch
- Pressure Rating: 175 to 350 psi
- Material Of Construction: Cast Iron
- Features: Gate / Knife Valves, Shut Off Valves
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Long cycle life bellows (3000 cycles): Designed and qualification tested for high pressure/temperature service. • Bellows monitoring port
- Valve Size: 0.5 to 2 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Media: Wastewater, Water
-
Supplier: DME Company
Description: ■ Heavy duty die cast brass ■ Screwed bonnet, non-rising stem, solid wedge disc and integral seats ■ Recommended for non-stem use ■ Asbestos free graphite packing ■ Pressure Rating: 200 W.O.G. non-shock ■ Very economical
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Material Of Construction: Brass / Bronze
-
Supplier: Watts
Description: Series WGV-X Brass Cross-Handle Gate Valves are used in commercial and residential general service applications. They feature brass body construction with NPT female threaded connections, brass non-rising stem and gland, PTFE packing, brass threaded bonnet, solid wedge
- Valve Size: 0.5 to 3 inch
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: KSB AG
Description: Design Gate valve designed to ANSI/ASME. Forged steel A105 trim 8 (stellite/13% Cr). Pressure/temperature rating to ASME B16.34. Threaded ends(NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke. Non-rotating stem.
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 1,522.89585 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,500.8 F
-
Supplier: NIBCO INC.
Description: Cast Ductile Iron Gate Valves for use in commercial and industrial applications. Services include: steam, oil and gas, limited chemical, petroleum refining and production. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial
- Valve Size: 2 to 16 inch
- Pressure Rating: 250 to 300 psi
- Media Temperature: 160 F
- Connection Description: Bolt Flange, Socket Weld / Solder, Tube Fitting
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Long cycle life bellows (3000 cycles): Gr. 321 (stainless) for Class 800, Gr. 321 or Inconel for Class 1500, and Hastelloy C for chlorine
- Valve Size: 0.5 to 2 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Socket Weld / Solder, Threaded
- Media: Steam
-
Supplier: KSB AG
Description: Design Die-forged gate valve to API 602. Bolted bonnet (800) or welded bonnet (1500). Solid wedge design. Outside screw and yoke, seating surfaces 13%Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Line
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 3,828.99528 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,099.4 F
-
Supplier: Radwell International
Description: VALVE, GATE VALVE, 3/4 INCH, BRONZE, RISING STEM, SWEAT X SWEAT CONNECTION, 300 PSI CWP, SOLID WEDGE. FREE 2 YEAR RADWELL WARRANTY
- Features: Gate / Knife Valves
-
Supplier: Radwell International
Description: 2" PIPE, CLASS 300, THREADED BRONZE ALLOY SOLID WEDGE RISING STEM GATE VALVE 600 WOG, 300 WSP, UNION BONNET. FREE 2 YEAR RADWELL WARRANTY
- Features: Gate / Knife Valves
- Connection Description: Threaded, Union
-
Supplier: Radwell International
Description: STEM GATE VALVE 3/8" PIPE, CLASS 300, THREADED BRONZE ALLOY SOLID WEDGE RISING 600 WOG, 300 WSP, UNION BONNET. FREE 2 YEAR RADWELL WARRANTY
- Features: Gate / Knife Valves
- Connection Description: Threaded, Union
-
Supplier: Waterman Industries, Inc.
Description: conditions. All of these gates feature a non-rising solid brass screw with rugged "Acme" type thread. Sizes up to 14" are sold with a "T" handle while the 16" and larger sizes are equipped with a handwheel. Select either a fully machined iron seated gate or a gate
- Features: Gate / Knife Valves
-
Supplier: Radwell International
Description: GATE VALVE, 3/8" PIPE, CLASS 150, THREADED BRONZE SOLID WEDGE RISING STEM, 300 WOG, 150 WSP, BOLTED BONNET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Koger Air Corporation
Description: Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
- Valve Size: 11 inch
- Number of Ports/Ways: 2
- Media: Air, Powder / Solids
- Material Of Construction: Aluminum, Stainless Steel, Steel
-
Supplier: Koger Air Corporation
Description: 10-gauge steel in sizes 4" to 24", larger sizes available. ; 4" to 20" manual operated blast gates are normally in stock. ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Provides a more positive seal than cut-offs. ; Works efficiently with positive
- Number of Ports/Ways: 2
- Media: Air, Powder / Solids
- Material Of Construction: Aluminum, Stainless Steel, Steel
- Connection Description: Bolt Flange
-
Supplier: Rotolok Valves, Inc.
Description: Although Rotolok manufactures a stock range of round and square outlet valves 165, 215, 265, 320, 370 and 420mm, mainly to match Screw Conveyor outlets, a full range of standard and heavy duty valves are made in versions: manual, rack and pinion, single and double pneumatic and
- Valve Size: 6 to 16.5 inch
- Number of Ports/Ways: 1
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: ACS Valves
Description: and tubing; position switches available. Inlet deflector cone: available in abrasion-resistant steel, stainless steel, or mild steel construction. Electric side gate actuation. Mechanical limit switch: available on pneumatic or manually operated slide gates. Dust cover and return dust
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
Choosing the right knife gate valve is essential for achieving dependable performance and maximizing service life in industrial flow control systems. Knife gate valves are available in a range of designs, each tailored to meet specific operational (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
accessories available, the KGC-ES is well suited for liquids, slurries, and dry materials, including abrasive, corrosive, and viscous media. Designed for improved sealing, reduced maintenance, and extended service life, the KGC-ES Knife Gate Valve is a reliable solution for water?conveyed solids, paper stock, chemical processing, petroleum products, and more. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
seat and the casting Fully adjustable wedge system offers simple adjustment and easy maintenance, guaranteeing performance and consistency in service. The Waterman S-6000 cast gates also offer maximum design flexibility, with a large selection of sizes and mounting options (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
measuring bulk solids continuously in a process. The Type II Meter works well for feed systems that allow product to move in a vertical direction, such as screw conveyors, rotary valves and slide gates. The enclosure is great for containing dusty products and for minimizing contamination to the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
CENTRIFEEDER™ The CentriFeeder™ with Integrated Control Valve (ICV) accurately measures and controls the flow of any dry, free?flowing solid. Establishing a PID control loop (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
- Bearing solutions for hydropower gates turbines valves (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
-Spillway Gates Ancillary Equipment -Fish Screens -Trash Gates Valves -Ball and Butterfly Solar Trackers Wind Turbines -Generator -Gearbox -Main Shaft Bearing -Rotor Shaft (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
top sidewall at a 45-degree angle. The four bladed chopper operates at speeds up to 1,800 rpm and is powered by a 5 HP TEFC motor to ensure efficient dispersion and improved batch consistency. A pneumatically operated 4" dust-tight knife gate valve enables controlled discharge and simplified (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Applications Cofferdams for temporary sealing and isolation Pneumatic conveying systems (e.g., bagging hoppers, valve gates) Sliding or quick-locking doors for autoclaves and ovens Centrifugal filters (e.g., access doors and drainage hoppers (read more)
Browse Dynamic Seals Datasheets for Technetics Group
More Information Top
-
DOE fundamentals handbook: Mechanical science. Volume 2
Solid Wedge Gate Valve ...............................
-
Technical Dictionary: English - French
conique : solid wedge gate valve ; papillon : butterfly valve, disc .
-
forged gate valve - offers from forged gate valve manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : forged valve, F11 gate valve, API609 gate valve, solid wedge gate valve ] .
-
Gate Valve - Gate Valve Manufacturers, Suppliers (Page 16)
Solid Wedge Gate Valve .
-
forged valve - offers from forged valve manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : forged valve, F11 gate valve, API609 gate valve, solid wedge gate valve ] .
-
Flanged Gate Valve Exporters, Flanged Gate Valve Selling Leads
[ Related Keywords : forged valve, F11 gate valve, API609 gate valve, solid wedge gate valve ] .
-
Piping Handbook, Seventh Edition > PART 1 SELECTION AND APPLICATION OF VALVES
Rising-stem solid - wedge gate valve for 250-psig steam service.
-
AWWA M44 - Distribution Valves: Selection, Installation, Field Testing, and Maintenance
Solid - wedge gate valves .
Indicates content that may require registration and/or purchase.