Products/Services for Solidworks On Linux
-
Computer-Aided Design (CAD) Services - (1430 companies)Solid Edge are drawing file types, specified by Siemens' Product Lifecycle Management (PLM) 3D CAD solid modeling software. SolidWorks. SolidWorks are drawing file types, specified by Dassault Systemes' 3D mechanical CAD software for Windows (R...File TypesVisualizationsHardcopy Services -
Computer Terminals - (94 companies)...such as UNIX, Linux, and OS/2. A Linux thin client uses the Linux operating system (OS), a popular focus of the software open-source movement. Applications for Linux thin clients are available from vendors such as Red Hat, Hewlett-Packard, Novell... -
Embedded Programming Software - (81 companies)...as extensible software and hardware. Monolithic kernels provide developers with an environment similar to a desktop OS. Examples of embedded monolithic kernels include Embedded Linux and Windows CE. Linux is a registered trademark of Linus Torvalds...
-
Authoring and Publishing Software - (50 companies)Macintosh, and MacOS are registered trademarks of Apple Computers, Inc. Authoring and publishing software that uses UNIX (R) or Linux (R) is also available. UNIX, a family of multi-user operating systems, is a registered trademark of the Open Group. Linux... -
Ruggedized Computers - (308 companies)...system comes with a unique interface and system requirements. Linux- The computer includes the Linux operating system. Linux is an operating system which allows for multitasking and multiusers. It is a free and can be distributed, used, and expanded... -
Device Drivers - (88 companies)...applications will not function properly. Types of Device Drivers. Common types of products include: printer driver software. scanner driver software. Windows drivers. Linux drivers. Windows is a registered trademark of Microsoft. Linux is a registered...
-
Search Engine Software - (14 companies)...for use with specific operating systems (OS) or platforms. These include Microsoft Windows (Microsoft Corporation), UNIX (The Open Group), Linux (Linus Torvalds), and MacOS (Apple Computer). In terms of type, search engine software is available...
-
Network Firewalls - (115 companies)Network firewalls protect computer networks against unauthorized use or attack. They permit or deny access to private network devices and applications, and represent an important part of an organization's overall security policy. Firewalls may be software applications, hardware devices (such as routers), or a combination of both. They include turnkey products that are relatively easy to install as well as complex, multi-layer installations that require the expertise of a certified network administrator.
-
VPN Software - (15 companies)VPN software enables private communications over public computer networks and telecommunications infrastructure. Virtual private networks (VPN) provide network connectivity over long distances, and support network services such as file sharing and video conferencing.
-
ZigBee® Chips - (53 companies)ZigBee (R) chips are cost-effective, standards-based, wireless networking chips that provide low data-rates, low-power consumption, security, and reliability.
Product News
-
OnLogic Inc.
Ubuntu Linux Computers Leveraging Ubuntu's extensive community support and robust architecture enables virtually unlimited customization and a stable, high-performance platform for demanding embedded applications. (read more)Browse Computers Datasheets for OnLogic Inc. -
Copper Mountain Technologies
Linux-Native VNA Software for Scalable Deployment The ability to run Copper Mountain Technologies ' Vector Network Analyzer (VNA) software on ARM-based platforms such as the Raspberry Pi, BeagleBone, introduces significant flexibility and cost-efficiency in RF measurement systems. This paper explores the technical and operational advantages of this capability, including distributed sensing, IoT integration via MQTT, remote monitoring, and edge computing applications. The approach enables scalable, lightweight, and networked RF test environments... (read more)Browse Vector Network Analyzers Datasheets for Copper Mountain Technologies -
Running Industry Co., Ltd
metal chassis Process: sheet metal stamping, punching, laser cutting, cnc bending, mold forming, rivet, stud welding, Co2 welding, Tig welding, extrude, rolling sheet metal,. Material: SPCC, SPCD, SPCE, SPHC, Q235, Q345, 304, 5053, 6061, 7075, DX51D, SGCC, ETC,. Software: Solidworks, UG, Autocad. Reverse Engineering, 3D scan,. Surface Treatment: Powder coating, zinc plating, anodizing, wire drawing, screen printing, Electrolysis, (read more) -
Mouser
Arduino UNO Q Platform The UNO Q Platform pairs a Qualcomm (R) Dragonwing TM QRB2210 microprocessor with an STM32U585 MCU for Linux (R) Debian and real-time control. Build with sketches or Python (R), then deploy AI-powered machine vision, object recognition, voice commands, and motion detection using GPU acceleration, camera, display, audio support, and Arduino App Lab tools easily. (read more) -
Precision Polymer Engineering Ltd.
Custom elastomer component design PPE offers a comprehensive design and modelling service for seals, custom moulded elastomers and bonded components. Typical services include: Material recommendations, based upon chemical and mechanical constraints. O-ring size optimisation to maximise sealing efficiency and life. Groove size recommendations. Custom seal design. PPE application engineers design components using SolidWorks (R), which offers three dimensional parametric Computer Aided Design (CAD) capabilities. Design intent... (read more)Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
Backer Marathon, Inc.
Valve Heaters Built To Fit Over Complex Shapes One of the many custom products that Backer Marathon produces are in line valve heaters. The heaters can be built to fit over complex shapes and can be installed in the field without disassembling the piping. These heaters can be used to to 400 F. Heaters include a silicone sponge insulation jacket to reduce heat loss. Options include built in thermocouples for exact temperature control. Customers normally send a Solidworks file or other 3D file and our design team constructs a full size model... (read more)Browse Industrial Heaters Datasheets for Backer Marathon, Inc. -
Backer Marathon, Inc.
Have complex shapes that need a heater? One of the many custom products that Backer Marathon produces are in line valve heaters. The heaters can be built to fit over complex shapes and can be installed in the field without disassembling the piping. These heaters can be used to to 400 F. Heaters include a silicone sponge insulation jacket to reduce heat loss. Options include built in thermocouples for exact temperature control. Customers normally send a Solidworks file or other 3D file and our design team constructs a full size model... (read more)Browse Industrial Heaters Datasheets for Backer Marathon, Inc. -
Running Industry Co., Ltd
Precision Metal Fabrication Sheet metal is easy to be formed,and can be produced in very fast.our precision sheet metal parts can hold the tight tolerance and good surface appearance, supply the assemble service for electric appliance, plastic and rubber, bearing,spring,motor etc. Material: 0-3mm carbon steel SPCC, SPHC, SECC, 201, 304, 316, galvanized steel, DC, Aluminium alloy, 5052, 6061, 7075, brass alloy,ACRYLIC=PMMA,. 3D format: Solidworks, Creo, UG, Autocad. Process: mold stamping, CNC turrent punching, laser... (read more) -
parvalux by maxon
Geared Motors for Mobility Scooters to your application that will delight your customers. We work with our customers’ engineers and our design team is well-versed in the latest SolidWorks 3D CAD software. (read more)Browse AC Motors Datasheets for parvalux by maxon -
parvalux by maxon
Wheelchair Lifts Motors for Vehicle Accessibility quickly develop a motor specific to your application. Our design team is well-versed in the latest SolidWorks 3D CAD software. (read more)
-
CR4 - Thread: Solidworks on the Linux-Ubuntu OS
Solidworks on the Linux -Ubuntu OS .
-
CR4 - Thread: MS Office and Important Updates
Next in Forum: Solidworks on the Linux -Ubuntu OS .
-
CR4 - Thread: Opt Out of Google
Previous in Forum: Solidworks on the Linux -Ubuntu OS .
-
Strange font problem (Panther) - MacRumors Forums
Similar Threads thread Thread Starter Forum Replies Last Post Strange font display behavior of SolidWorks on rMBP hajime Windows, Linux & Others on the Mac 7 Jul 7, 2014 05:22 AM Strange Font Changes Starhorsepax Mac Basics and Help 1 May …
-
CR4 - Blog Entry: What is OpenSource Software?
I am a big fan of both SolidWorks and Rhino that is a fully functioned drawing package that runs on linux ..
-
Mastering 3D Printing
FreeCAD runs on Mac, Windows, and Linux machines. A common (but expensive) engineering tool is the Solidworks program from Dassault Systèmes.
-
CR4 - Thread: What's Better for Engineers? PCs or Macs?
… my personal opinion is that Inventor is the better of the two with Solidworks having strengths in … To stay on topic, though, whichever ports to Linux first will likely get my future business.
-
CR4 - Blog Entry: Microsoft To Abandon Mainstream Support of Windows 7
I'm surprised that there's no Linux support for SolidWorks . Dassalt Systems also makes DraftSight, their free alternative to AutoCad, and THAT is available on Linux .
-
Control architecture of an antagonistically actuated wearable assistive device
The WAD’s SolidWorks design, antagonistic McKibben actua- tors, joint torque controller’s iterative Newton-Euler algorithm (INEA), joint … The discussed control architecture has been deployed to and executed in real time on a 1GHz ARM-based Cortex-A8 computer running the Ubuntu 11.10 (Oneiric Ocelot) Linux distribution.
-
Macbook with Solidworks - MacRumors Forums
TSE OS X 3 Sep 2, 2013 12:29 PM Solidworks over Parallels 8? TSE Windows, Linux & Others on the Mac 0 Jun 3, 2013 07:16 PM .
Indicates content that may require registration and/or purchase.