Products/Services for Spays Platinum
-
Precious Metals and Alloys - (150 companies)Precious metals and precious alloys are rare metallic elements and alloys such as silver, gold, platinum, palladium, iridium, osmium, rhodium, and ruthenium. They posses unique characteristics that set them apart from other metals. How to Select...Metal / Alloy TypesAlloyPure / Very Low Alloy -
Evaporating Dishes - (34 companies)...high form. Vertical walls. Image Credits: Cole-Palmer. Evaporating Dish Specifications. Evaporating dishes are commonly small, with volume capacity ranges of 25 ml (or less) to 400 ml. Ceramic, glass, plastic, and metal (platinum) are common materials...
-
Resistive Temperature Devices (RTD) Elements - (205 companies)The most linear, repeatable devices are made of platinum, a precious metal that is suitable for temperature measurements over a wide operating range. Technology. RTD elements use two basic sensing technologies. Wire-wound devices consist of a coil... -
Spark Plugs - (17 companies)...the electrodes. Also, different plugs have different heat ranges which will be needed based on the air fuel ratio and compression of the engine. Materials. The electrode material will vary on different plugs. The most common materials are copper, platinum...
-
Thermal Oxidizers and Catalytic Oxidizers - (202 companies)...and passes over a support material coated with a catalyst (commonly a noble metal such as platinum or rhodium) that promotes oxidation of the organics. Catalytic oxidizers can convert volatile organic compounds (VOC) to carbon dioxide and water... -
Crucibles - (161 companies)...refining - Crucibles suitable for melting, alloying or refining precious or red metals. Red metals include copper, brass, bronze and other copper alloys. Precious metals include silver, gold, platinum and palladium. Reactive or titanium alloy...
-
Electrodes and Electrode Materials - (430 companies)...of the most prominent alloys and materials are copper, graphite, brass, silver, and platinum. Copper is second only to silver in terms of bulk electrical conductivity. Copper has better strength than silver, but offers inferior oxidation resistance...
-
Metal Powders (powdered metals) - (234 companies)Metal powders are finely divided or powdered metals used in fabricating sintered parts, thermal spraying, filling plastics, and other specialized applications.
-
Conductivity Electrodes - (135 companies)...by four-pole cells. Two-pole cells consist of two platinum plates which form rings around the electrode; these rings are covered with a spongy platinum coating to reduce polarization between the poles. These cells are operated by applying a current to both...
-
Thermocouple Wire - (107 companies)...454 to 2372 F. High stability; high temperature use; low cost. R. Platinum-13% Rhodium (Pt-13% Rh). Platinum (Pt). -50 to 1768 C -58 to 3214 F. High temperature use; low sensitivity; high cost. S. Platinum-10% Rhodium (Pt-10% Rh). Platinum (Pt...
Product News
-
Innovative Sensor Technology IST USA Division
Platinum Temperature Sensors IST platinum temperature sensors provide solutions for extreme temperature applications. IST products are designed with the highest quality materials, allowing them to operate within a temperature range of -200 C to +1000 C. Standard IEC 60751 sensors are offered in class B (0.12%), class A (0.06%), 1/3 class B (0.04%), and higher accuracies upon request. IST sensors are available in SMD and wired configurations, and in sizes ranging from 1.6mm to 10mm (L), and 0.8mm to 5.08mm (W). Standard... (read more)Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
NewAge Performance Products | NAPP
Silbrade® Platinum Braid Reinforced Silicone Hose Silbrade (R) Platinum braid-reinforced silicone hose. Silbrade (R) Platinum braid-reinforced silicone hose offers a higher degree of purity for critical applications such as medical and dental equipment, laboratory uses, hot fill systems, beverage and dairy service, appliances, deionized water transfer, thermal protection and electrically-associated equipment. Additional benefits of Silbrade Platinum hose include: Non-toxic ingredients manufactured from FDA compliant materials. Listed... (read more)Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
Dynament
Carbon Dioxide Infrared Gas Sensor Platinum Series High-Performance Infrared CO? Sensors for Diverse Applications. Dynament offers an extensive selection of carbon dioxide sensors based on non-dispersive infrared (NDIR) technology, delivering accurate CO? detection across a broad measurement range, from 500 ppm to 100% volume. The Platinum Series sensors are engineered for easy integration, featuring built-in optics, electronics, and firmware that deliver a linearized, temperature-compensated output. This series includes low-power models... (read more)Browse Gas Sensors Datasheets for Dynament -
Innovative Sensor Technology IST USA Division
4-wire Platinum RTD for high-precision measurement In response to the growing demand for high-precision platinum temperature sensors, IST AG is launching a new RTD PW series for high-precision measurements. The new 4-wire design on-chip allows measurements in class F0.15 up to +600 C with very low hysteresis. For high-precision temperature measurements, 4-wire constructions have proven to be efficacious as they can effectively suppress wire resistances and their temperature influences. There are various possibilities for the placement... (read more)Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Dynament
Hydrocarbon Infrared Gas Sensors – Platinum Series The Platinum Series Hydrocarbon Sensor is a fully integrated gas-sensing platform designed for accurate measurement of methane and propane across a wide range of industrial applications. Combining optics, electronics, and embedded firmware within a single package, the sensor delivers a linearized, temperature-compensated output that simplifies system integration and reduces development effort. Available measurement ranges include methane at 0 to 5% and 0 to 100% volume, and propane at 0 to 2%... (read more)Browse Gas Sensors Datasheets for Dynament -
Innovative Sensor Technology IST USA Division
IST RTD Platinum Sensors: SMD Series Temperature sensors are produced with different technologies to fit specific application requirements. IST sensor products from the SMD Series are RTD platinum sensors without leads for the automatic assembling on PCBs. They have excellent long-term stability, low self-heating and fast response time. Standard sensors available with nominal resistance*: 100 O at 0 C, 500 O at 0 C and 1000 O at 0 C. Chip sizes: 0805; 0603; 1206. Data sheets... (read more)Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
Innovative Sensor Technology IST USA Division
IST RTD Platinum Sensors: FlipChip Series us to manufacture sensors with high accuracy, excellent long-term stability, high reliability and repeatability within a wide temperature range from -200 C up to 1000 C. Because of very small dimensions and low thermal mass, the thin-film temperature sensors exhibit a very short response time. IST sensor products from the FlipChip Series are RTD Platinum sensors without leads suitable for automatic assembling on PCB by soldering and bonding. Depending on the connection process and the required... (read more)Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
Dynament
Nitrous Oxide Infrared Sensors – Platinum Series Platinum Series platform, each sensor incorporates optics, electronics, and embedded firmware within a compact, fully integrated package. The sensor delivers a linearized, temperature-compensated output directly from the device, reducing development effort and accelerating integration into new and existing systems. The plug-and-play architecture simplifies system design by eliminating the need for complex signal processing and compensation algorithms. Operating across a temperature range of -20 C... (read more)Browse Gas Sensors Datasheets for Dynament -
Dynament
Refrigerant Infrared Gas Sensor – Platinum Series measurement accuracy. The platform has been developed from Dynament 's established Platinum Series technology, which has demonstrated dependable operation in demanding industrial and environmental conditions for more than two decades. The sensors can detect refrigerant gases within the Lower Flammability Limit (LFL) range and provide a high-resolution output of 0.05% volume (500 ppm), enabling precise leak detection and improved system safety. Available measurement ranges include: * R32: 0 -15% volume... (read more)Browse Gas Sensors Datasheets for Dynament -
Innovative Sensor Technology IST USA Division
RDT Temperature Sensors for Energy Management BondSens - Platinum Temperature Sensors are manufactured according to DIN EN 60751 and have an operating temperature range of -50 C to +150 C. The miniaturized RTD is designed for automatic placement in high volume applications in DIE packages where long-term stability, a good thermal transfer, at low cost are important. This sensor is typically used in energy management and thermal compensation for consumer, industrial and medical devices. It features a very small size of 0.75mm x 0.75mm... (read more)Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division
-
Separation of carbohydrates by pure yeasts
Individual pure yeasts used for attempts were kept on Bierwiirze agar; thereof, roll was removed before the use by means of elnes of sterilized platinum wire from two Osen and in reagent tubes eingeftillt with sterilized Bierwiirze.
-
General components the food and benefit means
1905/1906, 15, 412--415.) -- sterilized Through cooking StiirkelSsung was extended the platinum black and Umschfitteln by 400 maintained under 5 fterem; by time to time formed sugar was determined qualitatively and quantitatively, as well as the progression of the hydrolysis by means …
-
Contributions to the question of relations between microorganisms and higher plants
Seeds became ffir the Auskeimen and gleiehzeitige ~ } ' berpriifung on AuBensterilitit in PETRI-Sehalen fiberfiihrt; dab sterilized ordered so Maisk5rner with a platinum needle the germ roots in sin and showed the same Riehtung.
-
Dermatology of the XIX
… at 4 for 1 000 or of distilled water or even of recently boiled and cooled water; the dissolution is instantaneous; to suck in this solution in a whole syringe in glass, sterilized and provided water; needle in platinum , at short bevel.
-
Evoked potentials
Subcutaneous needle electrodes have e.g. of platinum the disadvantages that they are sterilized nachVerwendung, müssen,dass the incision are painful and that derived potentials to show lesser amplitudes in comparison with derivatives with surface electrodes.
Indicates content that may require registration and/or purchase.