-
Supplier: Accuris
Description: HYDROMETER, GRADUATED SCALE SPECIFIC GRAVITY
-
Supplier: Accuris
Description: HYDROMETER, GRADUATED SCALE (SPECIFIC GRAVITY RANGE 1.196 TO 1.286)
-
Supplier: Accuris
Description: HYDROMETER, GRADUATE SCALE, SPECIFIC GRAVITY RANGE 1.196 TO 1.286
-
-
Supplier: RS Components, Ltd.
Description: High precision scale battery hydrometer
- Features: Density Instruments, Hydrometer
-
Supplier: Cole-Parmer
Description: This universal hydrometer is ideal for measuring both specific gravity and Baume degrees for liquids lighter and heavier than water. The temperature standard is 60
F (15.6 C). Hydrometer is plain form, individually seriealized, and includes a multilanguage - Specific Gravity (Relative Density): 0.7 to 2 #
-
Supplier: Albér
Description: down the data. Now, one technician can both measure specific gravity and temperature and record the data more quickly than with other conventional methods. Simply press a lever and, within seconds, the temperature, density, specific gravity, or percent concentration of
- Temperature Range: 32 to 104 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Data Storage Options, Graphic / Video Display, Insertion Type, Percent Content Scale, Temperature Measurement
- Features: Density Instruments, Hydrometer, Laboratory Style (Benchtop or Handheld)
-
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60°F/60°F • Metal Ballast • Individually Serialized For liquids lighter than water, each hydrometer is calibrated in a triple accredited ISO/IEC 17025:2005, A2LA accredited laboratory against equipment whose calibration is traceable to NIST.
-
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60°F/60°F • Metal Ballast • Individually Serialized For liquids heavier than water, each hydrometer is calibrated in a triple accredited ISO/IEC 17025:2005, A2LA accredited laboratory against equipment whose calibration is traceable to NIST.
-
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60°F/60°F • Metal Ballast • Individually Serialized For liquids heavier than water, each hydrometer is calibrated in a triple accredited ISO/IEC 17025:2005, A2LA accredited laboratory against equipment whose calibration is traceable to NIST.
-
Supplier: Parco Scientific Company
Description: A standard hygrometer using the wet bulb and dry bulb method to determine air humidity. Two red liquid-filled thermometers are secured to the plastic scale plates. Water is supplied to the wet bulb thermometer by a siphon reservoir. Black temperature scales for easy reading. Graduated
- Features: Density Instruments, Hydrometer
-
Supplier: ASTM International
Description: quantity of particles in suspension at a specific time and position. The density of the soil-water suspension depends upon the concentration and specific gravity of the soil particles and the amount of dispersant added. Each hydrometer measurement at an elapsed time is
Find Suppliers by Category Top
More Information Top
-
Hydrometers - Grainger Industrial Supply
• Specific Gravity Hydrometer , Scale Divisions 0.001, Range 1.000/1.070, Length 6-1/2 In, Temp.
-
Form and function of grass ring patterns in arid grasslands: the role of abiotic controls
A soil hydrom- eter (Fisher specific gravity scale soil hydrometer ) was calibrated to measure the specific gravity of the soil sus- pension.
-
Hydrologic and aeolian controls on vegetation patterns in arid landscapes
A soil hydrometer (Fisher brand Specific Gravity Scale Soil Hydrometer *) was calibrated to measure the specific gravity of the soil suspension; the size fractions (wet method) were calculated based on the settling time of the suspended particles (Table 1).
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
Fig. 9- Hydrometers - specific gravity scale -plain design [6].
-
Density and Specific Gravity
Fig. 9— Hydrometers — specific gravity scale —plain design [6].
-
Grainger.com
• Hydrometer , Scale Specific Gravity , Scale Divisions 0.002, Range 0.695/2.000, Length 300mm, Application Specific Gravity, Standards NIST .
-
Grainger.com
• Hydrometer , Scale Specific Gravity , Scale Divisions 0.002, Range 0.695/2.000, Length 300mm, Application Specific Gravity, Standards NIST .
-
ASTM MNL17 - Paint and Coating Testing Manual: 14th. Edition of the Gardner-Sward Handbook
FIG. 12- Hydrometers -- specific gravity scale --plain design [6].
-
Materials Handbook
…/[ρR A(H – hE )] Close examination of these equations, shows that accurate calibration of the hydrometer with several different liquids allows a precise graduation of the immersed height directly in specific gravity units, or hydrometer scales (e.g., Baum , Twaddell…
Indicates content that may require registration and/or purchase.