-
Supplier: State Safety & Compliance
Description: "Breakthrough styling with premium gunmetal finish, 8-base frame and spring-hinged temples. Features the Harley-Davidson« Signature logo cold-forged into each temple and the classic Bar and Shield logo laser-engraved on the lens. Meets ANSI Z87.1-2003 High Impact. Standard pack 10/Bx.?2009
-
Supplier: State Safety & Compliance
Description: "Breakthrough styling with premium gunmetal finish, 8-base frame and spring-hinged temples. Features the Harley-Davidson« Signature logo cold-forged into each temple and the classic Bar and Shield logo laser-engraved on the lens. Meets ANSI Z87.1-2003 High Impact. Standard pack 10/Bx.?2009
-
Supplier: State Safety & Compliance
Description: "Breakthrough styling with premium gunmetal finish, 8-base frame and spring-hinged temples. Features the Harley-Davidson« Signature logo cold-forged into each temple and the classic Bar and Shield logo laser-engraved on the lens. Meets ANSI Z87.1-2003 High Impact. Standard pack 10/Bx.?2009
-
-
Eyewear - HD700 Series Safety Eyewear > FRAME - Gunmetal > LENS - Brown mirror > UOM - Each -- HD700Supplier: State Safety & Compliance
Description: "Breakthrough styling with premium gunmetal finish, 8-base frame and spring-hinged temples. Features the Harley-Davidson« Signature logo cold-forged into each temple and the classic Bar and Shield logo laser-engraved on the lens. Meets ANSI Z87.1-2003 High Impact. Standard pack 10/Bx.?2009
-
Supplier: RS Components, Ltd.
Description: 395 to 540nm laser safety glasses
- Type: Glasses
- Application: Laser Protection
-
Supplier: Edmund Optics Inc.
Description: Laser-Gard® narrow spectrum safety eyewear offers protection at laser-specific wavelengths, blocking only narrow bands around laser lines. The Optical Density values in the stated ranges should be used to determine protective capabilities for your laser wavelength.
- Primary Wavelength: 190 to 10,600 nm
- Type: Goggles
- Features: HeNe
- Application: Laser Protection
-
Supplier: Cole-Parmer
Description: • Excellent visible light transmission minimizes distortion These lightweight, impact-resistant polymer lenses are suitable for low-powered lasers or indirect laser exposure. Wavelength, optical density, and lot number are inscribed across lens for easy identification. All
- Type: Glasses
- Features: HeNe
- Application: Laser Protection
-
Supplier: Edmund Optics Inc.
Description: Laser-Gard® narrow spectrum safety eyewear offers protection at laser-specific wavelengths, blocking only narrow bands around laser lines. The Optical Density values in the stated ranges should be used to determine protective capabilities for your laser wavelength.
- Primary Wavelength: 190 to 1,064 nm
- Type: Goggles
- Application: Laser Protection
- Features: Nd:YAG
-
Supplier: Edmund Optics Inc.
Description: Laser-Gard® narrow spectrum safety eyewear offers protection at laser-specific wavelengths, blocking only narrow bands around laser lines. The Optical Density values in the stated ranges should be used to determine protective capabilities for your laser wavelength.
- Primary Wavelength: 190 to 10,600 nm
- Features: Argon, KTP
- Type: Goggles
- Application: Laser Protection
-
Supplier: Cole-Parmer
Description: • Superior side protection • Translucent goggle body offers same protection as the lens • Soft comfortable polymer conforms to individual facial contours for proper fit • Vent system for air flow • Uvextreme
coating reduces fogging, scratches, and static Compliance: ANSI Z136.1-1986, - Type: Goggles
- Features: HeNe
- Application: Laser Protection
-
Supplier: Edmund Optics Inc.
Description: Laser-Gard® narrow spectrum safety eyewear offers protection at laser-specific wavelengths, blocking only narrow bands around laser lines. The Optical Density values in the stated ranges should be used to determine protective capabilities for your laser wavelength.
- Primary Wavelength: 190 to 10,600 nm
- Type: Goggles
- Features: HeNe
- Application: Laser Protection
-
Supplier: Cole-Parmer
Description: • Excellent visible light transmission minimizes distortion These lightweight, impact-resistant polymer lenses are suitable for low-powered lasers or indirect laser exposure. Wavelength, optical density, and lot number are inscribed across lens for easy identification. All
- Features: CO2, Er:YAG
- Type: Glasses
- Application: Laser Protection
-
Supplier: Cole-Parmer
Description: • Superior side protection • Translucent goggle body offers same protection as the lens • Soft comfortable polymer conforms to individual facial contours for proper fit • Vent system for air flow • Uvextreme
coating reduces fogging, scratches, and static Compliance: ANSI Z136.1-1986, - Type: Goggles
- Application: Laser Protection
-
Supplier: Laserglow Technologies
Description: Protect your vision with these US made, lab-grade laser safety goggles. Goggles are impact resistant, ANSI certified and come in a variety of lens types to suit all diode and DPSS lasers sold by Laserglow. Fitover goggles are designed to accommodate eyeglasses while still being
- Primary Wavelength: 190 to 1,090 nm
- Transmission (V.L., %): 9.2 to 61
- Type: Glasses
- Industry: Laboratory
-
Supplier: Laserglow Technologies
Description: Protect your vision with these US made, lab-grade laser safety goggles. Our goggles are impact resistant, ANSI certified and come in a variety of lens types to suit all diode and DPSS lasers sold by Laserglow. The Sport frames are designed with a close fitting sunglass-style fit for
- Primary Wavelength: 190 to 700 nm
- Transmission (V.L., %): 9.2 to 48
- Type: Glasses
- Industry: Laboratory
Find Suppliers by Category Top
More Information Top
-
LOTG Laser Eyewear Helium Neon HeNe from Cole-Parmer
Sperian Laser Eyewear .
-
LSK Laser Eyewear Argon KTP from Cole-Parmer
Sperian Laser Eyewear .
-
LOTG Laser Eyewear Argon KTP from Cole-Parmer
Sperian Laser Eyewear .
-
Effectiveness of cough etiquette maneuvers in disrupting the chain of transmission of infectious respiratory diseases
Figure 2 Laser and sensor arrangement for assessment of using the arm/sleeve as a barrier. Ne safety eyewear ( Sperian , RI, USA).
-
Patty's Industrial Hygiene 4-Volume Set 6th Edition
of protective eyewear and possibly other barriers, is the most common means of controlling exposure. D. Sliney and M. Wohlbarsht, Safety with Lasers and Other Optical Sources, Plenum Press, New York, 1980. (Photo courtesy of Sperian Hearing Protection, LLC.) .
-
R and D Center Database - World + Regions - H2 2014
Sperian Protection WIPPS laser technology Nikon Eyewear Co., Ltd.
-
Online Catalog Safety - Grainger Industrial Supply
○ HARLEY DAVIDSON SAFETY EYEWEAR (1 ○ LASER -AID (1 ○ SPERIAN (18 .
-
Online Catalog Safety - Grainger Industrial Supply
○ HARLEY DAVIDSON SAFETY EYEWEAR (1 ○ LASER -AID (1 ○ SPERIAN (18 .
-
Online Catalog Safety - Grainger Industrial Supply
○ HARLEY DAVIDSON SAFETY EYEWEAR (1 ○ LASER -AID (1 ○ SPERIAN (18 .
-
Safety - Grainger Industrial Supply
○ HARLEY DAVIDSON SAFETY EYEWEAR (1 ○ LASER -AID (1 ○ SPERIAN (18 .
Indicates content that may require registration and/or purchase.