Products/Services for Spice Model Optocoupler
-
Optocouplers - (219 companies)Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other. Optocouplers are electronic components which use light waves to provide electrical isolation while transferring...Optocoupler InputOptocoupler OutputMounting Option -
Modeling and Simulation Software - (524 companies)Modeling and simulation software is used to model and simulate a system or process for the purposes of testing or calibration. It is used in a wide variety of industrial processes and is applied in conjunction with physical simulation systems... -
Diodes - (1077 companies)Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators. -
Engineering Analysis Software - (608 companies)Engineering analysis software is designed to model, analyze, and predict responses and interactions for applications such as materials, structures, chemical and biological processes, electronic system performance, etc. Engineering analysis software... -
Computer-Aided Design (CAD) Services - (1430 companies)Computer-aided design (CAD) services assist in the computerized design, three-dimensional (3D) modeling, and printing and drafting of engineering components and assemblies. Computer-aided (CAD) services include specialized programs that help... -
Rapid Prototyping Services - (842 companies)Rapid prototyping automates the fabrication of a prototype part from a three-dimensional (3-D) CAD drawing. These physical models convey more complete information about the product earlier in the development cycle. Rapid prototyping services...
-
Electronic Design Automation (EDA) and Electronic Computer-aided Design Software (ECAD) - (227 companies)...and new ideas are most valued. Designers build models to understand the behavior and complex interactions of millions of constituent parts in their designs to ensure completeness, correctness, and manufacturability of the final product. Many...
-
Business Process Management Software (BPM) - (395 companies)Business process management (BPM) software enables companies to map, model and improve business processes across the organization. Companies use BPM software to define business rules, model current processes, and identify areas for improvement...
-
Materials Design and Engineering Services - (135 companies)Materials design and engineering firms develop new materials, optimize processes, characterize structures, analyze compositions, perform computational modeling, and/or prototype samples to select materials or design properties meeting application...
-
Technology Computer-Aided Design Software (TCAD) - (14 companies)Technology computer-aided design software (TCAD) is used to simulate the fabrication process (but not the behavior) of semiconductor devices. TCAD software helps to optimize the semiconductor fabrication process and provides 2D modeling. Technology...
Product News
-
Win Source Electronics
HCPL-6751 Radiation-Resistant 4CH Optocoupler fault-tolerant features. Demonstrated in satellite power modules with error rates <10?? and MTBF >100,000 hours, proving its readiness for deep-space deployment. The HCPL-6751 is not just a component --it 's a trusted partner in engineering excellence. Available through WIN SOURCE with full documentation, ECAD models, and fast delivery, it helps engineers design with confidence in even the harshest environments. (read more)Browse Resistors Datasheets for Win Source Electronics -
Skyworks Solutions, Inc.
High-reliability Optocouplers Skyworks through its space and defense product line provides unscreened catalog products along with screened and hermetically sealed high-reliability, high performance, radiation-tolerant, optocouplers operating in full military and space temperature range (-55oC to +125oC). Product screening for parts include the equivalent of Class H and K of MIL-PRF-38534 and JANS, JANTX and JANTXV level of MIL-PRF-19500 specifications. Learn More (read more)Browse Optocouplers Datasheets for Skyworks Solutions, Inc. -
Voltage Multipliers, Inc.
High Voltage Optocouplers — 10kV to 25kV 10kV, 15kV, 20kV & 25kV Optocouplers * High Gain * High Isolation * Small Footprint. Manufactured in the USA, VMI's OC100G, OC150G, OC200G and OC250G optocoupler families offer high voltage, high gain, and high isolation. Our optocouplers are built to the same high quality and reliability benchmarks as all of our products. Using a high voltage photo-diode and multiple LEDs precisely positioned, the OC100G, OC150G, OC200G and OC250G are optimized for high gain and feature long-term gain... (read more)Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers, Inc.
Optocouplers — High Voltage, Gain and Resolution 10kV and 15kV High Voltage Optocouplers. Manufactured by VMI, the OC100G and OC150G optocoupler families offer high voltage, high gain, and high isolation. Our optocouplers are built to the same high quality and reliability benchmarks as all of our products. Using a high voltage photo-diode and multiple LEDs precisely positioned, the OC100G and OC150G are optimized for high gain and feature long-term gain stability. Designed to be integrated into controlled feedback systems, such as voltage... (read more)Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
dSPACE Inc.
Simulation Models Simulation models replicate physical systems and environments - they serve as the digital twin of your system. They enable software-based development to shift testing earlier in the process, reducing costs and risks while accelerating development cycles. By replacing real components in situations where testing would be costly or unsafe, simulation models are essential for methods such as software-in-the-loop (SIL) and hardware-in-the-loop (HIL) testing. They also enable testing even before... (read more) -
Voltage Multipliers, Inc.
20kV Optocoupler—High-Reliability—USA Made VMI's New OC200G and OC200HG 20kV Optocouplers are ideal for high voltage solid-state switching. VMI optocouplers are built for reliability, offering high voltage, high gain and high isolation voltage. Designed to be integrated into controlled feedback systems, VMI 's optocouplers are used in applications ranging from noisy industrial environments to sensitive equipment such as mass spectrometers. The OC200 line of optocouplers can easily be configured in circuitry to perform applications... (read more)Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers, Inc.
Custom High Voltage Optocouplers — USA Made Voltage Multipliers, Inc. can design and manufacture custom optocouplers for your project. With a full staff of engineers and technicians, we are here to assist you throughout the production process, from design development to production manufacturing. VMI also has standard optocouplers and opto-diodes. Utilizing the photo-sensitive nature of silicon, VMI has created a line of optocouplers and opto-diodes available in 10kV to 25kV versions and can be assembled in series configuration... (read more)Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers, Inc.
High Gain 10kV Optocoupler — VMI's OC100HG the brighter it shines. Measuring the leakage current of the diode provides a feedback method to externally control the forward current through the LED. Optocouplers are often used as switches or HV Linear Regulators. They are ideal for use in high voltage power supplies and test equipment and are well suited to applications requiring high voltage isolation or remote sensing capabilities. VMI offers 10kV-25kV Optocouplers. See our Specs and Data Sheets or Contact Us Today for more information or a quote... (read more)Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers, Inc.
High-Voltage, Hi-Rel Optocouplers and Opto-Diodes Utilizing the photo-sensitive nature of silicon, VMI has created a line of hermetically sealed, high-reliability, high-voltage optocouplers and opto-diodes in versions that can be assembled in series configuration for additional standoff voltage capability -- used for Mass Spectrometry, Military and Aerospace. Available in a clear molded package, VMI 's 10kV and 20kV version optocouplers are fabricated with two infrared LEDs. VMI 's 25kV optocoupler OC250 is assembled in shell with enough... (read more)Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers, Inc.
New Surface-Mount, High-Voltage Optocoupler VMI 's new OCSM Series surface-mount, high-voltage optocoupler designs allow for low-voltage LED control of a high-voltage diode. In a convenient surface-mount package, VMI has minimized the size of an optocoupler with up to 5kV (OCSM50) or 10kV (OVSM10) in voltage isolation, while maximizing the potential power dissipation capabilities. Ideal for the design of miniaturized high-voltage applications: HV Op Amps, Positive/Negative high-voltage control, Pockel Cell applications, and HV switching... (read more)Browse Optocouplers Datasheets for Voltage Multipliers, Inc.
-
Electrothermal model of optocoupler for SPICE
SPICE LIBRARY MODEL OF OPTOCOUPLER To estimate the influence of the above-mentioned thermal phenomena on the performance of the optocoupler, its new electrothermal model should be compared with any electrical model of this device, and to aim this its electrical model…
-
Switch-Mode Power Supplies, Second Edition > FEEDBACK AND CONTROL LOOPS
On SPICE, if you pick up the optocoupler model from the SPICE vendor's available list, you can wire it as Fig. 3.78 shows.
-
Switch-Mode Power Supplies: SPICE Simulations and Practical Designs > FEEDBACK AND CONTROL LOOPS
On SPICE, if you pick up the optocoupler model from the SPICE vendor’s available list, you can wire it as Fig. 3-52b shows.
-
Subject Index
differential optocoupler amp. with low noise, low power, and balanced output. .... Imori, M., + , T-NS Dec 00 2045-2049 Transforms; cf. Fourier transforms; Radon transforms; Wavelet transforms Transient response MOSFET, irrad., transient response, SPICE model .
-
A new memristor emulator and its application in digital modulation
…capacitor, a large number of resistors and a light dependent resistor (LDR) and optocoupler to provide the .... In [5] a SPICE implementation for a charge controlled memristor model is presented.
-
Development of a multiparametric handheld biosensor for use in mobile applications
DC/DC converters as well as optocouplers separate the whole circuitry from the other sensors on the biohybride .... Investigations were made to create a suitable simulation model for the used parts as manufacturers do not provide SPICE models.
-
NCP1230: PWM Controller, Fixed Frequency, Current Mode
• Direct Optocoupler Connection. .... • SPICE Models Available for TRANsient and AC Analysis .
-
NCP1230D65R2G: PWM Controller, Fixed Frequency, Current Mode
• Direct Optocoupler Connection. .... • SPICE Models Available for TRANsient and AC Analysis .
-
NCP1014APL100R2G: High Voltage Switching Regulator for Offline SMPS
• Direct Optocoupler Connection. .... • SPICE Models Available for Transient AC analysis .
-
NCP1010ST130T3G: High Voltage Switching Regulator for Offline SMPS
• Direct Optocoupler Connection. .... • SPICE Models Available for Transient AC analysis .
Indicates content that may require registration and/or purchase.