RJE17 Coupler Series with Wall Frame

Featured Product from DigiKey

More Info Email Supplier Request a Quote

The Amphenol Communications Solutions RJE17 panel-mount RJ45 coupler series combines innovative design with cost-effective performance. Featuring a durable die-cast metal mounting frame, these RJ45 coupler kits support panel mounting across a wide range of panel thicknesses. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers provide a reliable way to pass high-speed data through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E, 6, and 6a performance ratings in both shielded and unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame, and 4-40 machine screws.

These high-durability RJ45 connectors are geared for 750 mating cycles. These connectors promise enhanced durability and are also geared to withstand harsh environments with a wide temperature range from -55°C to +85°C.