Products/Services for Spinner Coaxial RF Switches
-
RF Switches - (315 companies)...on various standards. A few examples of standards pertaining to RF switches are: MIL-DTL- 25879 — RF switch for coaxial transmission lines MIL-DTL-83739 — Solid state RF antenna switch SMD 5962- 98553 — 16-bit FET switch  ... -
Coaxial Connectors - (611 companies)...to transmit radio frequency (RF) signals in applications such as high-speed data and CATV applications. Coaxial connectors can able be used as mini power connectors for attaching extra-low voltage devices such as consumer electronics to external... -
Waveguide-to-Coaxial Adapters - (58 companies)Waveguide-to-coaxial adapters are used to connect waveguide devices to coaxial components. How to Select Waveguide-to-Coaxial Adapters. Waveguide-to-coaxial adapters are RF adapters used to connect waveguide devices to coaxial components. What... -
Coaxial Terminations - (109 companies)...resistance include 50 and 75 ohms. Connectors. Coaxial terminations use various types of RF connectors. Common types include: BMA. BMMA. BNC. Type C. Type F. Type G. FME. MCX. MHV. MMCX. Coaxial terminators with MMCX, Type N, QMA, QWS, SC, SMA, SMB, SMC... -
Coaxial Cables and Triaxial Cables - (866 companies)Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath... -
RF Adapters - (237 companies)How to Select RF Adapters. RF adapters are used to connect different waveguides and/or coaxial cables. They are passive devices that direct radio frequency (RF) signals with minimal return loss. What are Coaxial Cables and Waveguides?. Coaxial...
-
Pushbutton Switches - (783 companies)How to Select Pushbutton Switches. Flush pushbutton switch. Image Credit: Automationdirect Raised pushbutton switch. Image Credit: Digi-Key Recessed pushbutton switch. Image Credit: Schurter. Pushbutton switches are mechanical switches defined...
-
RF Transmitters - (316 companies)...include supply voltage, supply current, RF connectors, special features, and packaging. Some RF transmitters include visual or audible alarms or LED indicators that signal operating modes such as power on or reception. Other devices attach to coaxial...
-
RF Diodes - (94 companies)...in electronic tuning systems to eliminate the use of and need for moving parts. Step-recovery diodes are designed for very high frequency (VHF) and fast-switching applications. Tunnel diodes and Gunn diodes are used in oscillators and other RF...
-
RF Isolators and RF Circulators - (181 companies)...to 3, and 3 to 1. For example, when the input is port 1, the RF signal exits port 2. Ideally, port 3 remains isolated and does not receive or pass the signal. Some RF isolators and RF circulators are designed for use with a coaxial cable. Others...
Product News
-
Rego Electronics Inc.
RF Coaxial Connectors types. These RF connectors provide solutions apply to wireless infrastructure, automotive, broadband, test and instrumentation use. We offer the following sub-categories,. Micro Coaxial Connectors. Micro Coaxial Switches. BNC. SMA, SMB, SMC, MCX, MMCX. If you are unable to locate the product you are looking for, please contact us for assistance. (read more)Browse Coaxial Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
RF Coaxial Cable Assemblies Product Series -. Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables. Features & benefits -. A full range of customized products. Good RF characterization / Low cost, short lead time. Target Market - Wireless infrastructure, Automotive, Broadband, Test and Instrumentation, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission, Networking Equipment (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for Rego Electronics Inc. -
5o.com
Wideband Coaxial Isolators for RF Systems High-isolation coaxial isolators designed for commercial, military, and space-grade RF applications, supporting frequencies from 10 MHz up to 50 GHz with multiple bandwidth options. Built with dual-junction or triple-junction structures, these isolators effectively protect sensitive RF components by minimizing signal reflection and reverse power, ensuring long-term system stability. Key Features. Wide frequency coverage: 0.01 GHz to 50 GHz. High isolation performance: up to 35 dB. Low insertion... (read more) -
Murata Electronics
XM Series RF Switch XM Series is RF Switch based on SOI "Silicon On Insurator" and GaAs "gallium arsenide" process. It is suitable product for Radio Frequency applications such as Cellular or ISM band widely. Switch control Interface supports GPIO and MIPI with various configurations: High Power, High Isolation, excellent linearity and Insertion Loss. (read more) -
5o.com
5o218006NK DC 6GHz 80W RF Coaxial Termination Coaxial termination is a vital passive part in RF and microwave systems. It is applied to terminate unused ports, absorb excess RF power, reduce signal reflection, and ensure reliability for system testing and equipment operation. 5o.com presents model 5o218006NK RF Coaxial Termination. It operates from DC?6GHz with 50Ohm impedance. Fitted with N?Female connector, it handles power up to 80W and delivers low VSWR of 1.25 for superior electrical performance. RF Characteristics. Part Number... (read more)Browse Coaxial Terminations Datasheets for 5o.com -
5o.com
50 to 75MHz VHF Band RF Coaxial Isolator High performance 50 to 75MHz VHF band RF coaxial isolator, featuring low VSWR, low insertion loss and high isolation. Widely applied in VHF communication systems, FM radio transmitters and RF power amplifier reflection isolation protection. Model number:5o00607505075SK. Frequency Range:50~75MHz. Insertion Loss:1.8dB. Isolation:18dB. VSWR:1.3. Forward Power: 100W. Reverse Power: 100W. Temperature:-30 ~ +70?. Dimension:60*75*27.5mm (read more) -
5o.com
UHF Band 1950MHz to 2600MHz RF Coaxial Circulator Professional UHF Band RF Coaxial Circulator covering the 1950MHz to 2600MHz frequency range, engineered to deliver superior signal routing functionality with advanced technical features that cater to high-demand RF systems. Whether used in 5G infrastructure, radar systems, wireless repeaters, RF test benches, or aerospace communication equipment, this UHF RF coaxial circulator provides consistent, reliable unidirectional signal flow, customizable configurations to match unique application needs... (read more) -
5o.com
VHF Band RF Dual Junction Coaxial Circulator Premium VHF band 136 to 174MHz 4 port RF dual junction coaxial circulator boasts great power capacity, low VSWR and superior signal isolation, perfect for transceiver systems and wireless signal transmission projects. Model number:5o131206004136174SK. Frequency Range:136~174MHz. Insertion Loss:1.0dB. Isolation:44dB. VSWR:1.2. Forward Power:100W. Reverse Power:100W. Operation Temperation:-40~+85?. Connector Type: SMA Female. Dimension:120*60*28mm (read more) -
UIY Inc.
200W RF Coaxial Isolator for Intercom Systems High-Power RF Coaxial Isolator for VHF Bands. The UIYCI6075A RF Coaxial Isolator is engineered to provide exceptional performance across a wide frequency range of 45 to 270MHz. With a high forward power rating of 200W and strong isolation, it is ideal for applications in intercom and radio broadcast systems. Key Features: Frequency Range: 45 to 270 MHz. Bandwidth: 40%. Forward Power: Up to 200W. Reverse Power: 100W. Insertion Loss: Maximum 0.5 dB. Isolation: Minimum 25 dB. VSWR: 1.15:1 maximum... (read more)Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
5o.com
VHF Band RF Dual Junction Coaxial Isolator Premium 162-168MHz VHF dual junction coaxial RF isolator featuring low insertion loss, high reverse isolation, 50 Ohm impedance, robust coaxial structure. Designed for VHF base stations, radio communication systems and power amplifier anti-interference protection. Model number:5o03120750162168NKP150 Frequency Range:162~168MHz Insertion loss: 0.8dB Isolation:55dB VSWR:1.2 Forward Power:150W Reverse Power: 100W Temperature:-30 ~ +70?. Dimension:120*75*28mm. Application. RF power amplifier... (read more)
-
The High-Power (3-MW) Long-Pulse (3-s) Radio-Frequency System for Ion Cyclotron Resonance Heating Experiments on TEXTOR
near each amplifier, which can be connected by an rf coaxial switch ( Spinner GmbH, Munich, FRG), allows the amplifiers to be tuned and tested easily.
-
Multi-Port RF MEMS Switches and
Switch Matrices
[5] F. X. Pitschi, G. Spinner , “ Coaxial RF Switch Matrix”, United States Patent, Patent No: 4829271, May 9,1989.
-
Single-pole six-throw waveguide switch embedded in a seven port loaded junction
[4] F. X. Pitschi, G. Spinner , “ Coaxial RF Switch Matrix”, United States Patent Patent no. 4829271, May 9, 1989.
-
RF MEMS compact T-type switch design for switch matrix applications in space telecommunication
F. X. Pitschi and G. Spinner , " Coaxial RF switch matrix," U.S. Patent 4 829 271, 1989.
-
Generalized Multiport Waveguide Switches Based on Multiple Short-Circuit Loads in Power-Divider Junctions
[1] F. X. Pitschi and G. Spinner , “ Coaxial RF switch matrix,” U.S. Patent 4 829 271, May 9, 1989.
-
Redundancy RF MEMS Multiport Switches and Switch Matrices
REFERENCES [1] F. X. Pitschi and G. Spinner , “ Coaxial RF switch matrix,” U.S. Patent 4 829 271, 1989.
-
http://www.nxp.com/documents/application_note/AN10800.pdf
POWER SENSOR HP8481A SPINNER SWITCH . .... DRIVER AMPLIFIER Ophir 5127 COUPLER HP778D RF COAXIAL ATTENUATOR Tenuline 30 dB 1 kW DUAL COAXIAL DIRECTIONAL COUPLER Narda 3020A 10 dB PAD .
-
Microwaves in Europe
Products include standardized baseband ICs (logic and analog), and standardized and customized RF ICs. .... The Spinner company is a leading manufacturer of passive microwave components, including waveguide components, coaxial connectors, cable assemblies, coaxial, waveguide switches , and optical waveguide components, and is also involved in the manufacture of broad-band optical transmission systems.
-
Detailed author index
C Effect of Substrate on Temperature Range and Power Capacity of RF MEMS Capacitive Switches 918. .... ( Spinner GmbH, Germany) 954. .... C Conquering Extended Frequency Realms by Periodic Coaxial Structures .
-
2007 IEEE MTT-S IMS Exhibition Guide
Rosenberger, a leading manufacturer of coaxial con- nectors, cable assemblies and microwave devices will introduce a new line of “Vertical RF Connectors™” developed to support the interconnect requirement of the semi conductor (and test) market. .... With our partner, Spinner GmbH, acknowledged manufacturer of microwave rotary joints, Schleifring can provide total system solutions … cutoff filters, diplexers, 3- port and 4-port circulators, resonance isolators, fer- rite switches , tuners, hybrids, couplers…
Indicates content that may require registration and/or purchase.